- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1311FRS-17-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x17 | Horizontal Mount | 0 | 17 | Side Operation | SMD,P=1.27mm | 17 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-19-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x19 | Horizontal Mount | 0 | 19 | Side Operation | SMD,P=1.27mm | 19 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-20-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x20 | Horizontal Mount | 0 | 20 | Side Operation | SMD,P=1.27mm | 20 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-21-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x21 | Horizontal Mount | 0 | 21 | Side Operation | SMD,P=1.27mm | 21 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-24-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x24 | Horizontal Mount | 0 | 24 | Side Operation | SMD,P=1.27mm | 24 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-30-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x30 | Horizontal Mount | 0 | 30 | Side Operation | SMD,P=1.27mm | 30 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-32-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x32 | Horizontal Mount | 0 | 32 | Side Operation | SMD,P=1.27mm | 32 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-33-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x33 | Horizontal Mount | 0 | 33 | Side Operation | SMD,P=1.27mm | 33 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-34-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x34 | Horizontal Mount | 0 | 34 | Side Operation | SMD,P=1.27mm | 34 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-35-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x35 | Horizontal Mount | 0 | 35 | Side Operation | SMD,P=1.27mm | 35 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-37-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x37 | Horizontal Mount | 0 | 37 | Side Operation | SMD,P=1.27mm | 37 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X1311FRS-38-C43D35 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x38 | Horizontal Mount | 0 | 38 | Side Operation | SMD,P=1.27mm | 38 | Active | No | Board to board row - (X1311) 1.27 single row single plastic | Female Socket | Black | Single row | 1.27mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FRS-26-C43D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x26 | Horizontal Mount | 0 | 26 | Side Operation | SMD,P=2.0mm | 26 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FRS-31-C43D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x31 | Horizontal Mount | 0 | 31 | Side Operation | SMD,P=2.0mm | 31 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FRS-33-C43D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x33 | Horizontal Mount | 0 | 33 | Side Operation | SMD,P=2.0mm | 33 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FRS-36-C43D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x36 | Horizontal Mount | 0 | 36 | Side Operation | SMD,P=2.0mm | 36 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FRS-37-C43D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x37 | Horizontal Mount | 0 | 37 | Side Operation | SMD,P=2.0mm | 37 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FRS-38-C43D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x38 | Horizontal Mount | 0 | 38 | Side Operation | SMD,P=2.0mm | 38 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FRS-39-C43D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x39 | Horizontal Mount | 0 | 39 | Side Operation | SMD,P=2.0mm | 39 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 | ||
![]() X4611FRS-40-C43D42 XKB Connectivity | 200000 |
| - | Au | Horizontal Mount | Brass | 1x40 | Horizontal Mount | 0 | 40 | Side Operation | SMD,P=2.0mm | 40 | Active | No | Board to board row - (X4611) 2.0 single row single plastic | Female Socket | Black | Single row | 2.0mm | Pin Header and Socket Connector | UL/CUL-E523734 |