- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Direction | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package form | Package specification | Plastic height | Product PIN Number | Production Status | Round holesquare hole | Soldering Temperature | With latch | Series | Connector Type | Color | Number of rows | Pitch | Row spacing | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X5521FV-2x13-C30D1390-1390 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x13 | Through-hole Mount | 50 piece/bag | 13 | Vertical | - | DIP,P=2.54mm | - | 26 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x15-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x15 | Through-hole Mount | 100 piece/bag | 15 | Vertical | - | DIP,P=2.54mm | - | 30 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x17-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x17 | Through-hole Mount | 50 piece/bag | 17 | Vertical | - | DIP,P=2.54mm | - | 34 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x18-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x18 | Through-hole Mount | 50 piece/bag | 18 | Vertical | - | DIP,P=2.54mm | - | 36 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x19-C70D30-1000 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 2x19 | Through-hole Mount | 100 piece/bag | 19 | Vertical | DIP | DIP,P=2.54mm | 7.0mm | 38 | Active | Round Hole | 260℃ Max. | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x20-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x20 | Through-hole Mount | 50 piece/bag | 20 | Vertical | - | DIP,P=2.54mm | - | 40 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x20-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x20 | Through-hole Mount | 50 piece/bag | 20 | Vertical | - | DIP,P=2.54mm | - | 40 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x21-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x21 | Through-hole Mount | 50 piece/bag | 21 | Vertical | - | DIP,P=2.54mm | - | 42 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x23-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x23 | Through-hole Mount | 50 piece/bag | 23 | Vertical | - | DIP,P=2.54mm | - | 46 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x25-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x25 | Through-hole Mount | 50 piece/bag | 25 | Vertical | - | DIP,P=2.54mm | - | 50 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x25-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x25 | Through-hole Mount | 50 piece/bag | 25 | Vertical | - | DIP,P=2.54mm | - | 50 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x26-C70D30-1000 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 2x26 | Through-hole Mount | 100 piece/bag | 26 | Vertical | DIP | DIP,P=2.54mm | 7.0mm | 52 | Active | Round Hole | 260℃ Max. | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x26-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x26 | Through-hole Mount | 50 piece/bag | 26 | Vertical | - | DIP,P=2.54mm | - | 52 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x26-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x26 | Through-hole Mount | 50 piece/bag | 26 | Vertical | - | DIP,P=2.54mm | - | 52 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x27-C30D743-0743 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 2x27 | Through-hole Mount | 100 piece/bag | 27 | Vertical | DIP | DIP,P=2.54mm | 3.0mm | 54 | Active | Round Hole | 260℃ Max. | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x27-C70D30-1000 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 2x27 | Through-hole Mount | 100 piece/bag | 27 | Vertical | DIP | DIP,P=2.54mm | 7.0mm | 54 | Active | Round Hole | 260℃ Max. | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x27-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x27 | Through-hole Mount | 50 piece/bag | 27 | Vertical | - | DIP,P=2.54mm | - | 54 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5621FV-2x25-C1524D1430-1430 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x25 | Through-hole Mount | 9 pieces/tube | 25 | Vertical | - | DIP,P=2.54mm | - | 50 | Active | - | - | No | Board to board row - (X5621) 2.54 round hole IC | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-33-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x33 | Through-hole Mount | 100 piece/bag | 33 | Vertical | - | DIP,P=2.54mm | - | 33 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-34-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x34 | Through-hole Mount | 100 piece/bag | 34 | Vertical | - | DIP,P=2.54mm | - | 34 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 |