- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Direction | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Plastic height | Product PIN Number | Production Status | Round holesquare hole | Soldering Temperature | With latch | Series | Connector Type | Color | Number of rows | Pitch | Row spacing | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X5621FV-2x04-C30D1520 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x04 | Through-hole Mount | 60 pieces/tube | 4 | Vertical | DIP,P=2.54mm | - | 8 | Active | Round Hole | - | No | Board to board row - (X5621) 2.54 round hole IC | Female Socket | Black | Double row | 2.54mm | 7.62mm | IC Socket | UL/CUL-E523734 | ||
![]() X5621FV-2x05-C30D1520 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x05 | Through-hole Mount | 0 | 5 | Vertical | DIP,P=2.54mm | - | 10 | Active | Round Hole | - | No | Board to board row - (X5621) 2.54 round hole IC | Female Socket | Black | Double row | 2.54mm | 7.62mm | IC Socket | UL/CUL-E523734 | ||
![]() X5621FV-2x10-C762D1150-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x10 | Through-hole Mount | 0 | 10 | Vertical | DIP,P=2.54mm | - | 20 | Active | - | - | No | Board to board row - (X5621) 2.54 round hole IC | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5621FV-2x12-C762D1150-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x12 | Through-hole Mount | 0 | 12 | Vertical | DIP,P=2.54mm | - | 24 | Active | - | - | No | Board to board row - (X5621) 2.54 round hole IC | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5621FV-2x16-C762D1150-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x16 | Through-hole Mount | 0 | 16 | Vertical | DIP,P=2.54mm | - | 32 | Active | - | - | No | Board to board row - (X5621) 2.54 round hole IC | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5621FV-2x20-C1524D1430-1430 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x20 | Through-hole Mount | 12 pieces/tube | 20 | Vertical | DIP,P=2.54mm | - | 40 | Active | - | - | No | Board to board row - (X5621) 2.54 round hole IC | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5621FV-2x22-C1524D1430-1430 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x22 | Through-hole Mount | 11 pieces/tube | 22 | Vertical | DIP,P=2.54mm | - | 44 | Active | - | - | No | Board to board row - (X5621) 2.54 round hole IC | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5621FV-2x25-C1524D1430-1430 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x25 | Through-hole Mount | 9 pieces/tube | 25 | Vertical | DIP,P=2.54mm | - | 50 | Active | - | - | No | Board to board row - (X5621) 2.54 round hole IC | Female Socket | Black | Double row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-33-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x33 | Through-hole Mount | 100 piece/bag | 33 | Vertical | DIP,P=2.54mm | - | 33 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-34-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x34 | Through-hole Mount | 100 piece/bag | 34 | Vertical | DIP,P=2.54mm | - | 34 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-35-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x35 | Through-hole Mount | 100 piece/bag | 35 | Vertical | DIP,P=2.54mm | 3mm | 35 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-35-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x35 | Through-hole Mount | 100 piece/bag | 35 | Vertical | DIP,P=2.54mm | - | 35 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-36-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x36 | Through-hole Mount | 100 piece/bag | 36 | Vertical | DIP,P=2.54mm | 3mm | - | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-36-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x36 | Through-hole Mount | 100 piece/bag | 36 | Vertical | DIP,P=2.54mm | - | 36 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-37-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x37 | Through-hole Mount | 100 piece/bag | 37 | Vertical | DIP,P=2.54mm | - | 37 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-38-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x38 | Through-hole Mount | 100 piece/bag | 38 | Vertical | DIP,P=2.54mm | - | 38 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-38-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x38 | Through-hole Mount | 100 piece/bag | 38 | Vertical | DIP,P=2.54mm | - | 38 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-39-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x39 | Through-hole Mount | 100 piece/bag | 39 | Vertical | DIP,P=2.54mm | 3mm | 39 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-39-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x39 | Through-hole Mount | 100 piece/bag | 39 | Vertical | DIP,P=2.54mm | - | 39 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-40-C30D1520 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x40 | Through-hole Mount | 50 piece/bag | 4 | Vertical | DIP,P=2.54mm | - | - | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | - | IC Socket | UL/CUL-E523734 |