- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Direction | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Plastic height | Product PIN Number | Production Status | Round holesquare hole | Soldering Temperature | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X5511FV-33-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x33 | Through-hole Mount | 100 piece/bag | 33 | Vertical | DIP,P=2.54mm | - | 33 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-34-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x34 | Through-hole Mount | 100 piece/bag | 34 | Vertical | DIP,P=2.54mm | 3mm | - | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-34-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x34 | Through-hole Mount | 100 piece/bag | 34 | Vertical | DIP,P=2.54mm | - | 34 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-35-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x35 | Through-hole Mount | 100 piece/bag | 35 | Vertical | DIP,P=2.54mm | - | 35 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-36-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x36 | Through-hole Mount | 100 piece/bag | 36 | Vertical | DIP,P=2.54mm | - | 36 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-37-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x37 | Through-hole Mount | 100 piece/bag | 37 | Vertical | DIP,P=2.54mm | 3mm | 37 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-37-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x37 | Through-hole Mount | 100 piece/bag | 37 | Vertical | DIP,P=2.54mm | - | 37 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-38-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x38 | Through-hole Mount | 100 piece/bag | 38 | Vertical | DIP,P=2.54mm | 3mm | - | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-39-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x39 | Through-hole Mount | 100 piece/bag | 39 | Vertical | DIP,P=2.54mm | - | 39 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-40-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x40 | Through-hole Mount | 100 piece/bag | 40 | Vertical | DIP,P=2.54mm | 3mm | - | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-40-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x40 | Through-hole Mount | 100 piece/bag | 4 | Vertical | DIP,P=2.54mm | 8mm | - | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-40-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x40 | Through-hole Mount | 100 piece/bag | 4 | Vertical | DIP,P=2.54mm | 8.5mm | - | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x02-C42D32-0740 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x02 | Through-hole Mount | 1000 pieces/bag | 2 | Vertical | DIP,P=2.54mm | - | 4 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5521FV-2x10-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 2x10 | Through-hole Mount | 100 piece/bag | 10 | Vertical | DIP,P=2.54mm | - | 20 | Active | - | - | No | Board to board row - (X5521) 2.54 round hole double row | Female Socket | Black | Double row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-01-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x01 | Through-hole Mount | 2000 piece/bag | 1 | Vertical | DIP,P=2.54mm | 3mm | 1 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-02-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x02 | Through-hole Mount | 1000 piece/bag | 2 | Vertical | DIP,P=2.54mm | 3mm | - | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-03-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x03 | Through-hole Mount | 1000 piece/bag | 3 | Vertical | DIP,P=2.54mm | 3mm | 3 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-04-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x04 | Through-hole Mount | 500 piece/bag | 4 | Vertical | DIP,P=2.54mm | 3mm | 4 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-06-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x06 | Through-hole Mount | 500 piece/bag | 6 | Vertical | DIP,P=2.54mm | 3mm | 6 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-07-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x07 | Through-hole Mount | 500 piece/bag | 7 | Vertical | DIP,P=2.54mm | 3mm | 7 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 |