- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Direction | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Plastic height | Product PIN Number | Production Status | Round holesquare hole | Soldering Temperature | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X5511FV-21-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x21 | Through-hole Mount | 100 piece/bag | 21 | Vertical | DIP,P=2.54mm | - | 21 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-21-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x21 | Through-hole Mount | 100 piece/bag | 21 | Vertical | DIP,P=2.54mm | - | 21 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-22-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x22 | Through-hole Mount | 100 piece/bag | 22 | Vertical | DIP,P=2.54mm | 3mm | - | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-22-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x22 | Through-hole Mount | 100 piece/bag | 22 | Vertical | DIP,P=2.54mm | - | 22 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-22-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x22 | Through-hole Mount | 100 piece/bag | 22 | Vertical | DIP,P=2.54mm | - | 22 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-23-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x23 | Through-hole Mount | 100 piece/bag | 23 | Vertical | DIP,P=2.54mm | 3mm | 23 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-23-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x23 | Through-hole Mount | 100 piece/bag | 23 | Vertical | DIP,P=2.54mm | - | 23 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-24-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x24 | Through-hole Mount | 100 piece/bag | 24 | Vertical | DIP,P=2.54mm | - | 24 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-24-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x24 | Through-hole Mount | 100 piece/bag | 24 | Vertical | DIP,P=2.54mm | - | 24 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-25-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x25 | Through-hole Mount | 100 piece/bag | 25 | Vertical | DIP,P=2.54mm | 3mm | 25 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-25-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x25 | Through-hole Mount | 100 piece/bag | 25 | Vertical | DIP,P=2.54mm | - | 25 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-25-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x25 | Through-hole Mount | 100 piece/bag | 25 | Vertical | DIP,P=2.54mm | - | 25 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-26-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x26 | Through-hole Mount | 100 piece/bag | 26 | Vertical | DIP,P=2.54mm | - | 26 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-27-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x27 | Through-hole Mount | 100 piece/bag | 27 | Vertical | DIP,P=2.54mm | - | 27 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-27-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x27 | Through-hole Mount | 100 piece/bag | 27 | Vertical | DIP,P=2.54mm | - | 27 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-28-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x28 | Through-hole Mount | 100 piece/bag | 28 | Vertical | DIP,P=2.54mm | 3mm | - | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-28-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x28 | Through-hole Mount | 100 piece/bag | 28 | Vertical | DIP,P=2.54mm | - | 28 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-29-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x29 | Through-hole Mount | 100 piece/bag | 29 | Vertical | DIP,P=2.54mm | 3mm | 29 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-30-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x30 | Through-hole Mount | 100 piece/bag | 30 | Vertical | DIP,P=2.54mm | 3mm | - | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-08-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x08 | Through-hole Mount | 500 piece/bag | 8 | Vertical | DIP,P=2.54mm | 3mm | 8 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 |