- Color
- Connector Type
- Contact Materials
- Contact Plating
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Mounting Type
- Number of Pins/Row
- Number of rows
- Operation
Attribute column
Manufacturer
XKB Connectivity Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Contact Materials | Jack Direction | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Plastic height | Product PIN Number | Production Status | Round holesquare hole | Soldering Temperature | With latch | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X5511FV-09-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x09 | Through-hole Mount | 500 piece/bag | 9 | Vertical | DIP,P=2.54mm | 3mm | 9 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-10-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x10 | Through-hole Mount | 500 piece/bag | 10 | Vertical | DIP,P=2.54mm | 3mm | - | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-11-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x11 | Through-hole Mount | 200 piece/bag | 11 | Vertical | DIP,P=2.54mm | 3mm | 11 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-14-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x14 | Through-hole Mount | 200 piece/bag | 14 | Vertical | DIP,P=2.54mm | 3mm | - | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-15-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x15 | Through-hole Mount | 100 piece/bag | 15 | Vertical | DIP,P=2.54mm | 3mm | 15 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-16-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x16 | Through-hole Mount | 100 piece/bag | 16 | Vertical | DIP,P=2.54mm | 3mm | - | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-17-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x17 | Through-hole Mount | 100 piece/bag | 17 | Vertical | DIP,P=2.54mm | 3mm | 17 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-17-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x17 | Through-hole Mount | 100 piece/bag | 17 | Vertical | DIP,P=2.54mm | - | 17 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-17-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x17 | Through-hole Mount | 100 piece/bag | 17 | Vertical | DIP,P=2.54mm | - | 17 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-19-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x19 | Through-hole Mount | 100 piece/bag | 19 | Vertical | DIP,P=2.54mm | 3mm | 19 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-19-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x19 | Through-hole Mount | 100 piece/bag | 19 | Vertical | DIP,P=2.54mm | - | 19 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-20-C85D30-1150 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x20 | Through-hole Mount | 100 piece/bag | 20 | Vertical | DIP,P=2.54mm | - | 20 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-21-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x21 | Through-hole Mount | 100 piece/bag | 21 | Vertical | DIP,P=2.54mm | 3mm | 21 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-30-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x30 | Through-hole Mount | 100 piece/bag | 30 | Vertical | DIP,P=2.54mm | - | 30 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-31-C30D97-0970 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | Top | 1x31 | Through-hole Mount | 100 piece/bag | 31 | Vertical | DIP,P=2.54mm | 3mm | 31 | Active | Round Hole | 260℃ Max. | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FV-31-C80D30-1100 XKB Connectivity | 200000 |
| - | Au | Straight Insert | Brass | - | 1x31 | Through-hole Mount | 100 piece/bag | 31 | Vertical | DIP,P=2.54mm | - | 31 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FR-03-C70D32-8300 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | - | 1x03 | Right Angle Mount | 0 | 3 | Side Insertion | DIP,P=2.54mm | - | 3 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FR-04-C70D32-8300 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | - | 1x04 | Right Angle Mount | 0 | 4 | Side Insertion | DIP,P=2.54mm | - | 4 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FR-06-C70D32-8300 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | - | 1x06 | Right Angle Mount | 0 | 6 | Side Insertion | DIP,P=2.54mm | - | 6 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 | ||
![]() X5511FR-07-C70D32-8300 XKB Connectivity | 200000 |
| - | Au | Right Angle Mount | Brass | - | 1x07 | Right Angle Mount | 0 | 7 | Side Insertion | DIP,P=2.54mm | - | 7 | Active | - | - | No | Plate to plate row - (X5511) 2.54 round hole single row | Female Socket | Black | Single row | 2.54mm | IC Socket | UL/CUL-E523734 |