- Connector Type
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Number of Pins/Row
- Number of rows
- Package specification
- Pitch
- Product Type
- Production Status
- Series
Attribute column
Manufacturer
XKB Connectivity Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Package specification | Product PIN Number | Production Status | Reference Series | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9127HI-20-PTSN XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | Brass | 1x20 | Insulation Displacement | 20 pieces/tube | 20 | DIP, P=1.27mm (staggered feet) | - | Active | - | No | Tray | Pair board 1.27-X9127 | Male Socket | - | Single row | 1.27mm | IDC Connector | UL/CUL-E523734 | ||
![]() X9127HI-22-PTSN XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | Brass | 1x22 | Insulation Displacement | 19 pieces/tube | 22 | DIP, P=1.27mm (staggered feet) | - | Active | - | No | Tray | Pair board 1.27-X9127 | Male Socket | - | Single row | 1.27mm | IDC Connector | UL/CUL-E523734 | ||
![]() X9127HI-24-PTSN XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | Brass | 1x24 | Insulation Displacement | 17 pieces/tube | 24 | DIP, P=1.27mm (staggered feet) | - | Active | - | No | Tray | Pair board 1.27-X9127 | Male Socket | - | Single row | 1.27mm | IDC Connector | UL/CUL-E523734 | ||
![]() X2514HI-06L-0-0A XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | Brass | 1x06 | Insulation Displacement | 500 pieces/bundle | 6 | P=2.5mm | - | Active | RAST 2.5 | No | Tube | Pair board 2.5-X2514 | Male Socket | Ivory | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2001HI-2x03-PTAUN XKB Connectivity | 200000 |
| - | AuSn | - | Brass | 2x03 | Insulation Displacement | 312 pieces/tray | 3 | P=2.0mm | 6 | Active | - | - | - | Line to Line Board 2.0-X2001 | Male Housing | Black | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2001HI-2x04-PTAUN XKB Connectivity | 200000 |
| - | AuSn | - | Brass | 2x04 | Insulation Displacement | 264 pieces/tray | 4 | P=2.0mm | 8 | Active | - | - | - | Line to Line Board 2.0-X2001 | Male Housing | Black | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2001HI-2x07-PTAUN XKB Connectivity | 200000 |
| - | AuSn | - | Brass | 2x07 | Insulation Displacement | 168 pieces/tray | 7 | P=2.0mm | 14 | Active | - | - | - | Line to Line Board 2.0-X2001 | Male Housing | Black | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2001HI-2x08-PTAUN XKB Connectivity | 200000 |
| - | AuSn | - | Brass | 2x08 | Insulation Displacement | 156 pieces/tray | 8 | P=2.0mm | 16 | Active | - | - | - | Line to Line Board 2.0-X2001 | Male Housing | Black | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2001HI-2x09-PTAUN XKB Connectivity | 200000 |
| - | AuSn | - | Brass | 2x09 | Insulation Displacement | 144 pieces/tray | 9 | P=2.0mm | 18 | Active | - | - | - | Line to Line Board 2.0-X2001 | Male Housing | Black | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9254HI-11A-N0FF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x11 | Insulation Displacement | 1000 piece/bag | 11 | P=2.54mm | 11 | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-11B-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x11 | Insulation Displacement | 1000 piece/bag | 11 | P=2.54mm | 11 | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-12A-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x12 | Insulation Displacement | 1000 piece/bag | 12 | P=2.54mm | 12 | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-12A-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x12 | Insulation Displacement | 1000 piece/bag | 12 | P=2.54mm | 12 | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-12A-N0FD XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x12 | Insulation Displacement | 1000 piece/bag | 12 | P=2.54mm | 12 | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-12A-N0FE XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x12 | Insulation Displacement | 1000 piece/bag | 12 | P=2.54mm | 12 | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-12A-N0FF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x12 | Insulation Displacement | 1000 piece/bag | 12 | P=2.54mm | 12 | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-12B-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x12 | Insulation Displacement | 1000 piece/bag | 12 | P=2.54mm | 12 | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-12B-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x12 | Insulation Displacement | 1000 piece/bag | 12 | P=2.54mm | 12 | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-13A-N0FD XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x13 | Insulation Displacement | 1000 piece/bag | 13 | P=2.54mm | 13 | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-13A-N0FF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x13 | Insulation Displacement | 1000 piece/bag | 13 | P=2.54mm | 13 | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 |