- Connector Type
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Number of Pins/Row
- Number of rows
- Package specification
- Pitch
- Product Type
- Production Status
- Series
Attribute column
Manufacturer
XKB Connectivity Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9254HIR-12B-N0FE XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x12 | Insulation Displacement | 1000 piece/bag | 12 | - | P=2.54mm | 12 | Active | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-13A-N0FA XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x13 | Insulation Displacement | 1000 piece/bag | 13 | - | P=2.54mm | 13 | Active | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-13A-N0FB XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x13 | Insulation Displacement | 1000 piece/bag | 13 | - | P=2.54mm | 13 | Active | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-13A-N0FD XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x13 | Insulation Displacement | 1000 piece/bag | 13 | - | P=2.54mm | 13 | Active | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-13A-N0FF XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x13 | Insulation Displacement | 1000 piece/bag | 13 | - | P=2.54mm | 13 | Active | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-13B-N0FA XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x13 | Insulation Displacement | 1000 piece/bag | 13 | - | P=2.54mm | 13 | Active | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-13B-N0FB XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x13 | Insulation Displacement | 1000 piece/bag | 13 | - | P=2.54mm | 13 | Active | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-13B-N0FD XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x13 | Insulation Displacement | 1000 piece/bag | 13 | - | P=2.54mm | 13 | Active | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X0800WVS-12HF-LPSN XKB Connectivity | 200000 |
| - | Tin | Phosphor bronze | 1x12 | Vertical Mount | 2500 pieces/reel | 12 | Vertical | SMD,P=0.8mm | - | Active | Reel | Wire to board 0.8-X0800 punctured | Female Socket | - | Single row | 0.8mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-19B-N0FD XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x19 | Insulation Displacement | 1000 piece/bag | 19 | - | P=2.54mm | 19 | Active | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-19B-N0FF XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x19 | Insulation Displacement | 1000 piece/bag | 19 | - | P=2.54mm | 19 | Active | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-20A-N0FD XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x20 | Insulation Displacement | 1000 piece/bag | 20 | - | P=2.54mm | 20 | Active | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-20A-N0FE XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x20 | Insulation Displacement | 1000 piece/bag | 20 | - | P=2.54mm | 20 | Active | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X2001HI-2x03-PTAUN XKB Connectivity | 200000 |
| - | AuSn | Brass | 2x03 | Insulation Displacement | 312 pieces/tray | 3 | - | P=2.0mm | 6 | Active | - | Line to Line Board 2.0-X2001 | Male Housing | Black | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2001HI-2x04-PTAUN XKB Connectivity | 200000 |
| - | AuSn | Brass | 2x04 | Insulation Displacement | 264 pieces/tray | 4 | - | P=2.0mm | 8 | Active | - | Line to Line Board 2.0-X2001 | Male Housing | Black | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2001HI-2x07-PTAUN XKB Connectivity | 200000 |
| - | AuSn | Brass | 2x07 | Insulation Displacement | 168 pieces/tray | 7 | - | P=2.0mm | 14 | Active | - | Line to Line Board 2.0-X2001 | Male Housing | Black | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2001HI-2x08-PTAUN XKB Connectivity | 200000 |
| - | AuSn | Brass | 2x08 | Insulation Displacement | 156 pieces/tray | 8 | - | P=2.0mm | 16 | Active | - | Line to Line Board 2.0-X2001 | Male Housing | Black | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2001HI-2x09-PTAUN XKB Connectivity | 200000 |
| - | AuSn | Brass | 2x09 | Insulation Displacement | 144 pieces/tray | 9 | - | P=2.0mm | 18 | Active | - | Line to Line Board 2.0-X2001 | Male Housing | Black | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9254HI-11A-N0FF XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x11 | Insulation Displacement | 1000 piece/bag | 11 | - | P=2.54mm | 11 | Active | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-11B-N0FB XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x11 | Insulation Displacement | 1000 piece/bag | 11 | - | P=2.54mm | 11 | Active | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 |