- Connector Type
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Number of Pins/Row
- Number of rows
- Package specification
- Pitch
- Product Type
- Production Status
- Series
Attribute column
Manufacturer
XKB Connectivity Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package form | Package specification | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Row spacing | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9555WVS-2x15-9TV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x15 | Vertical Mount | 60 pieces/tray | 15 | Vertical | - | SMD,P=2.54mm | 30 | Active | 2.54 HOLD | - | No | Tray | Line to line board 2.54-X9555 | Female Socket | Black | Double row | 2.54mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555WVS-2x22A-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x22 | Vertical Mount | 1000 pieces/tray | 22 | Vertical | SMT | SMD,P=2.54mm | 44 | Active | 2.54 HOLD | 260℃ Max. | Yes | Tray | Line to line board 2.54-X9555 | Female Socket | Black | Double row | 2.54mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555WVS-2x25-9TV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x25 | Vertical Mount | 72 pieces/tray | 25 | Vertical | - | SMD,P=2.54mm | 50 | Active | 2.54 HOLD | - | No | Tray | Line to line board 2.54-X9555 | Female Socket | Black | Double row | 2.54mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270HA2-2x05A-TPAUN XKB Connectivity | 200000 |
| - | Au | - | Phosphor bronze | 2x05 | Insulation Displacement | 360 pieces/tray | 5 | - | - | P=1.27mm | 10 | Active | - | - | - | - | Line to line board 1.27-X1270 | Male Housing | - | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270HA2-2x06A-TPAUN XKB Connectivity | 200000 |
| - | Au | - | Phosphor bronze | 2x06 | Insulation Displacement | 360 pieces/tray | 6 | - | - | P=1.27mm | 12 | Active | - | - | - | - | Line to line board 1.27-X1270 | Male Housing | - | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270HA2-2x12A-TPAUN XKB Connectivity | 200000 |
| - | Au | - | Phosphor bronze | 2x12 | Insulation Displacement | 168 pieces/tray | 12 | - | - | P=1.27mm | 24 | Active | - | - | - | - | Line to line board 1.27-X1270 | Male Housing | - | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270HA2-2x17A-TPAUN XKB Connectivity | 200000 |
| - | Au | - | Phosphor bronze | 2x17 | Insulation Displacement | 120 pieces/tray | 17 | - | - | P=1.27mm | 34 | Active | - | - | - | - | Line to line board 1.27-X1270 | Male Housing | - | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270HA2-2x22A-TPAUN XKB Connectivity | 200000 |
| - | Au | - | Phosphor bronze | 2x22 | Insulation Displacement | 84 pieces/tray | 22 | - | - | P=1.27mm | 44 | Active | - | - | - | - | Line to line board 1.27-X1270 | Male Housing | - | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270HI-2x04-PTV01 XKB Connectivity | 200000 |
| - | Au | - | Phosphor bronze | 2x04 | Insulation Displacement | 62 pieces/tube | 4 | - | - | P=1.27mm | 8 | Active | - | - | - | - | Line to line board 1.27-X1270 | Male Housing | - | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270HI-2x05-PTV01 XKB Connectivity | 200000 |
| - | Au | - | Phosphor bronze | 2x05 | Insulation Displacement | 54 pieces/tube | 5 | - | - | P=1.27mm | 10 | Active | - | - | - | - | Line to line board 1.27-X1270 | Male Housing | - | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555H2-2x25-PTV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x25 | Wiring | 48 pieces/tray | 25 | - | - | P=2.54mm | 50 | Active | - | - | - | - | Line to line board 2.54-X9555 | Male Connector | - | Double row | 2.54mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555H2-2x30-PTV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x30 | Wiring | 48 pieces/tray | 30 | - | - | P=2.54mm | 60 | Active | - | - | - | - | Line to line board 2.54-X9555 | Male Connector | - | Double row | 2.54mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555H-2x02B3-N0 XKB Connectivity | 200000 |
| - | - | Line to board/line to line connector | - | 2x02 | Wiring | 1000 piece/bag | 2 | - | - | P=2.54mm | 4 | Active | MX 2.54 | - | Yes | Bag | Line to line board 2.54-X9555 | Male Housing | Black | Double row | 2.54mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555H-2x03B3-N0 XKB Connectivity | 200000 |
| - | - | Crimping terminal rubber shell | - | 2x03 | Wiring | 1000 piece/bag | 3 | - | - | P=2.54mm | 6 | Active | MX 2.54 | - | Yes | Bag | Line to line board 2.54-X9555 | Male Housing | Black | Double row | 2.54mm | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555H-2x04B3-N0 XKB Connectivity | 200000 |
| - | - | Crimping terminal rubber shell | - | 2x04 | Wiring | 1000 piece/bag | 4 | - | - | P=2.54mm | 8 | Active | MX 2.54 | - | Yes | Bag | Line to line board 2.54-X9555 | Male Housing | Black | Double row | 2.54mm | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270HI-2x06-PTV01 XKB Connectivity | 200000 |
| - | Au | - | Phosphor bronze | 2x06 | Insulation Displacement | 48 pieces/tube | 6 | - | - | P=1.27mm | 12 | Active | - | - | - | - | Line to line board 1.27-X1270 | Male Housing | - | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270HI-2x07-PTV01 XKB Connectivity | 200000 |
| - | Au | - | Phosphor bronze | 2x07 | Insulation Displacement | 44 pieces/tube | 7 | - | - | P=1.27mm | 14 | Active | - | - | - | - | Line to line board 1.27-X1270 | Male Housing | - | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270HI-2x13-PTV01 XKB Connectivity | 200000 |
| - | Au | - | Phosphor bronze | 2x13 | Insulation Displacement | 22 pieces/tube | 13 | - | - | P=1.27mm | 26 | Active | - | - | - | - | Line to line board 1.27-X1270 | Male Housing | - | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270HI-2x15-PTV01 XKB Connectivity | 200000 |
| - | Au | - | Phosphor bronze | 2x15 | Insulation Displacement | 17 pieces/tube | 15 | - | - | P=1.27mm | 30 | Active | - | - | - | - | Line to line board 1.27-X1270 | Male Housing | - | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270HI-2x16-PTV01 XKB Connectivity | 200000 |
| - | Au | - | Phosphor bronze | 2x16 | Insulation Displacement | 16 pieces/tube | 16 | - | - | P=1.27mm | 32 | Active | - | - | - | - | Line to line board 1.27-X1270 | Male Housing | - | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 |