- Connector Type
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Number of Pins/Row
- Number of rows
- Package specification
- Pitch
- Product Type
- Production Status
- Series
Attribute column
Manufacturer
XKB Connectivity Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Package specification | Production Status | Reference Series | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9254HIR-06A-N0FD XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x06 | Insulation Displacement | 1000 piece/bag | 6 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-06A-N0FF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x06 | Insulation Displacement | 1000 piece/bag | 6 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-06B-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x06 | Insulation Displacement | 1000 piece/bag | 6 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-06B-N0FD XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x06 | Insulation Displacement | 1000 piece/bag | 6 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-06B-N0FE XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x06 | Insulation Displacement | 1000 piece/bag | 6 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-06B-N0FF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x06 | Insulation Displacement | 1000 piece/bag | 6 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-07A-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x07 | Insulation Displacement | 1000 piece/bag | 7 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-07A-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x07 | Insulation Displacement | 1000 piece/bag | 7 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X25064HI-07D34-PTSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x07 | Insulation Displacement | 1000 pieces/tray | 7 | P=2.5mm | Active | RAST 2.5 | No | Tray | Pair board 2.5-X25064 | Male Socket | White | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X25071HI-04E00-PTSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x04 | Insulation Displacement | 1000 pieces/tray | 4 | P=2.5mm | Active | RAST 2.5 | No | Tray | Pair board 2.5-X25071 | Male Socket | White | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X25071HI-05E00-PTSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x05 | Insulation Displacement | 1000 pieces/tray | 5 | P=2.5mm | Active | RAST 2.5 | No | Tray | Pair board 2.5-X25071 | Male Socket | White | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X25071HI-10E00-PTSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x10 | Insulation Displacement | 1000 pieces/tray | 10 | P=2.5mm | Active | RAST 2.5 | No | Tray | Pair board 2.5-X25071 | Male Socket | White | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X25074HI-04H23-PTSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x04 | Insulation Displacement | 1000 pieces/tray | 4 | P=2.5mm | Active | RAST 2.5 | No | Tray | Pair board 2.5-X25074 | Male Socket | White | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X25074HI-07H-K246-PTSN XKB Connectivity | 200000 |
| - | Tin | - | Brass | 1x07 | Insulation Displacement | 1000 pieces/tray | 7 | P=2.5mm | Active | RAST 2.5 | No | Tray | Pair board 2.5-X25074 | Male Socket | White | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9127HI-26-PTSN XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | Brass | 1x26 | Insulation Displacement | 16 pieces/tube | 26 | DIP, P=1.27mm (staggered feet) | Active | - | No | Tray | Pair board 1.27-X9127 | Male Socket | - | Single row | 1.27mm | IDC Connector | UL/CUL-E523734 | ||
![]() PJ-3536D-SMT XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X9254HI-05B-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x05 | Insulation Displacement | 1000 piece/bag | 5 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-05B-N0FF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x05 | Insulation Displacement | 1000 piece/bag | 5 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-06A-N0FD XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x06 | Insulation Displacement | 1000 piece/bag | 6 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-06B-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x06 | Insulation Displacement | 1000 piece/bag | 6 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 |