- Connector Type
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Number of Pins/Row
- Number of rows
- Package specification
- Pitch
- Product Type
- Production Status
- Series
Attribute column
Manufacturer
XKB Connectivity Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package form | Package specification | Product PIN Number | Production Status | Soldering Temperature | Packaging | Series | Connector Type | Number of rows | Pitch | Row spacing | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1270WR-2x04A-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x04 | X1270H-2x04-PTV01,X1270H1-2x04-PTV01 | Right Angle Mount | 360 pieces/tray | 4 | Side Insertion | DIP | DIP,P=1.27mm | 8 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WR-2x04C-6TV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x04 | - | Right Angle Mount | 140 pieces/tray | 4 | Side Insertion | - | DIP,P=1.27mm | 8 | Active | - | - | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270WR-2x05A-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x05 | X1270H-2x05-PTV01,X1270H1-2x05-PTV01 | Right Angle Mount | 320 pieces/tray | 5 | Side Insertion | Right Angle Mount | DIP,P=1.27mm | 10 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | 1.27 | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WR-2x06B-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x06 | X1270H2-2x06-PTV01 | Right Angle Mount | 300 pieces/tray | 6 | Side Insertion | DIP | DIP,P=1.27mm | 12 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WR-2x10A-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x10 | X1270H-2x10-PTV01,X1270H1-2x10-PTV01 | Right Angle Mount | 220 pieces/tray | 10 | Side Insertion | DIP | DIP,P=1.27mm | 20 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WR-2x12A-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x12 | X1270H-2x12-PTV01,X1270H1-2x12-PTV01 | Right Angle Mount | 180 pieces/tray | 12 | Side Insertion | DIP | DIP,P=1.27mm | 24 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WR-2x17A-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x17 | X1270H-2x17-PTV01,X1270H1-2x17-PTV01 | Right Angle Mount | 140 pieces/tray | 17 | Side Insertion | DIP | DIP,P=1.27mm | 34 | Active | 260℃ Max. | Bag | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WR-2x22A-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x22 | X1270H-2x22-PTV01,X1270H1-2x22-PTV01 | Right Angle Mount | 120 pieces/tray | 22 | Side Insertion | DIP | DIP,P=1.27mm | 44 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WR-2x22B-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x22 | X1270H2-2x22-PTV01 | Right Angle Mount | 120 pieces/tray | 22 | Side Insertion | DIP | DIP,P=1.27mm | 44 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WR-2x30A-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x30 | X1270H-2x30-PTV01,X1270H1-2x30-PTV01 | Right Angle Mount | 80 pieces/tray | 30 | Side Insertion | DIP | DIP,P=1.27mm | 60 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X9254HIR-04B-N0FD XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x04 | - | Insulation Displacement | 1000 piece/bag | 4 | - | - | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | - | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-04B-N0FE XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x04 | - | Insulation Displacement | 1000 piece/bag | 4 | - | - | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | - | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-04B-N0FF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x04 | - | Insulation Displacement | 1000 piece/bag | 4 | - | - | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | - | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-05A-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x05 | - | Insulation Displacement | 1000 piece/bag | 5 | - | - | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | - | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-05A-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x05 | - | Insulation Displacement | 1000 piece/bag | 5 | - | - | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | - | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-05A-N0FD XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x05 | - | Insulation Displacement | 1000 piece/bag | 5 | - | - | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | - | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-05A-N0FF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x05 | - | Insulation Displacement | 1000 piece/bag | 5 | - | - | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | - | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-05B-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x05 | - | Insulation Displacement | 1000 piece/bag | 5 | - | - | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | - | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-05B-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x05 | - | Insulation Displacement | 1000 piece/bag | 5 | - | - | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | - | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-05B-N0FE XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x05 | - | Insulation Displacement | 1000 piece/bag | 5 | - | - | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | - | Insulation Displacement Connector | UL/CUL-E523734 |