- Connector Type
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Number of Pins/Row
- Number of rows
- Package specification
- Pitch
- Product Type
- Production Status
- Series
Attribute column
Manufacturer
XKB Connectivity Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Operation | Package form | Package specification | Product PIN Number | Production Status | Soldering Temperature | Packaging | Series | Connector Type | Number of rows | Pitch | Row spacing | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1270H-2x14-PTV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Phosphor bronze | 2x14 | X1270WVS-2x14BN-6TV01 | Insulation Displacement | 100 pieces/tray | 14 | - | - | P=1.27mm | 28 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Male Housing | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270HA2-2x03A-TPAUN XKB Connectivity | 200000 |
| - | Au | - | Phosphor bronze | 2x03 | - | Insulation Displacement | 480 pieces/tray | 3 | - | - | P=1.27mm | 6 | Active | - | - | Line to line board 1.27-X1270 | Male Housing | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9254HI-10B-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x10 | - | Insulation Displacement | 1000 piece/bag | 10 | - | - | P=2.54mm | 10 | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | - | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-10B-N0FE XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x10 | - | Insulation Displacement | 1000 piece/bag | 10 | - | - | P=2.54mm | 10 | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | - | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X1270WR-2x32C-6TV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x32 | - | Right Angle Mount | 50 pieces/tray | 32 | Side Insertion | - | DIP,P=1.27mm | 64 | Active | - | - | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270WR-2x50A2-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x50 | X1270H-2x50AB-PTAuSn | Right Angle Mount | 140 pieces/tray | 50 | Side Insertion | DIP | DIP,P=1.27mm | 100 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WV-2x03A2-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x03 | X1270H-2x03AB-PTAuSn | Through-hole Mount | 140 pieces/tray | 3 | Vertical | DIP | DIP,P=1.27mm | 6 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WV-2x03C-6TV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x03 | - | Through-hole Mount | 150 pieces/tray | 3 | Vertical | - | DIP,P=1.27mm | 6 | Active | - | - | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270WV-2x04A-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x04 | X1270H-2x04-PTV01,X1270H1-2x04-PTV01 | Through-hole Mount | 360 pieces/tray | 4 | Vertical | DIP | DIP,P=1.27mm | 8 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WV-2x04B-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x04 | X1270H2-2x04-PTV01 | Through-hole Mount | 360 pieces/tray | 4 | Vertical | DIP | DIP,P=1.27mm | 8 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WV-2x06A-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x06 | X1270H-2x06-PTV01,X1270H1-2x06-PTV01 | Through-hole Mount | 300 pieces/tray | 6 | Vertical | DIP | DIP,P=1.27mm | 12 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WV-2x12B-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x12 | X1270H2-2x12-PTV01 | Through-hole Mount | 180 pieces/tray | 12 | Vertical | DIP | DIP,P=1.27mm | 24 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WV-2x22B-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x22 | X1270H2-2x22-PTV01 | Through-hole Mount | 120 pieces/tray | 22 | Vertical | DIP | DIP,P=1.27mm | 44 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WV-2x30C-6TV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x30 | - | Through-hole Mount | 50 pieces/tray | 30 | Vertical | - | DIP,P=1.27mm | 60 | Active | - | - | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270WV-2x50A2-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x50 | X1270H-2x50AB-PTAuSn | Through-hole Mount | 140 pieces/tray | 50 | Vertical | DIP | DIP,P=1.27mm | 100 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WVS-2x03A2-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x03 | X1270H-2x03AB-PTAuSn | Vertical Mount | 140 pieces/tray | 3 | Vertical | SMT | SMD,P=1.27mm | 6 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WVS-2x03B-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x03 | X1270H2-2x03-PTV01 | Vertical Mount | 400 pieces/tray | 3 | Vertical | SMT | SMD,P=1.27mm | 6 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WVS-2x04A-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x04 | X1270H-2x04-PTV01,X1270H1-2x04-PTV01 | Vertical Mount | 360 pieces/tray | 4 | Vertical | SMT | SMD,P=1.27mm | 8 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | IDC Connector | UL/CUL-E523734 | ||
![]() X1270WVS-2x04C-6TV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x04 | - | Vertical Mount | 140 pieces/tray | 4 | Vertical | - | SMD,P=1.27mm | 8 | Active | - | - | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | - | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X1270WVS-2x05A-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x05 | X1270H-2x05-PTV01,X1270H1-2x05-PTV01 | Vertical Mount | 320 pieces/tray | 5 | Vertical | SMT | SMD,P=1.27mm | 10 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Female Socket | Double row | 1.27mm | 1.27 | IDC Connector | UL/CUL-E523734 |