- Connector Type
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Number of Pins/Row
- Number of rows
- Package specification
- Pitch
- Product Type
- Production Status
- Series
Attribute column
Manufacturer
XKB Connectivity Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package specification | Product PIN Number | Production Status | Series | Connector Type | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9555H3-2x30-PTV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x30 | Wiring | 36 pieces/tray | 30 | - | P=2.54mm | 60 | Active | Line to line board 2.54-X9555 | Male Connector | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555H3-2x32-PTV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x32 | Wiring | 36 pieces/tray | 32 | - | P=2.54mm | 64 | Active | Line to line board 2.54-X9555 | Male Connector | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555H4-2x05-PTV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x05 | Wiring | 180 pieces/tray | 5 | - | P=2.54mm | 10 | Active | Line to line board 2.54-X9555 | Male Connector | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555H4-2x07-PTV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x07 | Wiring | 144 pieces/tray | 7 | - | P=2.54mm | 14 | Active | Line to line board 2.54-X9555 | Male Connector | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555WV-2x20A-6TV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x20 | Through-hole Mount | 36 pieces/tray | 20 | Vertical | DIP,P=2.54mm | 40 | Active | Line to line board 2.54-X9555 | Female Socket | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555H4-2x10-PTV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x10 | Wiring | 108 pieces/tray | 10 | - | P=2.54mm | 20 | Active | Line to line board 2.54-X9555 | Male Connector | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555H4-2x12-PTV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x12 | Wiring | 84 pieces/tray | 12 | - | P=2.54mm | 24 | Active | Line to line board 2.54-X9555 | Male Connector | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555H4-2x15-PTV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x15 | Wiring | 72 pieces/tray | 15 | - | P=2.54mm | 30 | Active | Line to line board 2.54-X9555 | Male Connector | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555H4-2x17-PTV01 XKB Connectivity | 200000 |
| - | Au | Brass | 2x17 | Wiring | 60 pieces/tray | 17 | - | P=2.54mm | 34 | Active | Line to line board 2.54-X9555 | Male Connector | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555HI-2x03A-PTAUN XKB Connectivity | 200000 |
| - | - | - | 2x03 | Wiring | 252 pieces/tray | 3 | - | P=2.54mm | 6 | Active | Line to line board 2.54-X9555 | Male Connector | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9254HIR-07B-N0FB XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x07 | Insulation Displacement | 1000 piece/bag | 7 | - | P=2.54mm | - | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-07B-N0FE XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x07 | Insulation Displacement | 1000 piece/bag | 7 | - | P=2.54mm | - | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-08A-N0FA XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x08 | Insulation Displacement | 1000 piece/bag | 8 | - | P=2.54mm | - | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-08A-N0FE XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x08 | Insulation Displacement | 1000 piece/bag | 8 | - | P=2.54mm | - | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-08B-N0FA XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x08 | Insulation Displacement | 1000 piece/bag | 8 | - | P=2.54mm | - | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-08B-N0FB XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x08 | Insulation Displacement | 1000 piece/bag | 8 | - | P=2.54mm | - | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-08B-N0FE XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x08 | Insulation Displacement | 1000 piece/bag | 8 | - | P=2.54mm | - | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-09A-N0FB XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x09 | Insulation Displacement | 1000 piece/bag | 9 | - | P=2.54mm | - | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-09A-N0FD XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x09 | Insulation Displacement | 1000 piece/bag | 9 | - | P=2.54mm | - | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-09A-N0FE XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x09 | Insulation Displacement | 1000 piece/bag | 9 | - | P=2.54mm | - | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 |