- Connector Type
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Number of Pins/Row
- Number of rows
- Package specification
- Pitch
- Product Type
- Production Status
- Series
Attribute column
Manufacturer
XKB Connectivity Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Package specification | Product PIN Number | Production Status | Series | Connector Type | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9254HI-18B-N0FA XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x18 | Insulation Displacement | 1000 piece/bag | 18 | P=2.54mm | 18 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-18B-N0FB XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x18 | Insulation Displacement | 1000 piece/bag | 18 | P=2.54mm | 18 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-18B-N0FE XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x18 | Insulation Displacement | 1000 piece/bag | 18 | P=2.54mm | 18 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-18B-N0FF XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x18 | Insulation Displacement | 1000 piece/bag | 18 | P=2.54mm | 18 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-19A-N0FA XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x19 | Insulation Displacement | 1000 piece/bag | 19 | P=2.54mm | 19 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-19A-N0FB XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x19 | Insulation Displacement | 1000 piece/bag | 19 | P=2.54mm | 19 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-19A-N0FD XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x19 | Insulation Displacement | 1000 piece/bag | 19 | P=2.54mm | 19 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-19B-N0FA XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x19 | Insulation Displacement | 1000 piece/bag | 19 | P=2.54mm | 19 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-19B-N0FB XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x19 | Insulation Displacement | 1000 piece/bag | 19 | P=2.54mm | 19 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-10B-N0FE XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x10 | Insulation Displacement | 1000 piece/bag | 10 | P=2.54mm | 10 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-10B-N0FF XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x10 | Insulation Displacement | 1000 piece/bag | 10 | P=2.54mm | 10 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-11A-N0FB XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x11 | Insulation Displacement | 1000 piece/bag | 11 | P=2.54mm | 11 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-11A-N0FD XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x11 | Insulation Displacement | 1000 piece/bag | 11 | P=2.54mm | 11 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-11A-N0FE XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x11 | Insulation Displacement | 1000 piece/bag | 11 | P=2.54mm | 11 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-11B-N0FF XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x11 | Insulation Displacement | 1000 piece/bag | 11 | P=2.54mm | 11 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-12A-N0FE XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x12 | Insulation Displacement | 1000 piece/bag | 12 | P=2.54mm | 12 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-12B-N0FA XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x12 | Insulation Displacement | 1000 piece/bag | 12 | P=2.54mm | 12 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-12B-N0FB XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x12 | Insulation Displacement | 1000 piece/bag | 12 | P=2.54mm | 12 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-12B-N0FD XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x12 | Insulation Displacement | 1000 piece/bag | 12 | P=2.54mm | 12 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-12B-N0FF XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x12 | Insulation Displacement | 1000 piece/bag | 12 | P=2.54mm | 12 | Active | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 |