- Connector Type
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Number of Pins/Row
- Number of rows
- Package specification
- Pitch
- Product Type
- Production Status
- Series
Attribute column
Manufacturer
XKB Connectivity Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Package specification | Product PIN Number | Production Status | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9254HIR-13A-N0FE XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x13 | Insulation Displacement | 1000 piece/bag | 13 | P=2.54mm | 13 | Active | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-19B-N0FE XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x19 | Insulation Displacement | 1000 piece/bag | 19 | P=2.54mm | 19 | Active | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-20A-N0FA XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x20 | Insulation Displacement | 1000 piece/bag | 20 | P=2.54mm | 20 | Active | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-20A-N0FB XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x20 | Insulation Displacement | 1000 piece/bag | 20 | P=2.54mm | 20 | Active | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-12B-N0FD XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x12 | Insulation Displacement | 1000 piece/bag | 12 | P=2.54mm | 12 | Active | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-12B-N0FE XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x12 | Insulation Displacement | 1000 piece/bag | 12 | P=2.54mm | 12 | Active | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-12B-N0FF XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x12 | Insulation Displacement | 1000 piece/bag | 12 | P=2.54mm | 12 | Active | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-13A-N0FA XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x13 | Insulation Displacement | 1000 piece/bag | 13 | P=2.54mm | 13 | Active | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-13A-N0FB XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x13 | Insulation Displacement | 1000 piece/bag | 13 | P=2.54mm | 13 | Active | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-13A-N0FE XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x13 | Insulation Displacement | 1000 piece/bag | 13 | P=2.54mm | 13 | Active | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-13B-N0FA XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x13 | Insulation Displacement | 1000 piece/bag | 13 | P=2.54mm | 13 | Active | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-13B-N0FD XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x13 | Insulation Displacement | 1000 piece/bag | 13 | P=2.54mm | 13 | Active | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-14A-N0FA XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x14 | Insulation Displacement | 1000 piece/bag | 14 | P=2.54mm | 14 | Active | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-14A-N0FB XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x14 | Insulation Displacement | 1000 piece/bag | 14 | P=2.54mm | 14 | Active | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X2001HI-2x11-PTAUN XKB Connectivity | 200000 |
| - | AuSn | Brass | 2x11 | Insulation Displacement | 120 pieces/tray | 11 | P=2.0mm | 22 | Active | Line to Line Board 2.0-X2001 | Male Housing | Black | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2001HI-2x14-PTAUN XKB Connectivity | 200000 |
| - | AuSn | Brass | 2x14 | Insulation Displacement | 96 pieces/tray | 14 | P=2.0mm | 28 | Active | Line to Line Board 2.0-X2001 | Male Housing | Black | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2001HI-2x15-PTAUN XKB Connectivity | 200000 |
| - | AuSn | Brass | 2x15 | Insulation Displacement | 84 pieces/tray | 15 | P=2.0mm | 30 | Active | Line to Line Board 2.0-X2001 | Male Housing | Black | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2001HI-2x17-PTAUN XKB Connectivity | 200000 |
| - | AuSn | Brass | 2x17 | Insulation Displacement | 84 pieces/tray | 17 | P=2.0mm | 34 | Active | Line to Line Board 2.0-X2001 | Male Housing | Black | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9254HI-14A-N0FF XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x14 | Insulation Displacement | 1000 piece/bag | 14 | P=2.54mm | 14 | Active | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-14B-N0FA XKB Connectivity | 200000 |
| - | Tin | Phospgor Bronze | 1x14 | Insulation Displacement | 1000 piece/bag | 14 | P=2.54mm | 14 | Active | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 |