- Connector Type
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Number of Pins/Row
- Number of rows
- Package specification
- Pitch
- Product Type
- Production Status
- Series
Attribute column
Manufacturer
XKB Connectivity Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Operation | Package form | Package specification | Product PIN Number | Production Status | Reference Series | Soldering Temperature | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9254HIR-17B-N0FF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x17 | Insulation Displacement | 1000 piece/bag | 17 | - | - | P=2.54mm | 17 | Active | - | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-18A-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x18 | Insulation Displacement | 1000 piece/bag | 18 | - | - | P=2.54mm | 18 | Active | - | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-18B-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x18 | Insulation Displacement | 1000 piece/bag | 18 | - | - | P=2.54mm | 18 | Active | - | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-18B-N0FD XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x18 | Insulation Displacement | 1000 piece/bag | 18 | - | - | P=2.54mm | 18 | Active | - | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-19A-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x19 | Insulation Displacement | 1000 piece/bag | 19 | - | - | P=2.54mm | 19 | Active | - | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-19A-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x19 | Insulation Displacement | 1000 piece/bag | 19 | - | - | P=2.54mm | 19 | Active | - | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HIR-19A-N0FD XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x19 | Insulation Displacement | 1000 piece/bag | 19 | - | - | P=2.54mm | 19 | Active | - | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X2001HI-2x05-PTAUN XKB Connectivity | 200000 |
| - | AuSn | - | Brass | 2x05 | Insulation Displacement | 228 pieces/tray | 5 | - | - | P=2.0mm | 10 | Active | - | - | - | - | Line to Line Board 2.0-X2001 | Male Housing | Black | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X2001HI-2x06-PTAUN XKB Connectivity | 200000 |
| - | AuSn | - | Brass | 2x06 | Insulation Displacement | 192 pieces/tray | 6 | - | - | P=2.0mm | 12 | Active | - | - | - | - | Line to Line Board 2.0-X2001 | Male Housing | Black | Double row | 2.0mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9254HI-11A-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x11 | Insulation Displacement | 1000 piece/bag | 11 | - | - | P=2.54mm | 11 | Active | - | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-11A-N0FD XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x11 | Insulation Displacement | 1000 piece/bag | 11 | - | - | P=2.54mm | 11 | Active | - | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-11A-N0FE XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x11 | Insulation Displacement | 1000 piece/bag | 11 | - | - | P=2.54mm | 11 | Active | - | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-11B-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x11 | Insulation Displacement | 1000 piece/bag | 11 | - | - | P=2.54mm | 11 | Active | - | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-11B-N0FD XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x11 | Insulation Displacement | 1000 piece/bag | 11 | - | - | P=2.54mm | 11 | Active | - | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-11B-N0FE XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x11 | Insulation Displacement | 1000 piece/bag | 11 | - | - | P=2.54mm | 11 | Active | - | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-11B-N0FF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x11 | Insulation Displacement | 1000 piece/bag | 11 | - | - | P=2.54mm | 11 | Active | - | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9555WV-2x22A-6TV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x22 | Through-hole Mount | 30 pieces/tray | 22 | Vertical | - | DIP,P=2.54mm | 44 | Active | - | - | - | - | Line to line board 2.54-X9555 | Female Socket | - | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555WV-2x25A-6TV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x25 | Through-hole Mount | 30 pieces/tray | 25 | Vertical | - | DIP,P=2.54mm | 50 | Active | - | - | - | - | Line to line board 2.54-X9555 | Female Socket | - | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555WVS-2x15-9TV01 XKB Connectivity | 200000 |
| - | Au | - | Brass | 2x15 | Vertical Mount | 60 pieces/tray | 15 | Vertical | - | SMD,P=2.54mm | 30 | Active | 2.54 HOLD | - | No | Tray | Line to line board 2.54-X9555 | Female Socket | Black | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9555WVS-2x22A-6TV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Brass | 2x22 | Vertical Mount | 1000 pieces/tray | 22 | Vertical | SMT | SMD,P=2.54mm | 44 | Active | 2.54 HOLD | 260℃ Max. | Yes | Tray | Line to line board 2.54-X9555 | Female Socket | Black | Double row | 2.54mm | Wire-to-Board Connector | UL/CUL-E523734 |