- Connector Type
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Number of Pins/Row
- Number of rows
- Package specification
- Pitch
- Product Type
- Production Status
- Series
Attribute column
Manufacturer
XKB Connectivity Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mounting | MPQ | Number of Pins/Row | Package specification | Production Status | Reference Series | With latch | Packaging | Series | Connector Type | Color | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9127HI-20-PTSN XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | Brass | 1x20 | Insulation Displacement | 20 pieces/tube | 20 | DIP, P=1.27mm (staggered feet) | Active | - | No | Tray | Pair board 1.27-X9127 | Male Socket | - | Single row | 1.27mm | IDC Connector | UL/CUL-E523734 | ||
![]() X9127HI-22-PTSN XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | Brass | 1x22 | Insulation Displacement | 19 pieces/tube | 22 | DIP, P=1.27mm (staggered feet) | Active | - | No | Tray | Pair board 1.27-X9127 | Male Socket | - | Single row | 1.27mm | IDC Connector | UL/CUL-E523734 | ||
![]() X9127HI-24-PTSN XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | Brass | 1x24 | Insulation Displacement | 17 pieces/tube | 24 | DIP, P=1.27mm (staggered feet) | Active | - | No | Tray | Pair board 1.27-X9127 | Male Socket | - | Single row | 1.27mm | IDC Connector | UL/CUL-E523734 | ||
![]() X2514HI-06L-0-0A XKB Connectivity | 200000 |
| - | Tin | Line to board/line to line connector | Brass | 1x06 | Insulation Displacement | 500 pieces/bundle | 6 | P=2.5mm | Active | RAST 2.5 | No | Tube | Pair board 2.5-X2514 | Male Socket | Ivory | Single row | 2.5mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9254HI-05A-N0FE XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x05 | Insulation Displacement | 1000 piece/bag | 5 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-05A-N0FF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x05 | Insulation Displacement | 1000 piece/bag | 5 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-05B-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x05 | Insulation Displacement | 1000 piece/bag | 5 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-05B-N0FD XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x05 | Insulation Displacement | 1000 piece/bag | 5 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-05B-N0FE XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x05 | Insulation Displacement | 1000 piece/bag | 5 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-06A-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x06 | Insulation Displacement | 1000 piece/bag | 6 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-06A-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x06 | Insulation Displacement | 1000 piece/bag | 6 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-06A-N0FE XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x06 | Insulation Displacement | 1000 piece/bag | 6 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-06A-N0FF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x06 | Insulation Displacement | 1000 piece/bag | 6 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-06B-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x06 | Insulation Displacement | 1000 piece/bag | 6 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-06B-N0FF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x06 | Insulation Displacement | 1000 piece/bag | 6 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-07A-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x07 | Insulation Displacement | 1000 piece/bag | 7 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-07A-N0FE XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x07 | Insulation Displacement | 1000 piece/bag | 7 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-07A-N0FF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x07 | Insulation Displacement | 1000 piece/bag | 7 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-07B-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x07 | Insulation Displacement | 1000 piece/bag | 7 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-07B-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x07 | Insulation Displacement | 1000 piece/bag | 7 | P=2.54mm | Active | - | - | - | Wire to board 2.54-X9254 punctured | Male Housing | - | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 |