- Connector Type
- Industry Standards
- Jack Structure
- MPQ
- Mounting
- Number of Pins/Row
- Number of rows
- Package specification
- Pitch
- Product Type
- Production Status
- Series
Attribute column
Manufacturer
XKB Connectivity Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Additional Description | Contact Materials | Jack Structure | Mating type | Mounting | MPQ | Number of Pins/Row | Package specification | Product PIN Number | Production Status | Soldering Temperature | Packaging | Series | Connector Type | Number of rows | Pitch | Product Type | Industry Standards |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1270H1-2x32-PTV01 XKB Connectivity | 200000 |
| - | Au | - | Phosphor bronze | 2x32 | - | Insulation Displacement | 50 pieces/tray | 32 | P=1.27mm | 64 | Active | - | - | Line to line board 1.27-X1270 | Male Housing | Double row | 1.27mm | Wire-to-Board Connector | UL/CUL-E523734 | ||
![]() X9254HI-08A-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x08 | - | Insulation Displacement | 1000 piece/bag | 8 | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-08B-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x08 | - | Insulation Displacement | 1000 piece/bag | 8 | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-08B-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x08 | - | Insulation Displacement | 1000 piece/bag | 8 | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-08B-N0FD XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x08 | - | Insulation Displacement | 1000 piece/bag | 8 | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-08B-N0FE XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x08 | - | Insulation Displacement | 1000 piece/bag | 8 | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-08B-N0FF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x08 | - | Insulation Displacement | 1000 piece/bag | 8 | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-09A-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x09 | - | Insulation Displacement | 1000 piece/bag | 9 | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-09A-N0FD XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x09 | - | Insulation Displacement | 1000 piece/bag | 9 | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-09A-N0FF XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x09 | - | Insulation Displacement | 1000 piece/bag | 9 | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-09B-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x09 | - | Insulation Displacement | 1000 piece/bag | 9 | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-09B-N0FD XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x09 | - | Insulation Displacement | 1000 piece/bag | 9 | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-09B-N0FE XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x09 | - | Insulation Displacement | 1000 piece/bag | 9 | P=2.54mm | - | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-10A-N0FB XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x10 | - | Insulation Displacement | 1000 piece/bag | 10 | P=2.54mm | 10 | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-10A-N0FD XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x10 | - | Insulation Displacement | 1000 piece/bag | 10 | P=2.54mm | 10 | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-10A-N0FE XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x10 | - | Insulation Displacement | 1000 piece/bag | 10 | P=2.54mm | 10 | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X9254HI-10B-N0FA XKB Connectivity | 200000 |
| - | Tin | - | Phospgor Bronze | 1x10 | - | Insulation Displacement | 1000 piece/bag | 10 | P=2.54mm | 10 | Active | - | - | Wire to board 2.54-X9254 punctured | Male Housing | Single row | 2.54mm | Insulation Displacement Connector | UL/CUL-E523734 | ||
![]() X1270H2-2x09-PTV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Phosphor bronze | 2x09 | - | Insulation Displacement | 120 pieces/tray | 9 | P=1.27mm | 18 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Male Housing | Double row | 1.27mm | IDC Connector | UL/CUL-E523734 | ||
![]() X1270H-2x09-PTV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Phosphor bronze | 2x09 | X1270WVS-2x09BN-6TV01 | Insulation Displacement | 150 pieces/tray | 9 | P=1.27mm | 18 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Male Housing | Double row | 1.27mm | IDC Connector | UL/CUL-E523734 | ||
![]() X1270H-2x11-PTV01 XKB Connectivity | 200000 |
| - | Au | IDC connector (Niujiao/Jianniu) | Phosphor bronze | 2x11 | X1270WVS-2x11BN-6TV01 | Insulation Displacement | 120 pieces/tray | 11 | P=1.27mm | 22 | Active | 260℃ Max. | Tray | Line to line board 1.27-X1270 | Male Housing | Double row | 1.27mm | IDC Connector | UL/CUL-E523734 |