- Weight
- Circuit Structure
- Color
- Mechanical Life
- Mounting Type
- Name
- Operating Force
- Operating Temperature
- Operation Mode
- Package Specifications
- Packaging
- Part Status
Attribute column
Manufacturer
XKB Connectivity DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Circuit Structure | MPQ | Name | Operation Mode | Package Specifications | Pin Type | Product Spacing | Production Status | Soldering Mode | Switch Digits | Operating Temperature | Packaging | Series | Part Status | Connector Type | Color | Mechanical Life | Operating Force | Product Type |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA-04BP XKB Connectivity | 200000 |
| - | - | - | - | 42 pieces/tube | - | - | - | - | - | Active | - | - | - | - | Switch dial code | - | Switch | - | - | - | DIP Switch | ||
![]() DS-04BP XKB Connectivity | 200000 |
| - | - | 0.001428 | - | 42 pieces/tube | - | - | - | - | - | Active | - | - | - | - | Switch dial code | - | Switch | - | - | - | DIP Switch | ||
![]() DA-06BP XKB Connectivity | 200000 |
| - | - | - | - | 29 pieces/tube | - | - | - | - | - | Active | - | - | - | - | Switch dial code | - | Switch | - | - | - | DIP Switch | ||
![]() DA-08BP XKB Connectivity | 200000 |
| - | - | - | - | 22 pieces/tube | - | - | - | - | - | Active | - | - | - | - | Switch dial code | - | Switch | - | - | - | DIP Switch | ||
![]() DS-01BP XKB Connectivity | 200000 |
| - | - | 0.0005 | - | 121 pieces/tube | - | - | - | - | - | Active | - | - | - | - | Switch dial code | - | Switch | - | - | - | DIP Switch | ||
![]() DS-08BP XKB Connectivity | 200000 |
| - | - | 0.001705 | - | 22 pieces/tube | - | - | - | - | - | Active | - | - | - | - | Switch dial code | - | Switch | - | - | - | DIP Switch | ||
![]() DA-04RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.032 | Single Pole Single Throw | - | DA-04 90 degree red Side Insertion | Side operation | Insert | PC pins | 2.54 | - | Wave Soldering | 4 | -20°C~+70°C | A:Tube | - | Active | - | Red | 3000 | 1000gf | - | ||
![]() DA-08RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 2 | Single Pole Single Throw | - | DA-08 90 degree red Side Insertion | Side operation | Insert | PC pins | 2.54 | - | Wave Soldering | 8 | -20°C~+70°C | A:Tube | - | Active | - | Red | 3000 | 1000gf | - | ||
![]() DA-05RS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | - | Insert | Side operation | Insert | PC pins | 2.54 | - | Wave Soldering | 5 | -20°C~+70°C | A:Tube | - | Active | - | Red | 3000 | 1000gf | - | ||
![]() DA-09RS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | - | Insert | Side operation | Insert | PC pins | 2.54 | - | Wave Soldering | 9 | -20°C~+70°C | A:Tube | - | Active | - | Red | 3000 | 1000gf | - | ||
![]() DA-02BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.728 | Single Pole Single Throw | - | 2 position,2.54mm,90 degree blue,Side Insertion | Side operation | Insert | PC pins | 2.54 | - | Wave Soldering | 2 | -20°C~+70°C | A:Tube | - | Active | - | Blue | 3000 | 1000gf | - | ||
![]() DA-06BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.853 | Single Pole Single Throw | - | 6 position,2.54mm,90 degree blue,Side Insertion | Side operation | Insert | PC pins | 2.54 | - | Wave Soldering | 6 | -20°C~+70°C | A:Tube | - | Active | - | Blue | 3000 | 1000gf | - | ||
![]() DA-10BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 2.992 | Single Pole Single Throw | - | 10 position,2.54mm,90 degree blue,Side Insertion | Side operation | Insert | PC pins | 2.54 | - | Wave Soldering | 10 | -20°C~+70°C | A:Tube | - | Active | - | Blue | 3000 | 1000gf | - | ||
![]() DA-03BLS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | - | Insert | Side operation | Insert | PC pins | 2.54 | - | Wave Soldering | 3 | -20°C~+70°C | A:Tube | - | Active | - | Blue | 3000 | 1000gf | - | ||
![]() DA-12BLS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | - | Insert | Side operation | Insert | PC pins | 2.54 | - | Wave Soldering | 7 | -20°C~+70°C | A:Tube | - | Active | - | Blue | 3000 | 1000gf | - | ||
![]() DS-04RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | - | 180 degree 2.54mm 4 position | Standing Vertical | Insert | PC pins | 2.54 | - | Wave Soldering | 4 | -20°C~+70°C | A:Tube | - | Active | - | Red | 3000 | 1000gf | - | ||
![]() DS-08RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | - | 180 degree 2.54mm 8 position | Standing Vertical | Insert | PC pins | 2.54 | - | Wave Soldering | 8 | -20°C~+70°C | A:Tube | - | Active | - | Red | 3000 | 1000gf | - | ||
![]() DS-08RS XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Single Pole Single Throw | - | DS-08RS | Standing Vertical | Insert | PC pins | 2.54 | - | Wave Soldering | 8 | -20°C~+70°C | A:Tube | - | Active | - | Red | 3000 | 1000gf | - | ||
![]() DA-09RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | - | DA-09 90 degree red Side Insertion | Side operation | Insert | PC pins | 2.54 | - | Wave Soldering | 9 | -20°C~+70°C | A:Tube | - | Active | - | Red | 3000 | 1000gf | - | ||
![]() DA-02RS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | - | Insert | Side operation | Insert | PC pins | 2.54 | - | Wave Soldering | 2 | -20°C~+70°C | A:Tube | - | Active | - | Red | 3000 | 1000gf | - |