- Weight
- Circuit Structure
- Color
- Mechanical Life
- Mounting Type
- Name
- Operating Force
- Operating Temperature
- Operation Mode
- Package Specifications
- Packaging
- Part Status
Attribute column
Manufacturer
XKB Connectivity DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Circuit Structure | Name | Operation Mode | Package Specifications | Pin Type | Product Spacing | Soldering Mode | Switch Digits | Operating Temperature | Packaging | Part Status | Color | Mechanical Life | Operating Force |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA-06RS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | Insert | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 6 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DA-03BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.01 | Single Pole Single Throw | 3 position,2.54mm,90 degree blue,Side Insertion | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 3 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DA-12BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 3.563 | Single Pole Single Throw | 12 position, 2.54mm, 90 degree blue, Side Insertion cam | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 12 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DA-04BLS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | Insert | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 7 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DA-08BLS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | Insert | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 8 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DS-01RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.5 | Single Pole Single Throw | 180 degree 2.54mm 1 position | Standing Vertical | Insert | PC pins | 2.54 | Wave Soldering | 1 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DA-03RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.94 | Single Pole Single Throw | DA-03 90 degree red Side Insertion | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 3 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DA-07RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | DA-07 90 degree red Side Insertion | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 7 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DA-12RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 3.638 | Single Pole Single Throw | DA-12 90 degree red Side Insertion | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 12 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DA-04RS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | Insert | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 4 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DA-08RS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | Insert | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 8 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DA-01BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.487 | Single Pole Single Throw | 1 position, 2.54mm, 90 degree blue, Side Insertion shank | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 1 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DA-09BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 2.684 | Single Pole Single Throw | 9 position, 2.54mm, 90 degree blue, Side Insertion cam | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 9 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DA-02BLS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | Insert | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 2 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DA-10BLS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | Insert | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 10 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DS-03RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.938 | Single Pole Single Throw | 180 degree 2.54mm 3 position | Standing Vertical | Insert | PC pins | 2.54 | Wave Soldering | 3 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DS-01BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.421 | Single Pole Single Throw | 1 position,2.54mm,180 degree blue,Side Insertion convex shank | Standing Vertical | Insert | PC pins | 2.54 | Wave Soldering | 1 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DS-09BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 2.61 | Single Pole Single Throw | 9-position, 2.54mm, 180 degree blue, Side Insertion camshaft | Standing Vertical | Insert | PC pins | 2.54 | Wave Soldering | 9 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DPL-06RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | DPL-06 2.54 pitch Side operation | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 6 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DPL-10RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 3.21 | Single Pole Single Throw | DPL-10 2.54 pitch Side operation | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 10 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf |