- Weight
- Circuit Structure
- Color
- Mechanical Life
- Mounting Type
- Name
- Operating Force
- Operating Temperature
- Operation Mode
- Package Specifications
- Packaging
- Part Status
Attribute column
Manufacturer
XKB Connectivity DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Circuit Structure | Name | Operation Mode | Package Specifications | Pin Type | Product Spacing | Soldering Mode | Switch Digits | Operating Temperature | Packaging | Part Status | Color | Mechanical Life | Operating Force |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSHP06TS-S XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.6 | Single Pole Single Throw | 1.27mm, 1-Position, 6P | Standing Vertical | SMD | Gull Wing Type | 1.27 | Reflow Soldering | 6 | -20°C~+70°C | A:Tube B:Reel | Active | Black | 3000 | 1000gf | ||
![]() DA-01RS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | Insert | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 1 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DA-07BLS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | Insert | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 7 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DA-01RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | DA-01 90 degree red Side Insertion | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 1 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DA-05RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.352 | Single Pole Single Throw | DA-05 90 degree red Side Insertion | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 5 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DA-10RS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | Insert | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 10 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DA-07BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.37 | Single Pole Single Throw | DA-07 90 degree blue Side Insertion | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 7 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DS-05RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.47 | Single Pole Single Throw | 180 degree 2.54mm 5-position | Standing Vertical | Insert | PC pins | 2.54 | Wave Soldering | 5 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DS-09RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | 180 degree 2.54mm 9 position | Standing Vertical | Insert | PC pins | 2.54 | Wave Soldering | 9 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DA-05BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.61 | Single Pole Single Throw | 5 position,2.54mm,90 degree blue,Side Insertion | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 5 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DA-06BLS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | Insert | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 6 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DS-07RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.5 | Single Pole Single Throw | 180 degree 2.54mm 7-position | Standing Vertical | Insert | PC pins | 2.54 | Wave Soldering | 7 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DS-12RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | 180 degree 2.54mm 12 position | Standing Vertical | Insert | PC pins | 2.54 | Wave Soldering | 12 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DS-05BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | Single Pole Single Throw | 5-position, 2.54mm, 180 degree blue, Side Insertion shank | Standing Vertical | Insert | PC pins | 2.54 | Wave Soldering | 5 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DPL-02RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | DPL-02 2.54 pitch Side operation | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 2 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DPL-03RS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | Insert | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 3 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DSIC07LS-P XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 1.35 | Single Pole Single Throw | 2.54mm,1-Position,07P | Standing Vertical | SMD | Gull Wing Type | 2.54 | Reflow Soldering | 7 | -20°C~+70°C | A:Tube B:Reel | Active | Black | 3000 | 1000gf | ||
![]() DS-06BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.741 | Single Pole Single Throw | 6 position, 2.54mm, 180 degree blue, Side Insertion shank | Standing Vertical | Insert | PC pins | 2.54 | Wave Soldering | 6 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DPL-07RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 3.05 | Single Pole Single Throw | Seven position DPL-07 2.54 pitch Side operation red | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 7 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DPL-08RS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | Insert | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 5 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf |