- Weight
- Circuit Structure
- Color
- Mechanical Life
- Mounting Type
- Name
- Operating Force
- Operating Temperature
- Operation Mode
- Package Specifications
- Packaging
- Part Status
Attribute column
Manufacturer
XKB Connectivity DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Circuit Structure | Name | Operation Mode | Package Specifications | Pin Type | Product Spacing | Soldering Mode | Switch Digits | Operating Temperature | Packaging | Part Status | Color | Mechanical Life | Operating Force |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DPL-01BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.665 | Single Pole Single Throw | 1 position,2.54mm,180 degree blue,Side Insertion convex shank | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 1 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DPL-05BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 2.284 | Single Pole Single Throw | 5 position,2.54mm,180 degree blue,Side Insertion cam | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 5 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DPL-09BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 3.81 | Single Pole Single Throw | 9 position,2.54mm,180 degree blue,Side Insertion cam | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 9 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DSIC08LS-P XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 1.125 | Single Pole Single Throw | 2.54mm,08P SMD | Standing Vertical | SMD | Gull Wing Type | 2.54 | Reflow Soldering | 8 | -20°C~+70°C | A:Tube B:Reel | Active | Black | 3000 | 1000gf | ||
![]() DSIC06LS-S XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Single Pole Single Throw | SMD | Standing Vertical | SMD | Gull Wing Type | 2.54 | Reflow Soldering | 4 | -20°C~+70°C | A:Tube B:Reel | Active | Black | 3000 | 1000gf | ||
![]() DS-04BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.214 | Single Pole Single Throw | 4 position, 2.54mm, 180 degree blue, Side Insertion cam handle | Standing Vertical | Insert | PC pins | 2.54 | Wave Soldering | 4 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DS-08BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 2.375 | Single Pole Single Throw | 8-position, 2.54mm, 180 degree blue, Side Insertion shank | Standing Vertical | Insert | PC pins | 2.54 | Wave Soldering | 8 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DPL-05RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.222 | Single Pole Single Throw | DPL-05 2.54 pitch Side operation | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 5 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DPL-09RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | Single Pole Single Throw | Nine position DPL-09 2.54 pitch Side operation red | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 9 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DPL-06RS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | Insert | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 1 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DPL-10RS XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Single Pole Single Throw | Dipswitch 10 position,2.54mm,180 degree red,Side Insertion flat handle | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 10 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf | ||
![]() DPL-03BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.471 | Single Pole Single Throw | 3 positions, 2.54mm, 180 degree blue, Side Insertion cam | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 3 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DPL-07BLP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 3.08 | Single Pole Single Throw | 7 positions,2.54mm,180 degree blue,Side Insertion cam | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 7 | -20°C~+70°C | A:Tube | Active | Blue | 3000 | 1000gf | ||
![]() DSIC06LS-P XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.43 | Single Pole Single Throw | 2.54mm,06P SMD | Standing Vertical | SMD | Gull Wing Type | 2.54 | Reflow Soldering | 6 | -20°C~+70°C | A:Tube B:Reel | Active | Black | 3000 | 1000gf | ||
![]() DSIC12LS-P XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 2.125 | Single Pole Single Throw | 12-position,2.54mm,Standing sticker black convex handle | Standing Vertical | SMD | Gull Wing Type | 2.54 | Reflow Soldering | 12 | -20°C~+70°C | A:Tube B:Reel | Active | Black | 3000 | 1000gf | ||
![]() DSHP04TS-S XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Single Pole Single Throw | 1.27mm,4P | Standing Vertical | SMD | Gull Wing Type | 1.27 | Reflow Soldering | 4 | -20°C~+70°C | A:Tube B:Reel | Active | Black | 3000 | 1000gf | ||
![]() DSIC04LH-P XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.625 | Single Pole Single Throw | 2.54mm,04P | Standing Vertical | Insert | PC pins | 2.54 | Wave Soldering | 4 | -20°C~+70°C | A:Tube | Active | Black | 3000 | 1000gf | ||
![]() DSIC08LH-P XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.736 | Single Pole Single Throw | 8-position, 2.54mm, Vertical Black Tabs | Standing Vertical | Insert | PC pins | 2.54 | Wave Soldering | 8 | -20°C~+70°C | A:Tube | Active | Black | 3000 | 1000gf | ||
![]() DSHP01TS-S XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Single Pole Single Throw | SMD | Standing Vertical | Insert | Gull Wing Type | 1.27 | Reflow Soldering | 1 | -20°C~+70°C | A:Tube B:Reel | Active | Black | 3000 | 1000gf | ||
![]() DA-02RP XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.72 | Single Pole Single Throw | DA-02 90 degree red Side Insertion | Side operation | Insert | PC pins | 2.54 | Wave Soldering | 2 | -20°C~+70°C | A:Tube | Active | Red | 3000 | 1000gf |