- Mounting Type
- Weight
- Operation Mode
- Overall Dimension
- Switch Travel Type
- Insulation Resistance
- Operating Temperature
- Contact Current
- Key/Cap Color
- Mechanical Life
- Name
- Operating Force
Attribute column
Manufacturer
XKB Connectivity Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Contact | Contact Current | Continuous Soldering Time | Force | Heat Resistance | Key/Cap Color | Mounting | MPQ | Name | Operation | Operation Mode | Overall Dimension | Package Specifications | Pin Type | Production Status | Pushbutton Shape | Reference Series | Self-lock/No Self-lock | Solder Dipping Time | Soldering Temperature | Switch Travel Type | With Lamp | Operating Temperature | Series | Connector Type | Actuator Type | Insulation Resistance | Mechanical Life | Switch Type | Operating Force | Product Type | Operating temperature range | Rated Voltage | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM1-135CR-423 XKB Connectivity | 200000 |
| - | - | 0.68 | - | - | - | - | - | - | - | 500 piece/bag | - | - | - | - | - | - | Active | - | Micro Switch | - | - | - | - | - | - | Switch - Micro Action | Switch | - | - | - | - | - | Micro Switch | - | - | - | ||
![]() DM3-117C-1 XKB Connectivity | 200000 |
| - | Printed Circuit Board (PCB) | - | Silver alloy | - | 3+10s | 110±30g | - | - | - | 1000 pieces/box | - | - | - | - | - | - | Active | - | Micro Switch | - | 5±1s | 300±10℃ | - | - | - | Switch - Micro Action | Switch | Control Stick, Normal | - | - | Ultra-compact | - | Micro Switch | -40℃ to +85℃ | 125VACVAC | Right Angle | ||
![]() DV-16-246UN-3 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | 2000 pieces/box | - | - | - | - | - | - | Active | - | Micro Switch | - | - | - | - | - | - | Switch - Micro Action | Switch | - | - | - | - | - | Micro Switch | - | - | - | ||
![]() XKBS22E05-Z-379 XKB Connectivity | 200000 |
| - | - | 2.254 | - | - | - | - | 80℃ 96h | - | Pin Type | 500 piece/bag | - | Side Operation | - | - | - | - | Active | - | Push Button Switch | - | - | - | - | - | -15℃~+55℃ | Switch button | Switch | - | 100MΩ | - | - | - | Push Button Switch | -25℃ to +80℃ | 250VAC,30VDC | - | ||
![]() DM1-135P XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | 1000 piece/bag | - | - | - | - | - | - | Active | - | Micro Switch | - | - | - | - | - | - | Switch - Micro Action | Switch | - | - | - | - | - | Micro Switch | - | - | - | ||
![]() DM3-117N-1 XKB Connectivity | 200000 |
| - | Printed Circuit Board (PCB) | - | Silver alloy Plating silvering | - | 3+10s | 110±30g | - | - | - | 1000 piece/bag | - | - | - | - | - | - | Active | - | Micro Switch | - | - | 300±10℃ | - | - | - | Switch - Micro Action | Switch | Control Stick, Normal | - | - | Ultra-compact | - | Micro Switch | -40℃ to +85℃ | 125VACVAC | Right Angle | ||
![]() XKB5858-Z-C XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | 100mA | - | - | - | White | - | - | #REF! | - | Side operation | W5.8xD5.8 | Insert | PC pins | - | Rectangualr Pushbutton | - | Self-lock | - | - | 2.5 | No | -15°C~+55°C | - | - | - | 100MΩ | 10000 | - | 160gf@±80gf | - | - | - | - | ||
![]() XKB5858-Z XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.349 | - | 100mA | - | - | - | White | - | - | #REF! | - | Standing Vertical | W5.8xD5.8 | Insert | PC pins | - | Rectangualr Pushbutton | - | Self-lock | - | - | 2.5 | No | -15°C~+55°C | - | - | - | 100MΩ | 10000 | - | 160gf@±80gf | - | - | - | - | ||
![]() XKB8080-Z XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.7 | - | 100mA | - | - | - | Blue | - | - | #REF! | - | Standing Vertical | W8.0xD8.0 | Insert | PC pins | - | Rectangualr Pushbutton | - | Self-lock | - | - | 2.5 | No | -15°C~+55°C | - | - | - | 100MΩ | 100000 | - | 160gf@±80gf | - | - | - | - | ||
![]() XKB8585-W-220 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.902 | - | 100mA | - | - | - | White | - | - | #REF! | - | Standing Vertical | W8.5xD8.5 | Insert | PC pins | - | Rectangular Pushbutton | - | No Self-lock | - | - | 2.5 | No | -15°C~+55°C | - | - | - | 100MΩ | 100000 | - | 160gf@±80gf | - | - | - | - | ||
![]() XKBS22E05-Z XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 2.254 | - | - | - | - | - | - | - | - | - | - | Side operation | W12XD6.6 | - | - | - | - | - | - | - | - | 3.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XKB5858-W-C XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | 100mA | - | - | - | White | - | - | #REF! | - | Side operation | W5.8xD5.8 | Insert | PC pins | - | Rectangualr Pushbutton | - | No Self-lock | - | - | 2.5 | No | -15°C~+55°C | - | - | - | 100MΩ | 10000 | - | 160gf@±80gf | - | - | - | - | ||
![]() XKB5858-W XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.308 | - | 100mA | - | - | - | White | - | - | #REF! | - | Standing Vertical | W5.8xD5.8 | Insert | PC pins | - | Rectangualr Pushbutton | - | No Self-lock | - | - | 2.5 | No | -15°C~+55°C | - | - | - | 100MΩ | 10000 | - | 160gf@±80gf | - | - | - | - | ||
![]() XKB7070-W-92 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.469 | - | 100mA | - | - | - | Blue | - | - | #REF! | - | Standing Vertical | W7.0xD7.0 | Insert | PC pins | - | Rectangular Pushbutton | - | No Self-lock | - | - | 2.5 | No | -15°C~+55°C | - | - | - | 100MΩ | 100000 | - | 160gf@±80gf | - | - | - | - | ||
![]() XKB8080-W XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | 100mA | - | - | - | Blue | - | - | #REF! | - | Standing Vertical | W8.0xD8.0 | Insert | PC pins | - | Rectangualr Pushbutton | - | No Self-lock | - | - | 2.5 | No | -15°C~+55°C | - | - | - | 100MΩ | 100000 | - | 160gf@±80gf | - | - | - | - | ||
![]() XKB8585-Z-170 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.858 | - | 100mA | - | - | - | White | - | - | #REF! | - | Standing Vertical | W8.5xD8.5 | Insert | PC pins | - | Rectangular Pushbutton | - | Self-lock | - | - | 2.5 | No | -15°C~+55°C | - | - | - | 100MΩ | 100000 | - | 160gf@±80gf | - | - | - | - | ||
![]() XKB8585-Z-220 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.918 | - | 100mA | - | - | - | White | - | - | #REF! | - | Standing Vertical | W8.5xD8.5 | Insert | PC pins | - | Rectangular Pushbutton | - | Self-lock | - | - | 2.5 | No | -15°C~+55°C | - | - | - | 100MΩ | 100000 | - | 160gf@±80gf | - | - | - | - | ||
![]() XKB1385-W XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.4 | - | 100mA | - | - | - | White | - | - | #REF! | - | Standing Vertical | W13.1XD8.5 | Insert | PC pins | - | Rectangular Pushbutton | - | No Self-lock | - | - | 2.5 | No | -15°C~+55°C | - | - | - | 100MΩ | 10000 | - | 160gf@±80gf | - | - | - | - | ||
![]() XKB5858-W-TP XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.273 | - | 100mA | - | - | - | White | - | - | #REF! | - | Standing Vertical | W5.8xD5.8 | SMD | SMD | - | Rectangualr Pushbutton | - | No Self-lock | - | - | 2.5 | No | -15°C~+55°C | - | - | - | 100MΩ | 10000 | - | 160gf@±80gf | - | - | - | - | ||
![]() XKB5858-W-75 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.58 | - | 100mA | - | - | - | White | - | - | #REF! | - | Standing Vertical | W5.8xD5.8 | Insert | PC pins | - | Rectangualr Pushbutton | - | No Self-lock | - | - | 2.5 | No | -15°C~+55°C | - | - | - | 100MΩ | 100000 | - | 160gf@±80gf | - | - | - | - |