- Mounting Type
- Weight
- Operation Mode
- Overall Dimension
- Switch Travel Type
- Insulation Resistance
- Operating Temperature
- Contact Current
- Key/Cap Color
- Mechanical Life
- Name
- Operating Force
Attribute column
Manufacturer
XKB Connectivity Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Contact Current | Heat Resisting Property | Key/Cap Color | Keystake | Low Temperature Resistance | Maximum Ratings | Minimum Ratings | Moisture Resistance | Name | Operation Mode | Overall Dimension | Package Specifications | Pin Type | Pushbutton Shape | Self-lock/No Self-lock | Service Thermal Range | Soldering Iron Power | Soldering Time | Switch Travel Type | Welding Times | With Lamp | Operating Temperature | Contact Resistance | Insulation Resistance | Operating Mode | Mechanical Life | Operating Force | Withstanding Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XKB7070-W XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.47 | 100mA | - | Blue | - | - | - | - | - | #REF! | Standing Vertical | W7.0xD7.0 | Insert | PC pins | Rectangualr Pushbutton | No Self-lock | - | - | - | 2.5 | - | No | -15°C~+55°C | - | 100MΩ | - | 10000 | 160gf@±80gf | - | ||
![]() XKB8585-W-140 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | - | - | - | - | - | - | - | - | Standing Vertical | W8.5xD8.5 | - | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | ||
![]() XKBS22E05-W XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | 300mA | - | White | - | - | - | - | - | XKBS22E05-W | Side operation | W12XD6.6 | Insert | PC pins | Rectangular Pushbutton | No Self-lock | - | - | - | 3.5 | - | No | -15°C~+55°C | - | 100MΩ | - | 100000 | 250gf@±50gf | - | ||
![]() XKB5858-W-E XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | - | - | - | - | - | - | - | - | Side operation | W5.8xD5.8 | - | - | - | - | - | - | - | 2.0±0.2mm | - | - | - | - | - | - | - | - | - | ||
![]() XKB5858-W-F XKB CONNECTIVITY | 200000 |
| - | SMD type | 0 | 100mA | - | White | - | - | - | - | - | XKB5858-W-F | Side operation | W5.8xD5.8 | SMD | SMD | Rectangualr Pushbutton | No Self-lock | - | - | - | 2.0±0.2mm | - | No | -15°C~+55°C | - | 100MΩ | - | 10000 | 250gf@±50gf | - | ||
![]() XKB5858-Z-TP XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.28 | 100mA | - | White | - | - | - | - | - | #REF! | Standing Vertical | W5.8xD5.8 | SMD | SMD | Rectangular Pushbutton | Self-lock | - | - | - | 2.5 | - | No | -15°C~+55°C | - | 100MΩ | - | 100000 | 160gf@±80gf | - | ||
![]() XKB5858-Z-80 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | 100mA | - | White | - | - | - | - | - | XKB5858-Z-80 | Standing Vertical | W5.8xD5.8 | Insert | PC pins | Rectangualr Pushbutton | Self-lock | - | - | - | 2.5 | - | No | -15°C~+55°C | - | 100MΩ | - | 100000 | 160gf@±80gf | - | ||
![]() XKB7070-Z XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.56 | 100mA | - | Blue | - | - | - | - | - | #REF! | Standing Vertical | W7.0xD7.0 | Insert | PC pins | Rectangualr Pushbutton | Self-lock | - | - | - | 2.5 | - | No | -15°C~+55°C | - | 100MΩ | - | 100000 | 160gf@±80gf | - | ||
![]() XKB8585-Z-140 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | 100mA | - | White | - | - | - | - | - | XKB8585-Z-140 | Standing Vertical | W8.5xD8.5 | Insert | PC pins | Rectangular Pushbutton | Self-lock | - | - | - | 2.5 | - | No | -15°C~+55°C | - | 100MΩ | - | 100000 | 160gf@±80gf | - | ||
![]() XKB8585-W-190 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.836 | 100mA | - | White | - | - | - | - | - | #REF! | Standing Vertical | W8.5xD8.5 | Insert | PC pins | Rectangular Pushbutton | No Self-lock | - | - | - | 2.5 | - | No | -15°C~+55°C | - | 100MΩ | - | 100000 | 160gf@±80gf | - | ||
![]() XKB1385-Z XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | 100mA | - | White | - | - | - | - | - | #REF! | Standing Vertical | W13.1XD8.5 | Insert | PC pins | Rectangular Pushbutton | Self-lock | - | - | - | 2.5 | - | No | -15°C~+55°C | - | 100MΩ | - | 10000 | 160gf@±80gf | - | ||
![]() XKBS12E05-W XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | 100mA | - | Blue | - | - | - | - | - | XKBS12E05-W | Side operation | W12.2XD5.0 | Insert | PC pins | Rectangular Pushbutton | No Self-lock | - | - | - | 3.5 | - | No | -15°C~+55°C | - | 100MΩ | - | 100000 | 250gf@±80gf | - | ||
![]() XKB7070-Z-92 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.471 | 100mA | - | Blue | - | - | - | - | - | #REF! | Standing Vertical | W7.0xD7.0 | Insert | PC pins | Rectangular Pushbutton | Self-lock | - | - | - | 2.5 | - | No | -15°C~+55°C | - | 100MΩ | - | 100000 | 160gf@±80gf | - | ||
![]() XKB8585-W-170 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | 100mA | - | White | - | - | - | - | - | #REF! | Standing Vertical | W8.5xD8.5 | Insert | PC pins | Rectangular Pushbutton | No Self-lock | - | - | - | 2.5 | - | No | -15°C~+55°C | - | 100MΩ | - | 100000 | 160gf@±80gf | - | ||
![]() XKB5858-Z-TP-75 XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.298 | 100mA | - | White | - | - | - | - | - | #REF! | Standing Vertical | W5.8xD5.8 | SMD | SMD | Rectangular Pushbutton | Self-lock | - | - | - | 2.5 | - | No | -15°C~+55°C | - | 100MΩ | - | 100000 | 160gf@±80gf | - | ||
![]() XKB5858-Z-E XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.562 | 100mA | - | White | - | - | - | - | - | XKB5858-Z-E | Side operation | W5.8xD5.8 | Insert | PC pins | Rectangular Pushbutton | Self-lock | - | - | - | 2.0±0.2mm | - | No | -15°C~+55°C | - | 100MΩ | - | 100000 | 250gf@±50gf | - | ||
![]() XKB11E01 XKB CONNECTIVITY | In Stock | - | - | Pin Type | - | - | 80°C 96h | - | Daicel | -20°C 96h | 0.1A 30V DC Resistive load | 50μA 3V DCResistive load | 60°C±2°C 90~95%RH 96h | - | Standing Vertical | W15XD12 | - | - | - | - | -25°C to +80°C | 60W(max.) | 300°C±10°C | 2.5 | 3+1/0S | - | - | 100mΩ max. (Initial performance)Initial/Post-life | 100MΩ min. 500V DC | 160±80gf | - | - | 250V AC for 1 minute | ||
![]() XKB8585-W-150 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.786 | 100mA | - | White | - | - | - | - | - | #REF! | Standing Vertical | W8.5xD8.5 | Insert | PC pins | Rectangular Pushbutton | No Self-lock | - | - | - | 2.5 | - | No | -15°C~+55°C | - | 100MΩ | - | 100000 | 160gf@±80gf | - | ||
![]() XKB5858-W-TP-75 XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.242 | 100mA | - | White | - | - | - | - | - | #REF! | Standing Vertical | W5.8xD5.8 | SMD | SMD | Rectangular Pushbutton | No Self-lock | - | - | - | 2.5 | - | No | -15°C~+55°C | - | 100MΩ | - | 100000 | 160gf@±80gf | - | ||
![]() XKB5858-W-80 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | - | - | - | - | - | - | - | - | Standing Vertical | W5.8xD5.8 | - | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - |