- Mounting Type
- Weight
- Operation Mode
- Overall Dimension
- Switch Travel Type
- Insulation Resistance
- Operating Temperature
- Contact Current
- Key/Cap Color
- Mechanical Life
- Name
- Operating Force
Attribute column
Manufacturer
XKB Connectivity Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Contact Current | Key/Cap Color | Name | Operation Mode | Overall Dimension | Package Specifications | Pin Type | Pushbutton Shape | Self-lock/No Self-lock | Switch Travel Type | With Lamp | Operating Temperature | Insulation Resistance | Mechanical Life | Operating Force |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XKB8585-Z-190 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.9 | 100mA | White | #REF! | Standing Vertical | W8.5xD8.5 | Insert | PC pins | Rectangular Pushbutton | Self-lock | 2.5 | No | -15°C~+55°C | 100MΩ | 100000 | 160gf@±80gf | ||
![]() XKB8585-Z-245 XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | 100mA | White | #REF! | Standing Vertical | W8.5xD8.5 | Insert | PC pins | Rectangular Pushbutton | Self-lock | 2.5 | No | -15°C~+55°C | 100MΩ | 100000 | 160gf@±80gf | ||
![]() XKB8585-Z-110 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | 100mA | White | XKB8585-Z-110 | Standing Vertical | W8.5xD8.5 | Insert | PC pins | Rectangular Pushbutton | Self-lock | 2.5 | No | -15°C~+55°C | 100MΩ | 100000 | 160gf@±80gf | ||
![]() XKB5858-Z-75 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.667 | 100mA | White | #REF! | Standing Vertical | W5.8xD5.8 | Insert | PC pins | Rectangualr Pushbutton | Self-lock | 2.5 | No | -15°C~+55°C | 100MΩ | 100000 | 160gf@±80gf | ||
![]() XKB8585-W-245 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | 100mA | White | #REF! | Standing Vertical | W8.5xD8.5 | Insert | PC pins | Rectangular Pushbutton | No Self-lock | 2.5 | No | -15°C~+55°C | 100MΩ | 10000 | 160gf@±80gf | ||
![]() XKB8585-Z-150 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | 100mA | White | #REF! | Standing Vertical | W8.5xD8.5 | Insert | PC pins | Rectangular Pushbutton | Self-lock | 2.5 | No | -15°C~+55°C | 100MΩ | 100000 | 160gf@±80gf | ||
![]() XKBS12E05-Z XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | 300mA | Blue | XKBS12E05-Z | Side operation | W12.2XD5.0 | Insert | PC pins | Rectangualr Pushbutton | Self-lock | 3.5 | No | -15°C~+55°C | 100MΩ | 100000 | 250gf@±50gf | ||
![]() XKB5858-W-E-75 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | 100mA | White | XKB5858-W-E-75 | Side operation | W5.8xD5.8 | Insert | PC pins | Rectangular Pushbutton | No Self-lock | 2.0±0.2mm | No | -15°C~+55°C | 100MΩ | 100000 | 250gf@±50gf | ||
![]() XKB5858-Z-E-75 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.444 | 100mA | White | XKB5858-Z-E-75 | Side operation | W5.8xD5.8 | Insert | PC pins | Rectangular Pushbutton | Self-lock | 2.0±0.2mm | No | -15°C~+55°C | 100MΩ | 100000 | 250gf@±50gf | ||
![]() XKB5858-Z-F-75 XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | 100mA | White | XKB5858-Z-F-75 | Side operation | W5.8xD5.8 | SMD | Gull Wing Type | Rectangular Pushbutton | Self-lock | 2.0±0.2mm | No | -15°C~+55°C | 100MΩ | 100000 | 250gf@±50gf | ||
![]() XKB5858-Z-F XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.427 | 100mA | White | XKB5858-Z-F | Side operation | W5.8xD5.8 | SMD | Gull Wing Type | Rectangular Pushbutton | Self-lock | 2.0±0.2mm | No | -15°C~+55°C | 100MΩ | 100000 | 250gf@±50gf |