- Weight
- Part Status
- Mounting Type
- Mechanical Life
- Circuit Structure
- Operating Temperature
- Package Specifications
- Pin Type
- Slider Shape
- Switch Color
- Switch Height
- Switch Length
Attribute column
Manufacturer
XKB Connectivity Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Circuit Structure | Contact Spring | Heat Resisting Property | Low Temperature Resistance | Maximum Ratings | Minimum Ratings | Moisture Resistance | Name | Package Specifications | Pin Type | Preheat Temp | Preheat Time | Service Thermal Range | Slider Shape | Solder Dipping Time | Soldering Time | Switch Color | Switch Length | Switch Width | Voltage, Rating | Welding Times | Working Angle | Operating Temperature | Part Status | Current Rating | Contact Resistance | Insulation Resistance | Mechanical Life | Switch Height | Withstanding Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-12D11G12R XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | - | - | - | - | - | - | SS-12D11G12R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.3mm | - | - | - | - | ||
![]() SK12F14L3 XKB CONNECTIVITY | In Stock | - | Datasheet | Side Insertion | 0 | Single Pole Double Throw | - | - | - | - | - | - | SK12F14L3 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 12.8mm | 5.9mm | - | - | - | -40°C~+85°C | Active | - | - | - | 10000 | 9.2mm | - | - | - | - | ||
![]() SK14D02L7 XKB CONNECTIVITY | 200000 |
| - | Side Insertion | 0 | Single Pole Double Throw | - | - | - | - | - | - | SK14D02L7 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 14.6mm | 4.4mm | - | - | - | -40°C~+85°C | Active | - | - | - | 10000 | 7.5mm | - | - | - | - | ||
![]() SK22F14L5 XKB CONNECTIVITY | In Stock | - | Datasheet | Side Insertion | 0 | Double Pole Double Throw | - | - | - | - | - | - | SK22F14L5 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.4mm | 8.5mm | - | - | - | -40°C~+85°C | Active | - | - | - | 10000 | 9.0mm | - | - | - | - | ||
![]() SS22F07L6 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | - | - | - | - | - | - | SS22F07L6 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 17mm | 7.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | 10000 | 8.5mm | - | - | - | - | ||
![]() SS25D01L7 XKB CONNECTIVITY | In Stock | - | Datasheet | - | - | - | Beryllium copper | 85°C 500h | -20°C 500h | 0.3A 4V DC Resistive load | 50A 3V DCResistive load | 60°C, 90 to 95%RH 500h | - | - | - | 100°C | 60s max. | -40°C to +85°C | - | 3±1s | 350±10°C | - | - | - | - | 4s max. | - | - | - | - | 70mΩ max./130mΩ max.Initial/Post-life | 100MΩ min. 500V DC | - | - | 500V AC for 1 minute | - | - | - | ||
![]() SS13E05L5 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 1.102 | Single Pole 3 Throw | - | - | - | - | - | - | Toggle Switch SS13E05L5 Glass Beads High Temperature Salt Spray Resistant 24 Hours Insulating Oil | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 16.6mm | 6.1mm | - | - | - | -40°C~+85°C | Active | - | - | - | 10000 | 5.5mm | - | - | - | - | ||
![]() SS13E05L9 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole 3 Throw | - | - | - | - | - | - | Insert | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 16.6mm | 6.1mm | - | - | - | -40°C~+85°C | Active | - | - | - | 10000 | 8.5mm | - | - | - | - | ||
![]() SS23H37L4 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 2.014 | Double Pole 4 Throw | - | - | - | - | - | - | Toggle switch SS23H37L4 Glass bead High temperature salt spray resistance 24 hours | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 19.5mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | 10000 | 8mm | - | - | - | - | ||
![]() SW-200D-15A10G XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | <5V | - | 10 degrees | - | Active | <20MA | - | - | 20,000 CYCLES | - | - | 3.4 | 11 | 3.4 | ||
![]() SS15E01L7 XKB CONNECTIVITY | 200000 |
| Datasheet | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() SW-58020PWD-4A10B3 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | <12V | - | More sluggish | - | Active | <20MA | - | - | 200,000 CYCLES | - | - | 3.2 | 8.5 | 3.2 | ||
![]() SK-3245S-L3-A XKB CONNECTIVITY | 200000 |
| Datasheet | Prone | 0.19 | Double Pole Double Throw | - | - | - | - | - | - | W9.0xD3.55xH3.2,Single row foot horizontal patch,Stem height H3 slide switch | SMD | SMD | - | - | - | Rectangular Column | - | - | White | 9.1mm | 3.55mm | - | - | - | -40°C~+85°C | Active | - | - | - | 10000 | 3.2mm | - | - | - | - | ||
![]() SS-12D10L3 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 3 | Single Pole Double Throw | - | - | - | - | - | - | Insert High Current Toggle Switch | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13mm | 6.8mm | - | - | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.4mm | - | - | - | - | ||
![]() SS-12D10L7 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | - | - | - | - | - | - | Insert | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13mm | 6.8mm | - | - | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.4mm | - | - | - | - | ||
![]() SS-12D10L11 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | - | - | - | - | - | - | SS-12D10L11 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.00mm | 6.8mm | - | - | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.4mm | - | - | - | - | ||
![]() SS-12D10L5R XKB CONNECTIVITY | 200000 |
| Datasheet | - | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() SS-12D10L9R XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | - | - | - | - | - | - | SS-12D10L9R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.00mm | 6.8mm | - | - | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.4mm | - | - | - | - | ||
![]() SS-12D06L3 XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | - | - | - | - | - | - | Insert | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 12.95mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.3mm | - | - | - | - | ||
![]() SS-12D06L5R XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 0 | Single Pole Double Throw | - | - | - | - | - | - | SS-12D06L5R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 12.95mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.3mm | - | - | - | - |