- Weight
- Part Status
- Mounting Type
- Mechanical Life
- Circuit Structure
- Operating Temperature
- Package Specifications
- Pin Type
- Slider Shape
- Switch Color
- Switch Height
- Switch Length
Attribute column
Manufacturer
XKB Connectivity Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Circuit Structure | Name | Package Specifications | Pin Type | Slider Shape | Switch Color | Switch Length | Switch Width | Voltage, Rating | Working Angle | Operating Temperature | Part Status | Current Rating | Mechanical Life | Switch Height | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-12D10L5R XKB CONNECTIVITY | 200000 |
| Datasheet | - | 0 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | ||
![]() SS-12D10L9R XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | SS-12D10L9R | Insert | PC pins | Rectangular Column | White | 13.00mm | 6.8mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.4mm | - | - | - | ||
![]() SS-12D06L3 XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | Insert | Insert | PC pins | Rectangular Column | White | 12.95mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-12D06L5R XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 0 | Single Pole Double Throw | SS-12D06L5R | Insert | PC pins | Rectangular Column | White | 12.95mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-12D06L9R XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 0 | Single Pole Double Throw | SS-12D06L9R | Insert | PC pins | Rectangular Column | White | 12.95mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-3235S-L2 XKB CONNECTIVITY | 200000 |
| Datasheet | Prone | 0.55 | Double Pole Double Throw | W9.1xD3.55xH3.3 6-pin vertical SMD two-step small toggle switch stalk height 3mm | SMD | SMD | Rectangular Column | White | 9.1mm | 3.55mm | - | - | -40°C~+85°C | Active | - | 10000 | 3.2mm | - | - | - | ||
![]() SS-12D06G5 XKB CONNECTIVITY | 200000 |
| Datasheet | - | 0 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | ||
![]() SS-12D06G9 XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 0 | Single Pole Double Throw | SS-12D06G9 | Insert | PC pins | Rectangular Column | White | 12.95mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-12D06G11R XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 0 | Single Pole Double Throw | SS-12D06G11R | Insert | PC pins | Rectangular Column | White | 12.95mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-12D10G6R XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | SS-12D10G6R | Insert | PC pins | Rectangular Column | White | 13.00mm | 6.8mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.4mm | - | - | - | ||
![]() SS-12D11G6 XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | SS-12D11G6 | Insert | PC pins | Rectangular Column | White | 13.5mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SW-18015PZR-10G12S1 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | More sensitive | - | Active | <20MA | 200,000 CYCLES | - | 4.5 | 11 | 4.5 | ||
![]() SS-12D11L9 XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | SS-12D11L9 | Insert | PC pins | Rectangular Column | White | 13.5mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-12D11G3R XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 1.432 | Single Pole Double Throw | 13.5*D6.3*H6.6 Shank height 3mm red arc shank high current toggle switch with positioning foot SS-12D11G3R | Insert | PC pins | Rectangular Column | White | 13.5mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-12D11G7R XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | SS-12D11G7R | Insert | PC pins | Rectangular Column | White | 13.5mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-12D11L5R XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | Insert | Insert | PC pins | Rectangular Column | White | 13.5mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-12D28G3 XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 1.66 | Single Pole Double Throw | Toggle switch 12.7*6.6mm Stem height 3mm Black flat handle high current Side Insertion | Insert | PC pins | Rectangular Column | White | 15.85mm | 6.8mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.8mm | - | - | - | ||
![]() SS-12D28L5 XKB CONNECTIVITY | In Stock | - | Datasheet | Curved plug | - | Single Pole Double Throw | - | Insert | PC pins | Rectangular Column | White | 15.85mm | 6.8mm | - | - | -40°C~+85°C | - | - | 10000 | 5mm | - | - | - | ||
![]() SK-3268D-L3 XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 0 | Double Pole Double Throw | SK-3268D-L3 | Insert | PC pins | Rectangular Column | White | 15mm | 3.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 3.6mm | - | - | - | ||
![]() SK22D02L3 XKB CONNECTIVITY | 200000 |
| Datasheet | Side Insertion | 0 | Double Pole Double Throw | Insert | Insert | PC pins | Rectangular Column | White | 10.6mm | 6.1mm | - | - | -40°C~+85°C | Active | - | 10000 | 7.7mm | - | - | - |