- Weight
- Part Status
- Mounting Type
- Mechanical Life
- Circuit Structure
- Operating Temperature
- Package Specifications
- Pin Type
- Slider Shape
- Switch Color
- Switch Height
- Switch Length
Attribute column
Manufacturer
XKB Connectivity Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Circuit Structure | Name | Package Specifications | Pin Type | Slider Shape | Switch Color | Switch Length | Switch Width | Voltage, Rating | Working Angle | Operating Temperature | Part Status | Current Rating | Mechanical Life | Switch Height | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS13E05L8 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole 3 Throw | Insert | Insert | PC pins | Rectangular Column | White | 16.6mm | 6.1mm | - | - | -40°C~+85°C | Active | - | 10000 | 5.5mm | - | - | - | ||
![]() SS13E05L12 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole 3 Throw | SS13E05L12 | Insert | PC pins | Rectangular Column | White | 16.6mm | 6.1mm | - | - | -40°C~+85°C | Active | - | 10000 | 8.5mm | - | - | - | ||
![]() SS-2258S-L1 XKB CONNECTIVITY | 200000 |
| Datasheet | Prone | 0.189 | Double Pole Double Throw | Vertical toggle switch Shank height 1.5mm | SMD | SMD | Rectangular Column | White | 7.7mm | 4.15mm | - | - | -40°C~+85°C | Active | - | 10000 | 1.4mm | - | - | - | ||
![]() SS15E01L4 XKB CONNECTIVITY | 200000 |
| Datasheet | Side Insertion | 1.868 | Single Pole 5 Throw | SS15E01L4 glass beads High temperature salt spray resistant 24 hours Insulating oil | Insert | PC pins | Rectangular Column | White | 22mm | 5.1mm | - | - | -40°C~+85°C | Active | - | 10000 | 7.4mm | - | - | - | ||
![]() SW-105AC-15G XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | 10 degrees | - | Active | <20MA | 100,000 CYCLES | - | 3.6 | 6.5 | 3.6 | ||
![]() SW-200CS-19G10G XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | 10 degrees | - | Active | <20MA | 100,000 CYCLES | - | 3.25 | 9 | 3.25 | ||
![]() SW-200M-10G10N XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | 10 degrees | - | Active | <20MA | 100,000 CYCLES | - | 3.6 | 7 | 3.6 | ||
![]() SS-12D11L4R XKB CONNECTIVITY | 200000 |
| - | Curved plug | 0 | Single Pole Double Throw | SS-12D11L4R | Insert | PC pins | Rectangular Column | White | 13.5mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SS-12D11L8R XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | SS-12D11L8R | Insert | PC pins | Rectangular Column | White | 13.5mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.3mm | - | - | - | ||
![]() SK14D02L9 XKB CONNECTIVITY | 200000 |
| Datasheet | Side Insertion | 0 | Single Pole Double Throw | SK14D02L9 | Insert | PC pins | Rectangular Column | White | 14.6mm | 4.4mm | - | - | -40°C~+85°C | Active | - | 10000 | 7.5mm | - | - | - | ||
![]() SS22F07L7 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | SS22F07L7 | Insert | PC pins | Rectangular Column | White | 17mm | 7.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 8.5mm | - | - | - | ||
![]() SS-12D10G2.5 XKB CONNECTIVITY | 200000 |
| - | Straight plug | - | Single Pole Double Throw | - | Insert | PC pins | Rectangular Column | White | 13.00mm | 6.8mm | - | - | -40°C~+85°C | - | - | 10000 | 6.4mm | - | - | - | ||
![]() SS-3380S-L2 XKB CONNECTIVITY | 200000 |
| Datasheet | Standing sticker | 0 | Double Pole Double Throw | SS-3380S-L2 | SMD | SMD | Rectangular Column | White | 7.1mm | 4mm | - | - | -40°C~+85°C | Active | - | 10000 | 2.5mm | - | - | - | ||
![]() SS-22D11G5 XKB CONNECTIVITY | In Stock | - | Datasheet | Curved plug | 0 | Double Pole Double Throw | SS-22D11G5 | Insert | PC pins | Rectangular Column | White | 13.2mm | 9.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 11.7mm | - | - | - | ||
![]() SS-12M11G3 XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | SS-12M11G3 | Insert | PC pins | Rectangular Column | White | 13mm | 7.2mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.6mm | - | - | - | ||
![]() SS13E05L3 XKB CONNECTIVITY | 200000 |
| - | Straight plug | 0 | Single Pole 3 Throw | Insert | Insert | PC pins | Rectangular Column | White | 16.6mm | 6.1mm | - | - | -40°C~+85°C | Active | - | 10000 | 8.5mm | - | - | - | ||
![]() SS13E05L7 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole 3 Throw | Insert | Insert | PC pins | Rectangular Column | White | 16.6mm | 6.1mm | - | - | -40°C~+85°C | Active | - | 10000 | 8.5mm | - | - | - | ||
![]() SS13E05L11 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole 3 Throw | SS13E05L11 | Insert | PC pins | Rectangular Column | White | 16.6mm | 6.1mm | - | - | -40°C~+85°C | Active | - | 10000 | 8.5mm | - | - | - | ||
![]() SS23H37L6 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 2.052 | Double Pole 3 Throw | Toggle switch SS23H37L6 glass beads High temperature salt spray resistant 24 hours | Insert | PC pins | Rectangular Column | White | 19.5mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 8mm | - | - | - | ||
![]() SS15E01L5 XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 1.768 | Single Pole 5 Throw | SS15E01L5 glass beads High temperature salt spray resistant 24 hours insulating oil | Insert | PC pins | Rectangular Column | White | 22mm | 5.1mm | - | - | -40°C~+85°C | Active | - | 10000 | 7.4mm | - | - | - |