- Weight
- Part Status
- Mounting Type
- Mechanical Life
- Circuit Structure
- Operating Temperature
- Package Specifications
- Pin Type
- Slider Shape
- Switch Color
- Switch Height
- Switch Length
Attribute column
Manufacturer
XKB Connectivity Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Circuit Structure | Name | Package Specifications | Pin Type | Slider Shape | Switch Color | Switch Length | Switch Width | Voltage, Rating | Working Angle | Operating Temperature | Part Status | Current Rating | Mechanical Life | Switch Height | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS23H37L5 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 2.034 | Double Pole 3 Throw | Toggle switch SS23H37L5 Glass beads High temperature salt spray resistant 24 hours Insulating oil | Insert | PC pins | Rectangular Column | White | 19.5mm | 6.6mm | - | - | -40°C~+85°C | Active | - | 10000 | 8mm | - | - | - | ||
![]() SS15E01L6 XKB CONNECTIVITY | 200000 |
| Datasheet | Side Insertion | 1.778 | Single Pole 5 Throw | SS15E01L6 glass beads, high temperature salt spray 24 hours insulating oil | Insert | PC pins | Rectangular Column | White | 22mm | 5.1mm | - | - | -40°C~+85°C | Active | - | 10000 | 7.4mm | - | - | - | ||
![]() SW-168DZW-9G XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | 10 degrees | - | Active | <20MA | 100,000 CYCLES | - | 3.9 | 11.7 | 3.9 | ||
![]() SW-200DAC-10G XKB CONNECTIVITY | In Stock | - | Datasheet | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | ||
![]() SW-200M-19G15N XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | 10 degrees | - | Active | <20MA | 100,000 CYCLES | - | 3.6 | 7 | 3.6 | ||
![]() SW-18015DPZR-13T11S1 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | More sensitive | - | Active | <20MA | 200,000 CYCLES | - | 4.8 | 13.5 | 4.8 | ||
![]() SW-18025PZR-10G12B5 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | Sluggish | - | Active | <20MA | 200,000 CYCLES | - | 4.5 | 11 | 4.5 | ||
![]() SW-58010PWDG-4A12S1 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | Sensitive | - | Active | <20MA | 200,000 CYCLES | - | 3.2 | 8.5 | 3.2 | ||
![]() SW-58012PWD-4A9B1 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | More sensitive | - | Active | <20MA | 200,000 CYCLES | - | 3.2 | 8.5 | 3.2 | ||
![]() SS-3336D-02-L3 XKB CONNECTIVITY | 200000 |
| - | Straight plug | 0.276 | Double Pole 3 Throw | W13xD3.5xH3.2,vertical Insert eight-foot three-position small toggle switch,handle height 4mm | Insert | PC pins | Rectangular Column | White | 13mm | 3.5mm | - | - | -40°C~+85°C | Active | - | 10000 | 3.2mm | - | - | - | ||
![]() SS-3456S-02-L1 XKB CONNECTIVITY | 200000 |
| - | - | 0 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | ||
![]() SS13F06L10 XKB CONNECTIVITY | 200000 |
| Datasheet | - | 0 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | ||
![]() SS-3456S-02-L3 XKB CONNECTIVITY | 200000 |
| - | Prone | 0 | Double Pole 4 Throw | SMD | SMD | SMD | Rectangular Column | White | 15mm | 3.5mm | - | - | -40°C~+85°C | Active | - | 10000 | 3.5mm | - | - | - | ||
![]() SS15E01L12 XKB CONNECTIVITY | 200000 |
| - | Side Insertion | 0 | Single Pole 5 Throw | SS15E01L12 | Insert | PC pins | Rectangular Column | White | 22mm | 5.1mm | - | - | -40°C~+85°C | Active | - | 10000 | 7.4mm | - | - | - | ||
![]() SS-12M10G4 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | SS-12M10G4 | Insert | PC pins | Rectangular Column | White | 13.2mm | 7.2mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.6mm | - | - | - | ||
![]() SW-58025PD-10B5 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | <12V | More sluggish | - | Active | <20MA | 200,000 CYCLES | - | 3.2 | 8.5 | 3.2 | ||
![]() SS-12D10L4 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 1.418 | Single Pole Double Throw | Insert High Current Toggle Switch Black Flat Handle SS-12D10L4 | Insert | PC pins | Rectangular Column | White | 13mm | 6.8mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.4mm | - | - | - | ||
![]() SS-12D10L12 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | SS-12D10L12 | Insert | PC pins | Rectangular Column | White | 13.00mm | 6.8mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.4mm | - | - | - | ||
![]() SS-12D10L10R XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | SS-12D10L10R | Insert | PC pins | Rectangular Column | White | 13.00mm | 6.8mm | - | - | -40°C~+85°C | Active | - | 10000 | 6.4mm | - | - | - | ||
![]() SS-12D06L4 XKB CONNECTIVITY | 200000 |
| Datasheet | - | 0 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - |