- Weight
- Part Status
- Mounting Type
- Mechanical Life
- Circuit Structure
- Operating Temperature
- Package Specifications
- Pin Type
- Slider Shape
- Switch Color
- Switch Height
- Switch Length
Attribute column
Manufacturer
XKB Connectivity Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Circuit Structure | Heat Resisting Property | Low Temperature Resistance | Moisture Resistance | Name | Package Specifications | Pin Type | Preheat Temp | Preheat Time | Service Thermal Range | Slider Shape | Solder Dipping Time | Soldering Time | Switch Color | Switch Length | Switch Width | Welding Times | Operating Temperature | Part Status | Power Rating | Contact Resistance | Insulation Resistance | Mechanical Life | Switch Height | Withstanding Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-12D06G4 XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 0 | Single Pole Double Throw | - | - | - | SS-12D06G4 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 12.95mm | 6.6mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.3mm | - | ||
![]() SS-12D06G12 XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 0 | Single Pole Double Throw | - | - | - | SS-12D06G12 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 12.95mm | 6.6mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.3mm | - | ||
![]() SS-12D06G10R XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 0 | Single Pole Double Throw | - | - | - | SS-12D06G10R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 12.95mm | 6.6mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.3mm | - | ||
![]() SS-12D10G8 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | - | - | - | Insert | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13mm | 6.8mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.4mm | - | ||
![]() SS-12D10G5R XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | - | - | - | SS-12D10G5R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.00mm | 6.8mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.4mm | - | ||
![]() SS-12D10G9R XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | - | - | - | SS-12D10G9R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.00mm | 6.8mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.4mm | - | ||
![]() SS-12D16G9 XKB CONNECTIVITY | In Stock | - | Datasheet | Straight plug | 0 | Single Pole Double Throw | - | - | - | SS-12D16G9 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 12.9mm | 6.8mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.4mm | - | ||
![]() SS-12D16G11R XKB CONNECTIVITY | In Stock | - | Datasheet | Straight plug | 0 | Single Pole Double Throw | - | - | - | Insert | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 12.9mm | 6.8mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.4mm | - | ||
![]() SS-12D11G5 XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 1.475 | Single Pole Double Throw | - | - | - | SS-12D11G5 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.3mm | - | ||
![]() SS-12D11G10 XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | - | - | - | SS-12D11G10 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.3mm | - | ||
![]() SS-12D11L6R XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | - | - | - | SS-12D11L6R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.3mm | - | ||
![]() SS-12D11L10R XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | - | - | - | SS-12D11L10R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 6.3mm | - | ||
![]() SS-12D28G5 XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 1.766 | Single Pole Double Throw | - | - | - | 12.7x6.8mm Shank height 5mm Black High Current Side Insertion | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 15.85mm | 6.8mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 5mm | - | ||
![]() SK14D02L10 XKB CONNECTIVITY | 200000 |
| Datasheet | Side Insertion | 0 | Single Pole Double Throw | - | - | - | SK14D02L10 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 14.6mm | 4.4mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 7.5mm | - | ||
![]() SK14D02L5 XKB CONNECTIVITY | 200000 |
| Datasheet | Side Insertion | 0 | Single Pole Double Throw | - | - | - | SK14D02L5 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 14.6mm | 4.4mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 7.5mm | - | ||
![]() SW-200-15T14G4 XKB CONNECTIVITY | 200000 |
| - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | ||
![]() SS-3260D-L2 XKB CONNECTIVITY | 200000 |
| Datasheet | Standing sticker | 0 | Double Pole Double Throw | - | - | - | SS-3260D-L2 | SMD | SMD | - | - | - | Rectangular Column | - | - | White | 9.0mm | 3.5mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 3.5mm | - | ||
![]() SS-22D11L7 XKB CONNECTIVITY | In Stock | - | Datasheet | - | - | - | 85°C 500h | -20°C 500h | 60°C, 90 to 95%RH 500h | - | - | - | 100°C | 60s max. | -40°C to +85°C | - | 3±1s | 350±10°C | - | - | - | 4s max. | - | - | AC 125v 3A | 70mΩ max./130mΩ max.Initial/Post-life | 100MΩ min. 500V DC | - | - | 500V AC for 1 minute | ||
![]() SS23H38L4 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 1.988 | Double Pole 3 Throw | - | - | - | Toggle switch Double row three gear SS23H38L4 Height 4mm | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 19.5mm | 6.5mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 8.1mm | - | ||
![]() SK-3296S-L2 XKB CONNECTIVITY | 200000 |
| Datasheet | Prone | 0 | Single Pole Double Throw | - | - | - | SK-3296S-L2 | Insert | SMD | - | - | - | Rectangular Column | - | - | White | 6.6mm | 2.7mm | - | -40°C~+85°C | Active | - | - | - | 10000 | 1.4mm | - |