- Weight
- Part Status
- Mounting Type
- Mechanical Life
- Circuit Structure
- Operating Temperature
- Package Specifications
- Pin Type
- Slider Shape
- Switch Color
- Switch Height
- Switch Length
Attribute column
Manufacturer
XKB Connectivity Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Circuit Structure | Heat Resisting Property | Low Temperature Resistance | Moisture Resistance | Name | Package Specifications | Pin Type | Preheat Temp | Preheat Time | Service Thermal Range | Slider Shape | Solder Dipping Time | Soldering Time | Switch Color | Switch Length | Switch Width | Voltage, Rating | Welding Times | Working Angle | Operating Temperature | Part Status | Power Rating | Current Rating | Contact Resistance | Insulation Resistance | Mechanical Life | Switch Height | Withstanding Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SW-58010PZDG-7A11S1 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | <12V | - | Sensitive | - | Active | - | <20MA | - | - | 200,000 CYCLES | - | - | 3.2 | 8.5 | 3.2 | ||
![]() SS-12D11G11 XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | - | - | - | SS-12D11G11 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.3mm | - | - | - | - | ||
![]() SS-12D11L5 XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 1.857 | Single Pole Double Throw | - | - | - | Toggle switch 13.5xD6.3xH6.6 Shank height 5mm High current toggle switch with fixing tab | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.3mm | - | - | - | - | ||
![]() SS-12D11G11R XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | - | - | - | SS-12D11G11R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.3mm | - | - | - | - | ||
![]() SS-12D11L9R XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | - | - | - | SS-12D11L9R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.3mm | - | - | - | - | ||
![]() SK12F14L6 XKB CONNECTIVITY | In Stock | - | Datasheet | Side Insertion | 0 | Single Pole Double Throw | - | - | - | SK12F14L6 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 12.8mm | 5.9mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 9.2mm | - | - | - | - | ||
![]() SK14D02L4 XKB CONNECTIVITY | 200000 |
| Datasheet | Side Insertion | 0 | Single Pole Double Throw | - | - | - | SK14D02L4 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 14.6mm | 4.4mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 7.5mm | - | - | - | - | ||
![]() SK22F02L4 XKB CONNECTIVITY | 200000 |
| Datasheet | Reclining plug | 0 | Double Pole Double Throw | - | - | - | SK22F02L4 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 10.8mm | 6.1mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 5.2mm | - | - | - | - | ||
![]() SS43D01L4 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Double Pole 3 Throw | - | - | - | SS43D01L4 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 22.00mm | 9.3mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 12.00mm | - | - | - | - | ||
![]() SW-200M-20T10G2 XKB CONNECTIVITY | 200000 |
| - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-22D11L5 XKB CONNECTIVITY | In Stock | - | Datasheet | - | - | - | 85°C 500h | -20°C 500h | 60°C, 90 to 95%RH 500h | - | - | - | 100°C | 60s max. | -40°C to +85°C | - | 3±1s | 350±10°C | - | - | - | - | 4s max. | - | - | - | AC 125v 3A | - | 70mΩ max./130mΩ max.Initial/Post-life | 100MΩ min. 500V DC | - | - | 500V AC for 1 minute | - | - | - | ||
![]() SK-3296S-L1 XKB CONNECTIVITY | In Stock | - | Datasheet | Prone | - | Single Pole Double Throw | - | - | - | - | Insert | SMD | - | - | - | Rectangular Column | - | - | White | 6.6mm | 2.7mm | - | - | - | -40°C~+85°C | - | - | - | - | - | 10000 | 1.4mm | - | - | - | - | ||
![]() SS-12M11G4 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Single Pole Double Throw | - | - | - | SS-12M11G4 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13mm | 7.2mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.6mm | - | - | - | - | ||
![]() SS13E05L4 XKB CONNECTIVITY | 200000 |
| - | Straight plug | 1.194 | Single Pole 3 Throw | - | - | - | Toggle switch SS13E05L4 glass beads, high temperature salt spray resistant 24 hours insulating oil | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 16.6mm | 6.1mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 5.5mm | - | - | - | - | ||
![]() SS-12D11L4 XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 1.476 | Single Pole Double Throw | - | - | - | 13.5*D6.3*H6.6 Shank Height 4mm Black Flat Shank High Current Toggle Switch with Positioning Foot SS-12D11L4 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.3mm | - | - | - | - | ||
![]() SS-12D11L8 XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | - | - | - | SS-12D11L8 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.3mm | - | - | - | - | ||
![]() SS-12D11L12 XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | - | - | - | SS-12D11L12 | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.3mm | - | - | - | - | ||
![]() SS-12D11G6R XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | - | - | - | SS-12D11G6R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.3mm | - | - | - | - | ||
![]() SS-12D11G10R XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | - | - | - | SS-12D11G10R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.3mm | - | - | - | - | ||
![]() SS-12D11L12R XKB CONNECTIVITY | 200000 |
| Datasheet | Curved plug | 0 | Single Pole Double Throw | - | - | - | SS-12D11L12R | Insert | PC pins | - | - | - | Rectangular Column | - | - | White | 13.5mm | 6.6mm | - | - | - | -40°C~+85°C | Active | - | - | - | - | 10000 | 6.3mm | - | - | - | - |