- Part Status
- Weight
- Overall Dimension
- Circuit Structure
- Mechanical Life
- Name
- Operating Temperature
- Pin Type
- Switch Length
- Switch Width
- Package Specifications
- Switch Height
Attribute column
Manufacturer
XKB Connectivity Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Circuit Structure | Name | Operation Mode | Overall Dimension | Package Specifications | Pin Type | Switch Length | Switch Width | Terminal Code | Operating Temperature | Part Status | Mechanical Life | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM5-167L-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | SM5-167L-1 | - | W19.8xD10.6xH6.3 | Insert | PC pins | 19.8mm | 6.4mm | L-Type | -40°C~+85°C | Active | 1000000 | 10.6mm | ||
![]() SM5-180UP-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | SM5-180UP-1 | - | W19.8xD10.6xH6.3 | Insert | PC pins | 19.8mm | 6.4mm | P-Type | -40°C~+85°C | Active | 1000000 | 10.6mm | ||
![]() DM1-115GN-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | DM1-115GN-1 | - | W12.8xD6.5xH5.8 | Insert | PC pins | 12.7mm | 5.7mm | N-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() SM5-470N-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | - | - | - | W19.8xD10.6xH6.5 | - | - | - | - | N-Type | - | Active | - | - | ||
![]() DM1-115GD-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | DM1-115GD-1 | - | W12.8xD6.5xH5.8 | Insert | PC pins | 12.7mm | 5.7mm | D-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() SM5-187C-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | SM5-187C-1 | - | W19.8xD10.6xH6.3 | Insert | PC pins | 19.8mm | 6.4mm | C-Type | -40°C~+85°C | Active | 1000000 | 10.6mm | ||
![]() SM5-165UP-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | SM5-165UP-1 | - | W19.8xD10.6xH6.3 | Insert | PC pins | 12.7mm | 5.7mm | P-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() SM5-240UL-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | SM5-240UL-1 | - | W19.8xD10.6xH6.3 | Insert | PC pins | 19.8mm | 6.4mm | L-Type | -40°C~+85°C | Active | 1000000 | 10.6mm | ||
![]() DM1-150N-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 1 | Single Pole Double Throw | W12.7xD5.7xH6.6 miniature micro switch 0.5A 125V | - | W12.8xD6.5xH5.8 | Insert | PC pins | 12.7mm | 5.7mm | N-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() DV-16-314UN-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | DV-16-314UN-1 | - | W27.9xD15.9xH10.3 | Insert | PC pins | 27.9mm | 10.3mm | N-Type | -40°C~+85°C | Active | 1000000 | 15.9mm | ||
![]() SM5-180UD-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | SM5-180UD-1 | - | W19.8xD10.6xH6.3 | Insert | PC pins | 12.7mm | 5.7mm | D-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() SM5-248L-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | SM5-248L-1 | - | W19.8xD10.6xH6.3 | Insert | PC pins | 12.7mm | 5.7mm | L-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() DM1-115GC-1 XKB CONNECTIVITY | 200000 |
| Datasheet | - | 0 | Single Pole Double Throw | DM1-115GC-1 | - | W12.8xD6.5xH5.8 | Insert | PC pins | 12.7mm | 5.7mm | C-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() SM5-180UL-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | SM5-180UL-1 | - | W19.8xD10.6xH6.3 | Insert | PC pins | 12.7mm | 5.7mm | L-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() SM5-180UN-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | - | - | - | W19.8xD10.6xH6.5 | - | - | - | - | N-Type | - | Active | - | - | ||
![]() SM5-000N-1 XKB CONNECTIVITY | 200000 |
| Datasheet | - | 0 | - | - | - | W19.8xD10.6xH6.5 | - | - | - | - | N-Type | - | Active | - | - | ||
![]() SM5-165UL-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | SM5-165UL-1 | - | W19.8xD10.6xH6.3 | Insert | PC pins | 12.7mm | 5.7mm | L-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() SM5-000P-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | SM5-000P-1 | - | W19.8xD10.6xH6.3 | Insert | PC pins | 19.8mm | 6.4mm | P-Type | -40°C~+85°C | Active | 1000000 | 10.6mm | ||
![]() TM-1022-A XKB CONNECTIVITY | 200000 |
| - | SMD type | 0 | Single Pole Single Throw - Normally Closed | TM-1022-A | Side operation | W5.6xD4.0 | SMD | Gull Wing Type | 5.6mm | 4mm | - | -40°C~+85°C | Active | 100000 | 1.9mm | ||
![]() SM5-166GP-1 XKB CONNECTIVITY | 200000 |
| Datasheet | - | 0 | Single Pole Double Throw | SM5-166GP-1 | - | W19.8xD10.6xH6.3 | Insert | PC pins | 19.8mm | 6.4mm | P-Type | -40°C~+85°C | Active | 1000000 | 10.6mm |