- Part Status
- Weight
- Overall Dimension
- Circuit Structure
- Mechanical Life
- Name
- Operating Temperature
- Pin Type
- Switch Length
- Switch Width
- Package Specifications
- Switch Height
Attribute column
Manufacturer
XKB Connectivity Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Circuit Structure | Name | Overall Dimension | Package Specifications | Pin Type | Switch Length | Switch Width | Terminal Code | Operating Temperature | Part Status | Mechanical Life | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DV-16-246UN-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 0 | Single Pole Double Throw | DV-16-246UN-1 | W27.9xD15.9xH10.3 | Insert | PC pins | 27.9mm | 10.3mm | N-Type | -40°C~+85°C | Active | 1000000 | 15.9mm | ||
![]() DM1-12UN-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 1 | Single Pole Double Throw | W12.7xD5.7xH6.6 miniature micro switch 0.5A 125V | W12.8xD6.5xH5.8 | Insert | PC pins | 12.7mm | 5.7mm | N-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() DV-16-148GN-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 0 | Single Pole Double Throw | DV-16-148GN-1 | W27.9xD15.9xH10.3 | Insert | PC pins | 27.9mm | 10.3mm | N-Type | -40°C~+85°C | Active | 1000000 | 15.9mm | ||
![]() SM5-136UD-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 0 | Single Pole Double Throw | SM5-136UD-1 | W19.8xD10.6xH6.3 | Insert | PC pins | 12.7mm | 5.7mm | D-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() DV-16-188UN-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 0 | Single Pole Double Throw | DV-16-188UN-1 | W27.9xD15.9xH10.3 | Insert | PC pins | 27.9mm | 10.3mm | N-Type | -40°C~+85°C | Active | 1000000 | 15.9mm | ||
![]() DM1-000P-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 0.559 | Single Pole Double Throw | W12.7xD5.7xH6.6 small micro switch 0.5A 125V straight foot without handle | W12.8xD6.5xH5.8 | Insert | PC pins | 12.7mm | 5.7mm | P-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() DF1-000CY-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 1.125 | Single Pole Double Throw | DF1-000CY-1 | W14.7xD5.4xH7.5 | Insert | PC pins | 14.7mm | 5.4mm | C-Type | -40°C~+85°C | Active | 100000 | 7.5mm | ||
![]() DM1-135C-1 XKB CONNECTIVITY | 200000 |
| Datasheet | 0.68 | Single Pole Double Throw | W12.7xD5.7xH6.6 small micro switch 0.5A 125V | W12.8xD6.5xH5.8 | Insert | PC pins | 12.7mm | 5.7mm | C-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() DM1-141UD-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 0 | Single Pole Double Throw | DM1-141UD-1 | W12.8xD6.5xH5.8 | Insert | PC pins | 12.7mm | 5.7mm | D-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() SM5-154UD-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 0 | Single Pole Double Throw | SM5-154UD-1 | W19.8xD10.6xH6.3 | Insert | PC pins | 19.8mm | 6.4mm | D-Type | -40°C~+85°C | Active | 1000000 | 10.6mm | ||
![]() DV-16-000N-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 0 | - | - | W27.9xD15.9xH10.3 | - | - | - | - | N-Type | - | Active | - | - | ||
![]() SM5-287P-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 0 | Single Pole Double Throw | SM5-287P-1 | W19.8xD10.6xH6.3 | Insert | PC pins | 19.8mm | 6.4mm | P-Type | -40°C~+85°C | Active | 1000000 | 10.6mm | ||
![]() DM1-150D-1 XKB CONNECTIVITY | 200000 |
| Datasheet | 0.77 | Single Pole Double Throw | W12.7xD5.7xH6.6 Miniature Microswitch 0.5A 125V | W12.8xD6.5xH5.8 | Insert | PC pins | 12.7mm | 5.7mm | D-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() DF1-1365UNY-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 1.417 | Single Pole Double Throw | DF1-1365UNY-1 | W14.7xD5.4xH7.5 | Insert | Solder Lug | 14.7mm | 6.8mm | N-Type | -40°C~+85°C | Active | 100000 | 5.4mm | ||
![]() DM1-135P-1 XKB CONNECTIVITY | 200000 |
| Datasheet | 0.71 | Single Pole Double Throw | W12.8xD6.5 travel switch/straight foot 0.5A micro switch shank length 13.5mm DM1-135P-1 | W12.8xD6.5xH5.8 | Insert | PC pins | 12.7mm | 5.7mm | P-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() SM5-165UC-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 0 | Single Pole Double Throw | SM5-165UC-1 | W19.8xD10.6xH6.3 | Insert | PC pins | 19.8mm | 6.4mm | C-Type | -40°C~+85°C | Active | 1000000 | 10.6mm | ||
![]() SM5-240UN-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 0 | - | - | W19.8xD10.6xH6.5 | - | - | - | - | N-Type | - | Active | - | - | ||
![]() SM5-165UD-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 0 | Single Pole Double Throw | SM5-165UD-1 | W19.8xD10.6xH6.3 | Insert | PC pins | 12.7mm | 5.7mm | D-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() DV-16-180N-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 0 | Single Pole Double Throw | DV-16-180N-1 | W27.9xD15.9xH10.3 | Insert | PC pins | 27.9mm | 10.3mm | N-Type | -40°C~+85°C | Active | 1000000 | 15.9mm | ||
![]() SM5-180UP-1 XKB CONNECTIVITY | In Stock | - | Datasheet | 0 | Single Pole Double Throw | SM5-180UP-1 | W19.8xD10.6xH6.3 | Insert | PC pins | 19.8mm | 6.4mm | P-Type | -40°C~+85°C | Active | 1000000 | 10.6mm |