- Part Status
- Weight
- Overall Dimension
- Circuit Structure
- Mechanical Life
- Name
- Operating Temperature
- Pin Type
- Switch Length
- Switch Width
- Package Specifications
- Switch Height
Attribute column
Manufacturer
XKB Connectivity Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Circuit Structure | Name | Operation Mode | Overall Dimension | Package Specifications | Pin Type | Switch Length | Switch Travel Type | Switch Width | Terminal Code | Operating Temperature | Part Status | Mechanical Life | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM-1608A-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.5 | Single Pole Single Throw-Normally Open | Inspection switch W10xD4.8 Insert Inspection switch Normally open | Standing Vertical | W10xD4.8 | Insert | PC pins | 10mm | - | 4.8mm | - | -40°C~+85°C | Active | 50000 | 4.5mm | ||
![]() DM1-12UD-1 XKB CONNECTIVITY | 200000 |
| Datasheet | - | 0.76 | Single Pole Double Throw | W12.7xD5.7xH6.6 small micro switch 0.5A 125V | - | W12.8xD6.5xH5.8 | Insert | PC pins | 12.7mm | - | 5.7mm | D-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() TM-T07A-1 XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | Standing Vertical | W6.5XD3 | - | - | - | - | - | - | - | Active | - | - | ||
![]() TM-T07A-5 XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.138 | Double Pole Single Throw-Normally Open | Detection switch W6.5XD3 detector switch Patch height 11.0 | Standing Vertical | W6.5XD3 | SMD | Gull Wing Type | 6.4mm | - | 3mm | - | -40°C~+85°C | Active | 100000 | 11mm | ||
![]() TM-8764A-1 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.185 | Single Pole Single Throw-Normally Open | Test switch W4.8xD3.6 Board Mount tactile switch with positioning post | Standing Vertical | W4.8xD3.6 | Insert | PC pins | 4.75mm | - | 3.7mm | - | -40°C~+85°C | Active | 100000 | 2.25mm | ||
![]() TM-1618D XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.288 | Double Pole Single Throw-Normally Open | Inspection switch, vertical vertical patch, single positioning post | Standing Vertical | W10XD4.8 | SMD | Gull Wing Type | 10.15mm | 2.2±0.05mm | 4.9mm | - | -40°C~+85°C | Active | 100000 | 4.5mm | ||
![]() DM1-180P-1 XKB CONNECTIVITY | 200000 |
| Datasheet | - | 0.74 | Single Pole Double Throw | W12.8xD6.5 travel switch/straight foot 0.5A micro switch shank length 18mm DM1-180P-1 | - | W12.8xD6.5xH5.8 | Insert | PC pins | 12.7mm | - | 5.7mm | P-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() DS037-00P-60 XKB CONNECTIVITY | 200000 |
| Datasheet | - | 0.323 | Single Pole Double Throw | Camera Switch Inspection Switch 9.3mm*8.3mm Bag Vertical Insert | - | W8.2xD2.7 | Insert | PC pins | 8.2mm | - | 2.7mm | - | -25°C~+85°C | Active | 100000 | 9.9mm | ||
![]() DF1-153P-1 XKB CONNECTIVITY | 200000 |
| Datasheet | - | 1.353 | Single Pole Double Throw | DF1-153P-1 | - | W14.7xD5.4xH7.5 | Insert | PC pins | 14.7mm | - | 6.8mm | P-Type | -40°C~+85°C | Active | 100000 | 5.4mm | ||
![]() DM1-117N-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0.663 | Single Pole Double Throw | W12.7xD5.7xH6.6 miniature micro switch 0.5A 125V | - | W12.8xD6.5xH5.8 | Insert | Solder Lug | 12.7mm | - | 5.7mm | N-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() DM1-141UC-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | DM1-141UC-1 | - | W12.8xD6.5xH5.8 | Insert | PC pins | 12.7mm | - | 5.7mm | C-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() SM5-287C-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | SM5-287C-1 | - | W19.8xD10.6xH6.3 | Insert | PC pins | 12.7mm | - | 5.7mm | C-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() SM5-136UN-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | - | - | - | W19.8xD10.6xH6.5 | - | - | - | - | - | N-Type | - | Active | - | - | ||
![]() SM5-287D-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | SM5-287D-1 | - | W19.8xD10.6xH6.3 | Insert | PC pins | 12.7mm | - | 5.7mm | D-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() TM-W07A-7 XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.186 | Double Pole Single Throw-Normally Open | Inspection Switch W6.35XD3 Board Mount Height 13.7 | Standing Vertical | W6.5XD3 | Insert | PC pins | 6.35mm | - | 3mm | - | -40°C~+85°C | Active | 100000 | 13.7mm | ||
![]() TM-T07A-4 XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.135 | Single Pole Single Throw-Normally Open | Camera switch SMD detection switch W6.5XD3 height 9.3 | Standing Vertical | W6.5XD3 | SMD | Gull Wing Type | 6.4mm | - | 3mm | - | -40°C~+85°C | Active | 100000 | 9.3mm | ||
![]() TM-8766 XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0.2 | Double Pole Single Throw-Normally Open | Test Switch W6.35xD3.1 Three-Pin Chip Detection Switch | Standing Vertical | W6.35xD3.1 | SMD | Gull Wing Type | 6.4mm | - | 4mm | - | -40°C~+85°C | Active | 50000 | 2.8mm | ||
![]() TM-1617SB XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.5 | Double Pole Single Throw-Normally Open | TM-1617SB | Side operation | W5.7XD4.38 | SMD | SMD | 5.7mm | 2.0±0.05mm | 4.4mm | - | -40°C~+85°C | Active | 50000 | - | ||
![]() DM1-000N-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0.57 | Single Pole Double Throw | W12.7xD5.7xH6.6 small micro switch 0.5A 125V | - | W12.8xD6.5xH5.8 | Insert | Solder Lug | 12.8mm | - | 5.7mm | N-Type | -40°C~+85°C | Active | 1000000 | 6.6mm | ||
![]() SM5-248P-1 XKB CONNECTIVITY | In Stock | - | Datasheet | - | 0 | Single Pole Double Throw | SM5-248P-1 | - | W19.8xD10.6xH6.3 | Insert | PC pins | 12.7mm | - | 5.7mm | P-Type | -40°C~+85°C | Active | 1000000 | 6.6mm |