- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact | Contact current | Continuous Soldering Time | Flux Hopper Capacity | Force | Heat Resistance | Initial Contact Resistance | Mounting | MPQ | Operation | Overall Dimension | Package specification | Production Status | Reference Series | Solder Dipping Time | Soldering Temperature | Switch Length | Switch Width | Operating Temperature | Series | Connector Type | Insulation Resistance | Voltage | Mechanical Life | Product Type | Operating temperature range |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS-1102SD-A-C-R XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1187A-C-B-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1102SD-C-D-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-3292S-L1-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1187A-B-I-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1101S-A-B-B-B-A XKB Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1102SD-A-F-R XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1102SD-A-G-R XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1102SD-A-K-R XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1102SD-A-H-R XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1102SD-A-P-R XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1102SD-A-M-R XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1102SD-A-R-R XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1102SD-A-J-R XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1102SD-A-S-R XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1102SD-A-I-R XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1185-B-B-B-A XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC-1102-B-X-B XKB Connectivity | 200000 |
| - | F.agSUS Natural | 50mA | 3s max. | 60W max. | 260gf | 80±2℃ for 96h | 100mΩ max. | Pin Type | 1000 piece/bag | Vertical | W6.0xD6.0xH | Plugins | Active | Tact Switch-1102 | 5s max. | 360℃ max. | 6mm | 6mm | -30℃~+85℃ | Switch - Touch 1102 | Switch | 100mΩ | 250V AC for 1 min. | 300000 cycles | Tact Switch | -30℃ to +85℃ | ||
![]() TC-1102-B-Z-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | 1000 piece/bag | - | - | - | Active | - | - | - | - | - | - | Switch - Touch 1102 | Switch | - | - | - | Tact Switch | - | ||
![]() TC-1102-C-Z-B XKB Connectivity | 200000 |
| - | F.agSUS Natural | 50mA | 3s max. | 60W max. | 260gf | 80±2℃ for 96h | 100mΩ max. | Pin Type | 1000 piece/bag | Vertical | W6.0xD6.0xH | Plugins | Active | Tact Switch-1102 | 5s max. | 360℃ max. | 6mm | 6mm | -30℃~+85℃ | Switch - Touch 1102 | Switch | 100mΩ | 250V AC for 1 min. | 300000 cycles | Tact Switch | -30℃ to +85℃ |