- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Cap Shape | Circuit Structure | Contact | Contact current | Contact Current | Continuous Soldering Time | Flux Hopper Capacity | Force | Heat Resistance | Height from mounting surface (mm) | Initial Contact Resistance | Key/Cap Color | Mounting | MPQ | Name | Operating Sensation | Operation | Operation Mode | Overall Dimension | Package specification | Package Specifications | Production Status | Reference Series | Soldering Temperature | Support frame | Switch Length | Switch Travel Type | Switch Width | With Lamp | With Stand | Operating Temperature | Series | Part Status | Connector Type | Insulation Resistance | Voltage | Mechanical Life | Operating Force | Product Type | Operating temperature range | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS-1158UB-B-C-BL XKB Connectivity | 200000 |
| - | - | - | - | - | F.agSUS Natural | 50mA | - | 3s max. | 60W max. | 160gf | 80±2℃ for 96h | - | 100mΩ max. | - | Surface Mount | 1500 pieces/reel | - | - | Vertical | - | W6.2xD6.2xH | SMT | - | Active | Tact Switch-1158 | 350℃ max. | - | - | - | - | - | - | -30℃~+85℃ | Switch - Tap 1158 | - | Switch | 100MΩ min. 100V DC for 1min. | 250V AC for 1 min. | 100000 cycles | - | Tact Switch | -30℃ to +85℃ | - | ||
![]() TS-1185-A-B-B-B XKB Connectivity | 200000 |
| - | - | 0.14 | - | - | F.agSUS Natural | 50mA | - | 3s max. | 60W max. | - | 80±2℃ for 96h | - | 100mΩ max. | - | Surface Mount | 3000 pieces/reel | - | - | Vertical | - | W4.0xD3.0xH | - | - | Active | Tact Switch-1185 | 350℃ max. | - | - | - | - | - | - | -30℃~+85℃ | Switch - Tap 1185 | - | Switch | 100MΩ min. 100V DC for 1min. | 250V AC for 1 min. | - | - | Tact Switch | -30℃ to +85℃ | - | ||
![]() TS-1185-B-B-B-B XKB Connectivity | 200000 |
| - | - | 0.14 | - | - | F.agSUS Natural | 50mA | - | 3s max. | 60W max. | - | 80±2℃ for 96h | - | 100mΩ max. | - | Surface Mount | 3000 pieces/reel | - | - | Vertical | - | W4.0xD3.0xH | - | - | Active | Tact Switch-1185 | 350℃ max. | - | - | - | - | - | - | -30℃~+85℃ | Switch - Tap 1185 | - | Switch | 100MΩ min. 100V DC for 1min. | 250V AC for 1 min. | - | - | Tact Switch | -30℃ to +85℃ | - | ||
![]() TS-1197A-B XKB Connectivity | 200000 |
| - | - | - | - | - | F.agSUS Natural | 50mA | - | 3s max. | 60W max. | - | 80±2℃ for 96h | - | 100mΩ max. | - | Surface Mount | 5000 pieces/reel | - | - | Vertical | - | - | - | - | Active | Tact Switch-1197 | 350℃ max. | - | - | - | - | - | - | -30℃~+85℃ | Switch - Tap 1197 | - | Switch | 100MΩ min. 100V DC for 1min. | 250V AC for 1 min. | - | - | Tact Switch | -30℃ to +85℃ | - | ||
![]() TS-3025-A-B-A XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 pieces/reel | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Switch - Tap 3025 | - | Switch | - | - | - | - | Tact Switch | - | - | ||
![]() TM-010-M1-RBL XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standing Vertical | W6.0xD7.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
![]() TM-005-D0-05 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standing Vertical | W6xD6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
![]() TC-1117D-A XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | - | - | 50mA | - | - | - | - | 5 | - | Gray | - | - | TC-1117D-A | Soft | - | Standing Vertical | W7.8xD7.8xH5.0 | - | Insert | - | - | - | No | 8mm | 1.4±0.2mm | 8mm | No | No | -30°C~+85°C | - | Active | - | 100mΩ | - | 100000 | 120gf | - | - | 5mm | ||
![]() TC-1102DE-C-A XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | Circualr Pushbutton | Single Pole Single Throw | - | - | 50mA | - | - | - | - | 3.5 | - | White | - | - | 6*6*4.3 side three foot light contact switch260gf | Sensitive | - | Side operation | W6.0xD6.0xH3.5 | - | Insert | - | - | - | No | 6mm | 0.2mm±0.1mm | 6mm | No | No | -30°C~+85°C | - | Active | - | 100mΩ | - | 100000 | 260gf | - | - | 4.3mm | ||
![]() TC-1102N-A-AS-R XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | - | - | 50mA | - | - | - | - | 7 | - | White | - | - | TC-1102N-A-AS-R | Sensitive | - | Side operation | W6.0xD6.0xH | - | Insert | - | - | - | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | - | Active | - | 100mΩ | - | 300000 | 100gf | - | - | 4.5mm | ||
![]() TS-1101NH-B-A-W XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | Rectangualr Pushbutton | Single Pole Single Throw | - | - | 50mA | - | - | - | - | 3.5 | - | White | - | - | TS-1101NH-B-A-W | Sensitive | - | Standing Vertical | W6.0xD3.5xH | - | SMD | - | - | - | No | 6mm | 0.25±0.05mm | 3.5mm | No | No | -20°C~+70°C | - | Active | - | 100mΩ | - | 50000 | 160gf | - | - | 4.3mm | ||
![]() TS-1101S-C-A-A-W-A XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | Rectangualr Pushbutton | Single Pole Single Throw | - | - | 50mA | - | - | - | - | 3.3 | - | White | - | - | TS-1101S-C-A-A-W-A | Sensitive | - | Standing Vertical | W6.0xD3.5xH | - | SMD | - | - | - | No | 6mm | 0.25±0.05mm | 3.5mm | No | No | -20°C~+70°C | - | Active | - | 100mΩ | - | 50000 | 260gf | - | - | 4.3mm | ||
![]() TS-1109TP-C XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0.661 | Circualr Pushbutton | Single Pole Single Throw | - | - | 50mA | - | - | - | - | 6.4 | - | White | - | - | 4.5x4.5x3.8 Stand 260gf | Sensitive | - | Side operation | W6.4xD4.8xH3.15 | - | SMD | - | - | - | Yes | 4.5mm | 0.25±0.05mm | 4.5mm | No | Yes | -30°C~+85°C | - | Active | - | 100mΩ | - | 100000 | 260gf | - | - | 3.85mm | ||
![]() TC-1157-B-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.21 | Circualr Pushbutton | Single Pole Single Throw | - | - | 50mA | - | - | - | - | 2 | - | White | - | - | 6.2x6.2x3.1 red button four feet 160gf | Sensitive | - | Standing Vertical | W6.2xD6.2xH | - | Insert | - | - | - | No | 6.2mm | 0.25±0.05mm | 6.2mm | No | No | -30°C~+85°C | - | Active | - | 100mΩ | - | 100000 | 160gf | - | - | 3.1mm | ||
![]() TS-1158B-B-D-BL XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0.25 | Circualr Pushbutton | Single Pole Single Throw | - | - | 50mA | - | - | - | - | 2.5 | - | Blue | - | - | 6.2x6.2x5.0H 160gf (Blue button) | Sensitive | - | Standing Vertical | W6.2xD6.2xH | - | SMD | - | - | - | No | 6.2mm | 0.25±0.05mm | 6.2mm | No | No | -30°C~+85°C | - | Active | - | 100mΩ | - | 100000 | 160gf | - | - | 5mm | ||
![]() TC-1102HJ-C-G XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | - | - | - | - | - | - | - | - | - | 3.15 | - | - | - | - | - | Sensitive | - | Side operation | W6.0xD6.0xH | - | - | - | - | - | Yes | - | 0.25±0.05mm | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
![]() TC-1103T-C-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | - | - | - | - | - | - | - | - | 7.3 | - | - | - | - | - | Sensitive | - | Standing Vertical | W12xD12xH | - | - | - | - | - | No | - | 0.25±0.05mm | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
![]() TS-1103ST-C-A XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Rectangular Pushbutton | Single Pole Single Throw | - | - | 50mA | - | - | - | - | 3.8 | - | White | - | - | TS-1103ST-C-A | Sensitive | - | Standing Vertical | W12xD12xH | - | SMD | - | - | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | - | Active | - | 100mΩ | - | 100000 | 260gf | - | - | 7.3mm | ||
![]() TS-1102SD-B-A-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standing Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | ||
![]() TS-1102SD-B-E-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standing Vertical | W6xD6xH | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | - | Active | - | - | - | - | - | - | - | - |