- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Cap Shape | Circuit Structure | Contact Current | Height from mounting surface (mm) | Key/Cap Color | Name | Operating Sensation | Operation Mode | Overall Dimension | Package Specifications | Support frame | Switch Length | Switch Travel Type | Switch Width | With Lamp | With Stand | Operating Temperature | Part Status | Insulation Resistance | Mechanical Life | Operating Force | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS-1109S-C-E XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.354 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 5.5 | White | 4.5×4.5×5.5 250gf | Sensitive | Standing Vertical | W4.5xD4.5xH | SMD | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 5.5mm | ||
![]() TC-1109DE-B-A XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.014 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.8 | White | 4.5x4.5x3.8 side three feet 160gf | Sensitive | Side operation | W4.5xD4.5xH | Insert | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 3.8mm | ||
![]() TS-1102SD-B-P-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | - | - | - | - | Standing Vertical | W6xD6xH | - | - | - | 0.25mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1102SD-C-19-B XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | - | - | - | - | - | - | - | Standing Vertical | W6xD6xH | - | - | - | 0.25mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1102SD-C-M-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | White | Light contact switch 6x6x10 SMD copper cover,260gf,foot pitch 9.2 | - | Standing Vertical | W6xD6xH | SMD | - | 6mm | 0.25mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 10mm | ||
![]() TS-1102SD-C-Q-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | White | Light contact switch 6x6x12 SMD copper cover,260gf,foot pitch 9.3 | - | Standing Vertical | W6xD6xH | SMD | - | 6mm | 0.25mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 12mm | ||
![]() TS-1102SD-C-U-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | - | - | - | - | Standing Vertical | W6xD6xH | - | - | - | 0.25mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1102S-A-G-B XKB CONNECTIVITY | 200000 |
| - | Standing sticker | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | White | - | - | - | - | SMD | - | 6mm | - | 6mm | No | No | -20°C~+70°C | - | 100mΩ | 300000 | 100gf | 7mm | ||
![]() TS-1145A-C-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.152 | Oval Pushbutton | Single Pole Single Throw | 50mA | 2.5 | White | 4.2*3.2*2.5 silicone 260gf | Sensitive | Standing Vertical | W4.2xD3.2xH2.5 | SMD | No | 4.2mm | 0.2±0.05mm | 3.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 2.5mm | ||
![]() TS-1187E-C-A-B XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 1.5 | Gold | TS-1187E-C-A-B | Sensitive | Standing Vertical | W5.2xD5.2xH | SMD | No | 5.2mm | 0.15±0.05mm | 5.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 1.5mm | ||
![]() TS-1101S-C-B-B-B-A XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.319 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 5 | White | 3*6*5 Black 260gf | Sensitive | Standing Vertical | W6.0xD3.5xH | SMD | No | 6mm | 0.25±0.05mm | 3.5mm | No | No | -20°C~+70°C | Active | 100mΩ | 50000 | 260gf | 5mm | ||
![]() TC-1101DE-C-C XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.152 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 5 | White | 3×6×5.0 260gf side two feet | Sensitive | Side operation | W6.0xD3.5xH | Insert | No | 6.1mm | 0.25±0.05mm | 3.55mm | No | No | -20°C~+70°C | Active | 100mΩ | 50000 | 260gf | 5mm | ||
![]() TS-1101NH-B-A-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.288 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 4.3 | White | 6x3.5x4.3 black warped foot 160gf | Sensitive | Standing Vertical | W6.0xD3.5xH | SMD | No | 6mm | 0.25±0.05mm | 3.5mm | No | No | -20°C~+70°C | Active | 100mΩ | 50000 | 160gf | 4.3mm | ||
![]() TC-1109-B-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.155 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.3 | White | 4.5*4.5*4.3 160gf Copper cover | Sensitive | Standing Vertical | W4.5xD4.5xH | Insert | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 4.3mm | ||
![]() TS-1127-C XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.146 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 1.5 | White | 4.5x4.5x1.6 Thin 260gf | Sensitive | Standing Vertical | W4.6xD4.6xH1.5 | SMD | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 1.5mm | ||
![]() TC-1102-C-A-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.246 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.3 | White | 6*6*4.3260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 4.3mm | ||
![]() TC-1102-C-E-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.263 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6 | White | 6*6*6 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 6mm | ||
![]() TC-1102-C-I-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.289 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 8 | White | 6*6*8 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 8mm | ||
![]() TC-1102-C-Q-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.352 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 12 | White | 6x6x12260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 12mm | ||
![]() TC-1102-C-U-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | - | - | 14 | - | - | Sensitive | Standing Vertical | W6.0xD6.0xH | - | No | - | 0.25±0.05mm | - | - | - | - | Active | - | - | - | - |