- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Cap Shape | Circuit Structure | Contact Current | Height from mounting surface (mm) | Key/Cap Color | Name | Operating Sensation | Operation Mode | Overall Dimension | Package Specifications | Protection Classification | Support frame | Switch Length | Switch Travel Type | Switch Width | With Lamp | With Stand | Operating Temperature | Part Status | Insulation Resistance | Mechanical Life | Operating Force | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS-1186U-C-A XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.173 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 1.65 | White | Turtle type 4.7*1.72*4.5 260GF with post | Sensitive | Side operation | W4.7xD3.5xH1.65 | SMD | - | No | 4.7mm | 0.25±0.05mm | 1.72mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 4.5mm | ||
![]() TC-1102HJ-C-C XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.488 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.15 | White | 6*6*5.0 with bracket H-bracket 260gf | Sensitive | Side operation | W6.0xD6.0xH | Insert | - | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 5mm | ||
![]() TC-1103T-B-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Rectangular Pushbutton | Single Pole Single Throw | 50mA | 7.3 | White | TC-1103T-B-B | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 7.3mm | ||
![]() TS-1102SD-B-C-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | - | - | - | - | Standing Vertical | W6xD6xH | - | - | - | - | 0.25mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1102SD-B-G-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | - | - | - | - | Standing Vertical | W6xD6xH | - | - | - | - | 0.25mm | - | - | - | - | Active | - | - | - | - | ||
![]() TC-FS66D-C-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.252 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.5 | White | IP67 6*6*4.5 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | IP67 | No | 6mm | 0.25±0.05mm | 6mm | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 4.5mm | ||
![]() TC-FS66D-C-U XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 14 | White | TC-FS66D-C-U | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | IP67 | No | 6mm | 0.25±0.05mm | 6mm | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 14mm | ||
![]() TS-FS66T-C-A XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0.234 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.3 | White | IP67 6*6*4.3 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | IP67 | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 4.3mm | ||
![]() TS-FS66T-C-E XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.256 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6 | White | IP67 6*6*6.0 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | IP67 | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 6mm | ||
![]() TS-FS66T-C-I XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0.282 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 8 | White | IP67 6*6*8.0 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | IP67 | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 8mm | ||
![]() TC-1103-B-A XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.3 | White | 12*12*4.5 Cylindrical 160gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 4.5mm | ||
![]() TC-1103-B-E XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.842 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6 | White | 12*12*6.0 Cylindrical 160gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 6mm | ||
![]() TC-1103-B-I XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.93 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 8 | White | 12*12*8.0 Cylindrical 160gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 8mm | ||
![]() TC-1102-A-M-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | - | - | - | 10 | - | - | Sensitive | Standing Vertical | W6.0xD6.0xH | - | - | No | - | 0.25±0.05mm | - | - | - | - | Discontinued | - | - | - | - | ||
![]() TC-1102-B-E-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.273 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6 | White | 6*6*6.0 160gf life 300,000 | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 160gf | 6mm | ||
![]() TC-1102-B-I-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.288 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 8 | White | 6*6*8.0 160gf life 300,000 | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 160gf | 8mm | ||
![]() TC-1102-C-F-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.27 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6.5 | White | 6*6*6.5 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 6.5mm | ||
![]() TC-1102-C-J-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.298 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 8.5 | White | 6*6*8.5 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 8.5mm | ||
![]() TC-1102-C-N-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 10.5 | White | TC-1102-C-N-B | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 10.5mm | ||
![]() TS-1102S-A-K-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | 9 | - | - | Sensitive | Standing Vertical | W6.0xD6.0xH | - | - | No | - | 0.25±0.05mm | - | - | - | - | Discontinued | - | - | - | - |