- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Cap Shape | Circuit Structure | Contact Current | Height from mounting surface (mm) | Key/Cap Color | Name | Operating Sensation | Operation Mode | Overall Dimension | Package Specifications | Protection Classification | Support frame | Switch Length | Switch Travel Type | Switch Width | With Lamp | With Stand | Operating Temperature | Part Status | Insulation Resistance | Mechanical Life | Operating Force | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS-1102S-B-S-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 13 | White | TS-1102S-B-S-B | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 160gf | 13mm | ||
![]() TS-1102S-C-J-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 1 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 8.5 | White | 6*6*8.5 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 8.5mm | ||
![]() TS-1102S-C-N-B XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 10.5 | White | TS-1102S-C-N-B | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 10.5mm | ||
![]() TS-1102T-B XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0.263 | Rectangular Pushbutton | Single Pole Single Throw | 50mA | 7.3 | White | 6x6x7.3 square head high temperature SMT strength 160gf high life | Sensitive | Standing Vertical | W6.0xD6.0xH7.3 | SMD | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 160gf | 7.3mm | ||
![]() TS-1158UB-C-B-BL XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.5 | Blue | TS-1158UB-C-B-BL | Sensitive | Standing Vertical | W6.2xD6.2xH | SMD | IP65 | No | 6.6mm | 0.35±0.1mm | 6.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 3.5mm | ||
![]() TS-1158UB-C-B-W XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.314 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.5 | Blue | 6.6*6.5*3.5H-Silicone Covered Foot White 260g Discontinued | Sensitive | Standing Vertical | W6.2xD6.2xH | SMD | IP65 | No | 6.6mm | 0.35±0.1mm | 6.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 3.5mm | ||
![]() TC-1102N-B-C-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.1 | White | TC-1102N-B-C-B | Sensitive | Side operation | W6.0xD6.0xH | Insert | - | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 8.0mm | ||
![]() TC-1102N-C-AL-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.537 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.1 | White | 6*6*5.5 with bracket side button strength 260gf high life span | Sensitive | Side operation | W6.0xD6.0xH | Insert | - | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 5.5mm | ||
![]() TC-1102N-C-FS-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.1 | White | TC-1102N-C-FS-B | Sensitive | Side operation | W6.0xD6.0xH | Insert | - | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 12mm | ||
![]() TC-1102N-C-I-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.1 | White | TC-1102N-C-I-B | Sensitive | Side operation | W6.0xD6.0xH | Insert | - | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 17mm | ||
![]() TS-1102US-B-D XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.5 | White | TS-1102US-B-D | Sensitive | Side operation | W7.3xD7.1xH | SMD | - | Yes | 7.3mm | 0.25±0.05mm | 7.1mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 5.5mm | ||
![]() TC-1103-B-N XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.992 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 10.5 | White | 12×12×10.5160gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 10.5mm | ||
![]() TC-1103-B-R XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.084 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 12.5 | White | 12×12×12.5160gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 12.5mm | ||
![]() TC-1103-C-A XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.879 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.3 | White | 12*12*4.3 Cylindrical 250gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 4.3mm | ||
![]() TC-1103-C-I XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 8 | White | 12*12*8.0 Cylindrical 250gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 8mm | ||
![]() TC-1103-C-Q XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.985 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 12 | White | 12*12*12 Cylindrical 250gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 12mm | ||
![]() TS-1159B-B-D-BL XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.516 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 5.1 | Blue | Waterproof IP67 6.2x6.2x5.2H-Silicone Blue 160gf | Sensitive | Standing Vertical | W6.2xD6.2xH | SMD | IP67 | No | 6.2mm | 0.25±0.05mm | 6.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 1000000 | 160gf | 5.1mm | ||
![]() TS-1159B-C-B-W XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 1 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.2 | White | Waterproof IP67 6.2*6.2*4.2H-Silicone White 260gf | Sensitive | Standing Vertical | W6.2xD6.2xH | SMD | IP67 | No | 6.2mm | 0.25±0.05mm | 6.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 1000000 | 260gf | 4.2mm | ||
![]() TS-1159B-E-B-W XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.2 | White | TS-1159B-E-B-W | Sensitive | Standing Vertical | W6.2xD6.2xH | SMD | - | No | 6.2mm | 0.25±0.05mm | 6.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 1000000 | 400gf | 4.2mm | ||
![]() TS-1103S-B-E XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.826 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6 | White | 12×12×6160gf SMT high temperature high life | Sensitive | Standing Vertical | W12xD12xH | SMD | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 200000 | 160gf | 6mm |