- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Additional Description | Contact | Contact current | Continuous Soldering Time | Flux Hopper Capacity | Force | Heat Resistance | Initial Contact Resistance | Mounting | MPQ | Operation | Overall Dimension | Package specification | Production Status | Reference Series | Soldering Temperature | Switch Length | Switch Width | Operating Temperature | Series | Connector Type | Insulation Resistance | Voltage | Mechanical Life | Product Type | Operating temperature range | Rated current | Rated Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS-1102SD-C-H-R XKB Connectivity | 200000 |
| - | - | - | - | 50mA | - | - | 260gf | - | - | Surface Mount | 700 pieces/reel | Vertical | - | SMT | Active | Tact Switch-1102 | - | 6mm | 6mm | -20℃~+70℃ | Switch - Touch 1102 | Switch | 100mΩ | - | 300000 cycles | Tact Switch | -30℃ to +85℃ | - | 12VDC | ||
![]() TC-1103-A-F XKB Connectivity | 200000 |
| - | - | 12 * 12 * 6.5 cylindrical 100GF | - | 50mA | - | - | 100gf | - | - | Pin Type | 500 piece/bag | Vertical | W12xD12xH | Plugins | Active | Tact Switch-1103 | - | 12mm | 12mm | -30℃~+85℃ | Switch - Touch 1103 | Switch | - | - | - | Tact Switch | - | - | 12VDC | ||
![]() TS-1185-C-B-B-B XKB Connectivity | 200000 |
| - | 0.14 | - | F.agSUS Natural | 50mA | 3s max. | 60W max. | - | 80±2℃ for 96h | 100mΩ max. | Surface Mount | 3000 pieces/reel | Vertical | W4.0xD3.0xH | - | Active | Tact Switch-1185 | 350℃ max. | - | - | -30℃~+85℃ | Switch - Tap 1185 | Switch | 100MΩ min. 100V DC for 1min. | 250V AC for 1 min. | - | Tact Switch | -30℃ to +85℃ | - | - | ||
![]() TS-1185EC-C-E-B XKB Connectivity | 200000 |
| - | - | - | F.agSUS Natural | 50mA | 3s max. | 60W max. | - | 80±2℃ for 96h | 100mΩ max. | Surface Mount | 3000 pieces/reel | Vertical | W4.0xD3.0xH | - | Active | Tact Switch-1185 | 350℃ max. | - | - | -30℃~+85℃ | Switch - Tap 1185 | Switch | 100MΩ min. 100V DC for 1min. | 250V AC for 1 min. | - | Tact Switch | -30℃ to +85℃ | - | - | ||
![]() TS-1187A-A-D-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | 4000 pieces/reel | - | - | - | Active | - | - | - | - | - | Switch - Tap 1187 | Switch | - | - | - | Tact Switch | - | - | - | ||
![]() TS-1187A-A-I-B XKB Connectivity | 200000 |
| - | - | - | F.agSUS Natural | 50mA | 3s max. | 60W max. | - | 80±2℃ for 96h | 100mΩ max. | Surface Mount | 2000 pieces/reel | Vertical | - | - | Active | Tact Switch-1187 | 350℃ max. | - | - | -25℃ to +75℃ | Switch - Tap 1187 | Switch | 100MΩ min. 100V DC for 1min. | 250V AC for 1 min. | - | Tact Switch | -30℃ to +85℃ | - | - | ||
![]() TS-1187A-C-A-A XKB Connectivity | 200000 |
| - | - | - | F.agSUS Natural | 50mA | 3s max. | 60W max. | - | 80±2℃ for 96h | 100mΩ max. | Surface Mount | 4000 pieces/reel | Vertical | - | - | Active | Tact Switch-1187 | 350℃ max. | - | - | -25℃ to +75℃ | Switch - Tap 1187 | Switch | 100MΩ min. 100V DC for 1min. | 250V AC for 1 min. | - | Tact Switch | -30℃ to +85℃ | - | - | ||
![]() TS-3025-A-B-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | 4000 pieces/reel | - | - | - | Active | - | - | - | - | - | Switch - Tap 3025 | Switch | - | - | - | Tact Switch | - | - | - | ||
![]() TS-3025-A-C-A XKB Connectivity | 200000 |
| - | - | - | F.agSUS Natural | - | 3s max. | 60W max. | - | 80±2℃ for 96h | 100mΩ max. | Surface Mount | 4000 pieces/reel | Vertical | - | - | Active | Tact Switch-3025 | 350℃ max. | - | - | -30℃~+85℃ | Switch - Tap 3025 | Switch | 100MΩ min. 100V DC for 1min. | 250V AC for 1 min. | - | Tact Switch | -30℃ to +85℃ | - | - | ||
![]() TS-8484-H-Y XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | Surface Mount | 1000 pieces/reel | Vertical | - | - | Active | Tact Switch | - | - | - | - | Switch - Tap 8484 | Switch | - | - | - | Tact Switch | - | - | - | ||
![]() TM-010-M-RBL XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | Pin Type | 500 piece/bag | Vertical | W6xD6 | - | Active | Illuminated Switch | 350℃ max. | - | - | -25℃~+85℃ | Switch - With Light | Switch | 100mΩ | 250V AC for 1 min. | - | Tact Switch | -25℃ to +85℃ | 100mA(DC) | 30VDC | ||
![]() TS-3025-B-A-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-3025-C-C-A XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-3025-C-C-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-002-M1-04 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-002-M1-03 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1177-C-A-W XKB Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1186E-C-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1145A-A-B XKB Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1010-A-A XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |