- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Cap Shape | Circuit Structure | Contact Current | Height from mounting surface (mm) | Key/Cap Color | Name | Operating Sensation | Operation Mode | Overall Dimension | Package Specifications | Protection Classification | Support frame | Switch Length | Switch Travel Type | Switch Width | With Lamp | With Stand | Operating Temperature | Part Status | Insulation Resistance | Mechanical Life | Operating Force | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS-1102S-C-W-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 15.5 | White | TS-1102S-C-W-B | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 15.5mm | ||
![]() TS-CB1102S-D-B XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | - | - | - | 5 | - | - | Sensitive | Standing Vertical | W6.0xD6.0xH | - | - | No | - | 0.25±0.05mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1102T-C XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.267 | Rectangular Pushbutton | Single Pole Single Throw | 50mA | 7.3 | White | 6*6*7.3 square head high temperature SMT strength 260gf high life span | Sensitive | Standing Vertical | W6.0xD6.0xH7.3 | SMD | - | No | 6.2mm | 0.25±0.05mm | 6.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 7.3mm | ||
![]() TS-1158UB-C-D-BL XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.533 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 5 | Blue | 6.2*6.2*5.0H-Silicone Covered Foot Blue 260g | Sensitive | Standing Vertical | W6.2xD6.2xH | SMD | IP65 | No | 6.6mm | 0.35±0.1mm | 6.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 5mm | ||
![]() TC-1102N-C-C-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.569 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.1 | White | 6*6*8.0 with bracket side button strength 260gf high life span | Sensitive | Side operation | W6.0xD6.0xH | Insert | - | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 8mm | ||
![]() TS-1102US-B-E XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.5 | White | TS-1102US-B-E | Sensitive | Side operation | W7.3xD7.1xH | SMD | - | Yes | 7.3mm | 0.25±0.05mm | 7.1mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 6.0mm | ||
![]() TS-1102US-B-I XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.5 | White | TS-1102US-B-I | Sensitive | Side operation | W7.3xD7.1xH | SMD | - | Yes | 7.3mm | 0.25±0.05mm | 7.1mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 8.0mm | ||
![]() TM-001-D5-01 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Rectangular Pushbutton | Single Pole Single Throw | 20mA | - | White | TM-001-D5-01 | - | Standing Vertical | W6xD6 | Insert | - | - | 6mm | - | 6mm | White | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 10.2mm | ||
![]() TM-007-D1-A-04 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 100mA | - | White | TM-007-D1-A-04 | - | Side operation | W8.7xD7.6 | Insert | - | - | 8.7mm | - | 7.6mm | Green | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 13.2mm | ||
![]() TS-2630A-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.081 | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | Gold | 2.6*3.0.45 Strength 160GF Ultra-thin TS-2630A-B | Sensitive | Standing Vertical | W3.0xD2.60xH0.4 | SMD | - | No | 2.6mm | 0.15±0.05mm | 3mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 160gf | 0.45mm | ||
![]() TC-1102N-A-DL-R XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7 | White | tc-1102n-a-dl-r | Sensitive | Side operation | W6.0xD6.0xH | Insert | - | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 10mm | ||
![]() TC-1157-B-E XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.226 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 14 | White | 6.2*6.2*4.3 red button four feet 160gf | Sensitive | Side operation | W8.5XD4.2XH14 | Insert | - | Yes | 6.2mm | 0.25±0.05mm | 6.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 4.3mm | ||
![]() TC-TL54-C XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 9.1 | White | 6x8 bracket 160gf double 8.4H black button | Sensitive | Side operation | W7.3XD8.0XH9.1 | Insert | - | Yes | 7.3mm | 0.25±0.05mm | 8mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 9.1mm | ||
![]() TS-1103US-B-D XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | - | - | - | 6.6 | - | - | Sensitive | Side operation | W7.3xD6.6xH | - | - | Yes | - | 0.25±0.05mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1103US-C-E XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | - | - | - | 6.6 | - | - | Sensitive | Side operation | W7.3xD6.6xH | - | - | Yes | - | 0.25±0.05mm | - | - | - | - | Active | - | - | - | - | ||
![]() TM-004-D3-02 XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.385 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | - | White | 6x6x8.5 with red light TM-004-D3-02 | - | Standing Vertical | W6XD6 | Insert | - | - | 6mm | - | 6mm | White | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 8.5mm | ||
![]() TM-004-D2-03 XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.334 | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | Silver | 6x6x7 with blue light TM-004-D2-03 | - | Standing Vertical | W6.0xD7.0 | Insert | - | - | 6mm | - | 6mm | Blue | No | -20°C~+80°C | Active | 100mΩ | 100000 | 260gf | 7mm | ||
![]() TM-002-M-01 XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 20mA | - | White | TM-002-M-01 | - | Standing Vertical | W6xD6 | SMD | - | - | 6mm | - | 6mm | White | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 9mm | ||
![]() TM-002-M-03 XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 20mA | - | White | TM-002-M-03 | - | Standing Vertical | W6xD6 | SMD | - | - | 6mm | - | 6mm | Blue | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 9mm | ||
![]() TC-1102-A-P-R XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.5 | White | TC-1102-A-P-R | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 11.5mm |