- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | 3D Model | Cap Shape | Circuit Structure | Contact Current | Continuous Welding Time | Flux Hopper Capacity | Heat Resisting Property | Height from mounting surface (mm) | Initial Contact Resistance | Key/Cap Color | Keystake | Low Temperature Resistance | Maximum Ratings | Minimum Ratings | Moisture Resistance | Name | Operating Sensation | Operation Mode | Overall Dimension | Package Specifications | Preheat Temp | Preheat Time | Protection Classification | Service Thermal Range | Solder Dipping Time | Soldering Time | Support frame | Switch Length | Switch Travel Type | Switch Width | Welding Times | With Lamp | With Stand | Operating Temperature | Part Status | Insulation Resistance | Mechanical Life | Operating Force | Switch Height | Life Expectancy | Withstanding Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC-1102N-A-F-R XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | 7 | - | White | - | - | - | - | - | tc-1102n-a-f-r | Sensitive | Side operation | W6.0xD6.0xH | Insert | - | - | - | - | - | - | Yes | 6mm | 0.25±0.05mm | 6mm | - | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 12.5mm | - | - | ||
![]() TC-1102N-A-D-R XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | 7 | - | White | - | - | - | - | - | TC-1102N-A-D-R | Sensitive | Side operation | W6.0xD6.0xH | Insert | - | - | - | - | - | - | Yes | 6mm | 0.25±0.05mm | 6mm | - | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 9.5mm | - | - | ||
![]() TM-005-D0-01 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | - | - | White | - | - | - | - | - | TM-005-D0-01 | - | Standing Vertical | W6xD6 | SMD | - | - | - | - | - | - | - | 6mm | - | 6mm | - | White | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 7mm | - | - | ||
![]() TS-1102US-C-D XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | 7.5 | - | White | - | - | - | - | - | TS-1102US-C-D | Sensitive | Side operation | W7.3xD7.1xH | SMD | - | - | - | - | - | - | Yes | 7.3mm | 0.25±0.05mm | 7.1mm | - | No | Yes | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 5.5mm | - | - | ||
![]() TC-FS66D-C-D XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.264 | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | 5.5 | - | White | - | - | - | - | - | IP67 6*6*5.5 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | - | IP67 | - | - | - | No | 6mm | 0.25±0.05mm | 6mm | - | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 5.5mm | - | - | ||
![]() TC-FS66D-C-H XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.285 | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | 7.5 | - | White | - | - | - | - | - | IP67 6*6*7.5 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | - | IP67 | - | - | - | No | 6mm | 0.25±0.05mm | 6mm | - | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 7.5mm | - | - | ||
![]() TC-FS66D-C-R XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | 12.5 | - | White | - | - | - | - | - | TC-FS66D-C-R | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | - | IP67 | - | - | - | No | 6mm | 0.25±0.05mm | 6mm | - | No | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 12.5mm | - | - | ||
![]() TS-FS66T-C-G XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.269 | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | 7 | - | White | - | - | - | - | - | IP67 6*6*7.0 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | - | - | IP67 | - | - | - | No | 6mm | 0.25±0.05mm | 6mm | - | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 7mm | - | - | ||
![]() TS-FS66T-C-K XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0.282 | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | 9 | - | White | - | - | - | - | - | IP67 6*6*9.0 260gf Waterproof | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | - | - | IP67 | - | - | - | No | 6mm | 0.25±0.05mm | 6mm | - | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 9mm | - | - | ||
![]() TC-1103-B-C XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.826 | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | 5 | - | White | - | - | - | - | - | 12*12*5.0 Cylindrical 160gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | - | - | - | - | - | No | 12mm | 0.25±0.05mm | 12mm | - | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 5mm | - | - | ||
![]() TC-1103-B-G XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.896 | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | 7 | - | White | - | - | - | - | - | 12*12*7.0 Cylindrical 160gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | - | - | - | - | - | No | 12mm | 0.25±0.05mm | 12mm | - | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 7mm | - | - | ||
![]() TM-005-D0-04 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | - | - | White | - | - | - | - | - | TM-005-D0-04 | - | Standing Vertical | W6xD6 | Insert | - | - | - | - | - | - | - | 6mm | - | 6mm | - | Green | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 7mm | - | - | ||
![]() TM-001-D2-05 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | - | - | Silver | - | - | - | - | - | TM-001-D2-05 | - | Standing Vertical | W6xD6 | Insert | - | - | - | - | - | - | - | 6mm | - | 6mm | - | Green | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 10.2mm | - | - | ||
![]() TM-001-D5-05 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | Rectangular Pushbutton | Single Pole Single Throw | 20mA | - | - | - | - | - | White | - | - | - | - | - | TM-001-D5-05 | - | Standing Vertical | W6xD6 | Insert | - | - | - | - | - | - | - | 6mm | - | 6mm | - | Yellow | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 10.2mm | - | - | ||
![]() TM-001-D2-03 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | - | - | Silver | - | - | - | - | - | TM-001-D2-03 | - | Standing Vertical | W6xD6 | Insert | - | - | - | - | - | - | - | 6mm | - | 6mm | - | Blue | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 10.2mm | - | - | ||
![]() TC-1102-A-D-R XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | 3.5 | - | White | - | - | - | - | - | TC-1102-A-D-R | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | - | - | - | - | - | No | 6mm | 0.25±0.05mm | 6mm | - | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 5.5mm | - | - | ||
![]() TC-1102N-A-KS-R XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | 7 | - | White | - | - | - | - | - | TC-1102N-A-KS-R | Sensitive | Side operation | W6.0xD6.0xH | Insert | - | - | - | - | - | - | Yes | 6mm | 0.25±0.05mm | 6mm | - | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 10.5mm | - | - | ||
![]() TC-1103-B-P XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.03 | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | 11.5 | - | White | - | - | - | - | - | 12×12×11.5160gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | - | - | - | - | - | No | 12mm | 0.25±0.05mm | 12mm | - | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 11.5mm | - | - | ||
![]() TC-1103-B-T XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | - | tc-1103-x-t.stp | - | - | - | 3s max. | 60W max. | 80±2°C for 96h | 13.5 | 100mΩ max. | - | PA46 | -30±2°C for 96h | 50mA 12V DC Resistive load | 10A 1V DCResistive load | 60±2°C, 90 to 95%RH for 96h | - | Sensitive | Standing Vertical | W12xD12xH | - | 110°C max. | 60s max. | - | -30°C to +85°C | 5s max. | 360°C max. | No | - | 0.25±0.05mm | - | less than 2 times | - | - | -25°C to +75°C | - | 100MΩ min. 100V DC for 1min. | - | - | - | 100,000cycles/100gf | 250V AC for 1 min. | ||
![]() TC-1103-C-C XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.733 | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | - | - | 5 | - | White | - | - | - | - | - | 12*12*5.0 Cylindrical 250gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | - | - | - | - | - | No | 12mm | 0.25±0.05mm | 12mm | - | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 5mm | - | - |