- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Cap Shape | Circuit Structure | Contact Current | Height from mounting surface (mm) | Key/Cap Color | Name | Operating Sensation | Operation Mode | Overall Dimension | Package Specifications | Protection Classification | Support frame | Switch Length | Switch Travel Type | Switch Width | With Lamp | With Stand | Operating Temperature | Part Status | Insulation Resistance | Mechanical Life | Operating Force | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC-1103-C-G XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.083 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7 | White | 12*12*7.0 Cylindrical 250gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 7mm | ||
![]() TC-1103-C-K XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 9 | White | 12*12*9.0 Cylindrical 250gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 9mm | ||
![]() TS-1159B-B-B-W XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0.207 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.2 | White | Waterproof IP67 6.2x6.2x4.2H-Silicone White 160gf | Sensitive | Standing Vertical | W6.2xD6.2xH | SMD | IP67 | No | 6.2mm | 0.25±0.05mm | 6.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 1000000 | 160gf | 4.2mm | ||
![]() TS-1159B-D-D-W XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | 5.1 | - | - | Sensitive | Standing Vertical | W6.2xD6.2xH | - | - | No | - | 0.25±0.05mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1103S-B-C XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.804 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 5 | White | 12*12*5160gf SMT High Temperature High Life | Sensitive | Standing Vertical | W12xD12xH | SMD | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 200000 | 160gf | 5mm | ||
![]() TS-1103S-B-P XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 1.01 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 11.5 | White | 12×12×11.5160gf | Sensitive | Standing Vertical | W12xD12xH | SMD | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 200000 | 160gf | 11.5mm | ||
![]() TS-1103S-C-L XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.934 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 9.5 | White | 12×12×9.5250gf | Sensitive | Standing Vertical | W12xD12xH | SMD | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 200000 | 260gf | 9.5mm | ||
![]() TS-1103S-C-P XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 1.018 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 11.5 | White | 12×12×11.5250gf | Sensitive | Standing Vertical | W12xD12xH | SMD | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 200000 | 260gf | 11.5mm | ||
![]() TS-1103S-C-U XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 14 | White | 12×12×14 250gf | Sensitive | Standing Vertical | W12xD12xH | SMD | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 200000 | 260gf | 14mm | ||
![]() TC-FS1212D-C-G XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 1.046 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7 | White | 12*12*7.0 waterproof 260gf | Sensitive | Standing Vertical | W12xD12xH | Insert | IP67 | No | 12mm | 0.35±0.1mm | 12mm | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 7mm | ||
![]() TC-53HF-C-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 1.486 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 14 | White | TC-53HF-C-B | Sensitive | Side operation | W8.5XD4.2XH14 | Insert | - | Yes | 8.5mm | 0.25±0.05mm | 4.2mm | No | Yes | -25°C~+85°C | Active | 100mΩ | 80000 | 260gf | 14mm | ||
![]() TC-53HF-C-D XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 14 | White | TC-53HF-C-D | Sensitive | Side operation | W8.5XD4.2XH14 | Insert | - | Yes | 14mm | 0.25±0.05mm | 8.5mm | No | Yes | -25°C~+85°C | Active | 100mΩ | 800000 | 260gf | 9mm | ||
![]() TC-1157-B-F XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.236 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 14 | White | 6.2*6.2*5.0 red button four feet 160gf | Sensitive | Side operation | W8.5XD4.2XH14 | Insert | - | Yes | 6.2mm | 0.25±0.05mm | 6.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 5mm | ||
![]() TS-1103US-B-A XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | - | - | - | 6.6 | - | - | Sensitive | Side operation | W7.3xD6.6xH | - | - | Yes | - | 0.25±0.05mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1103US-C-F XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | - | - | - | 6.6 | - | - | Sensitive | Side operation | W7.3xD6.6xH | - | - | Yes | - | 0.25±0.05mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1135-C XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.225 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | - | White | 3*6 package cover Countersunk Board type side button switch TS-1135-C | Sensitive | Side operation | W6.15xD3.55xH2.45 | SMD | - | No | 6.15mm | 0.25±0.05mm | 3.55mm | No | No | -40°C~+90°C | Active | 100mΩ | 100000 | 260gf | 2.45mm | ||
![]() TM-006-D1-02 XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.653 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | - | White | 6x6x10.7 Tactile One-piece switch with light TM-006-D1-02 | - | Standing Vertical | W11xD11.6 | Insert | - | - | 11mm | - | 11.6mm | White | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 7.3mm | ||
![]() TM-001-M-01 XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.284 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | - | White | With light 6*6*7.2 with white light Height H7.2 | - | Standing Vertical | W6xD6 | SMD | - | - | 6mm | - | 6mm | White | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 7.2mm | ||
![]() TC-1102N-A-FL-R XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7 | White | tc-1102n-a-fl-r | Sensitive | Side operation | W6.0xD6.0xH | Insert | - | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 13mm | ||
![]() TC-1102-A-E-R XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.5 | White | TC-1102-A-E-R | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 6mm |