- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Cap Shape | Circuit Structure | Contact Current | Height from mounting surface (mm) | Key/Cap Color | Name | Operating Sensation | Operation Mode | Overall Dimension | Package Specifications | Protection Classification | Support frame | Switch Length | Switch Travel Type | Switch Width | With Lamp | With Stand | Operating Temperature | Part Status | Insulation Resistance | Mechanical Life | Operating Force | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS-1109S-C-L XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.134 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 9 | White | TS-1109S-C-L | Sensitive | Standing Vertical | W4.5xD4.5xH | SMD | - | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 9mm | ||
![]() TC-1109DE-B-D XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 5 | White | TC-1109DE-B-D | Sensitive | Side operation | W4.5xD4.5xH | Insert | - | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 5mm | ||
![]() TC-1109DE-C-G XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.14 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6.5 | White | 4.5*4.5*6.5 side tripod 260gf | Sensitive | Side operation | W4.5xD4.5xH | Insert | - | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 6.5mm | ||
![]() TC-1102-B-G-B XKB CONNECTIVITY | 200000 |
| - | Pin Type | 0.276 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7 | White | 6*6*7.0 160gf life 300,000 | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 160gf | 7mm | ||
![]() TC-1102-C-X-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | - | - | 16 | - | - | Sensitive | Standing Vertical | W6.0xD6.0xH | - | - | No | - | 0.25±0.05mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1102S-B-E-B XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0.539 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6 | White | 6*6*6.0 160gf life 300,000 | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 160gf | 6mm | ||
![]() TS-1102S-B-I-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.639 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 8 | White | 6x6x8.0 160gf | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 160gf | 4.5mm | ||
![]() TS-1102S-B-M-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.86 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 10 | White | 6*6*10 160gf life 300,000 | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 160gf | 10mm | ||
![]() TS-1102S-C-H-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.6 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.5 | White | 6*6*7.5 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 7.5mm | ||
![]() TS-1102S-C-L-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 1 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 9.5 | White | 6*6*9.5 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 9.5mm | ||
![]() TS-1102S-C-S-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 13 | White | TS-1102S-C-S-B | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 13mm | ||
![]() TS-1102S-C-X-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 16 | White | TS-1102S-C-X-B | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 16mm | ||
![]() TC-1102T-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.28 | Rectangular Pushbutton | Single Pole Single Throw | 50mA | 7.3 | White | 6x6x7.3 square head 160gf high life span | Sensitive | Standing Vertical | W6.0xD6.0xH7.3 | Insert | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 7.3mm | ||
![]() TS-1158UB-B-D-BL XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 5 | Blue | TS-1158UB-B-D-BL | Sensitive | Standing Vertical | W6.2xD6.2xH | SMD | IP65 | No | 6.6mm | 0.35±0.1mm | 6.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 5mm | ||
![]() TC-1102N-A-D-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | - | - | - | 7.1 | - | - | Sensitive | Side operation | W6.0xD6.0xH | - | - | Yes | - | 0.25±0.05mm | - | - | - | - | Active | - | - | - | - | ||
![]() TC-1102N-C-AS-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.52 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.1 | White | 6*6*4.5 with bracket side button strength 260gf high life span | Sensitive | Side operation | W6.0xD6.0xH | Insert | - | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 4.5mm | ||
![]() TC-1102N-C-QL-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.546 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.1 | White | 6*6*6.5 with bracket side button strength 260gf high life span | Sensitive | Side operation | W6.0xD6.0xH | Insert | - | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 6.5mm | ||
![]() TC-1102N-C-CL-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.566 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.1 | White | 6*6*8.5 with bracket side button strength 260gf high life span | Sensitive | Side operation | W6.0xD6.0xH | Insert | - | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 8.5mm | ||
![]() TC-1102N-C-FL-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.1 | White | TC-1102N-C-FL-B | Sensitive | Side operation | W6.0xD6.0xH | Insert | - | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 13mm | ||
![]() TS-1102US-B-B XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.5 | White | TS-1102US-B-B | Sensitive | Side operation | W7.3xD7.1xH | SMD | - | Yes | 7.3mm | 0.25±0.05mm | 7.1mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 4.5mm |