- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Cap Shape | Circuit Structure | Contact Current | Height from mounting surface (mm) | Key/Cap Color | Name | Operating Sensation | Operation Mode | Overall Dimension | Package Specifications | Protection Classification | Support frame | Switch Length | Switch Travel Type | Switch Width | With Lamp | With Stand | Operating Temperature | Part Status | Insulation Resistance | Mechanical Life | Operating Force | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS-FS66T-C-U XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 14 | White | TS-FS66T-C-U | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | IP67 | No | 6.1mm | 0.25±0.05mm | 6.1mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 14mm | ||
![]() TC-1103-B-D XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.864 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 5.5 | White | 12×12×5.5160gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 5.5mm | ||
![]() TC-1103-B-H XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.912 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.5 | White | 12×12×7.5160gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 7.5mm | ||
![]() TC-1103-B-M XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.956 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 10 | White | 12*12*10 Cylindrical 160gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 10mm | ||
![]() TC-1103-B-Q XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.02 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 12 | White | 12*12*12 Cylindrical 160gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 12mm | ||
![]() TC-1103-B-U XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.14 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 14 | White | 12*12*14 Cylindrical 160gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 14mm | ||
![]() TC-1103-C-D XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.858 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 5.5 | White | 12×12×5.5260gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 5.5mm | ||
![]() TC-1103-C-H XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.904 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.5 | White | 12×12×7.5260gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 7.5mm | ||
![]() TC-1103-C-L XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.954 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 9.5 | White | 12×12×9.5260gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 9.5mm | ||
![]() TS-1159B-B-A-BL XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.4 | Blue | TS-1159B-B-A-BL | Sensitive | Standing Vertical | W6.2xD6.2xH | SMD | IP67 | No | 6.2mm | 0.25±0.05mm | 6.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 1000000 | 160gf | 3.4mm | ||
![]() TS-1103S-B-M XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.94 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 10 | White | 12×12×10160gf SMT high temperature high life | Sensitive | Standing Vertical | W12xD12xH | SMD | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 200000 | 160gf | 10mm | ||
![]() TS-1103S-B-Q XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.998 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 12 | White | 12×12×12160gf SMT high temperature high life | Sensitive | Standing Vertical | W12xD12xH | SMD | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 200000 | 160gf | 12mm | ||
![]() TS-1103S-C-E XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 1.273 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6 | White | 12×12×6.0250gf | Sensitive | Standing Vertical | W12xD12xH | SMD | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 200000 | 260gf | 6mm | ||
![]() TS-1103S-C-I XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.918 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 8 | White | 12×12×8.0260gf SMT high temperature high life | Sensitive | Standing Vertical | W12xD12xH | SMD | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 200000 | 260gf | 8mm | ||
![]() TS-1103S-C-M XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.944 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 10 | White | 12×12×10,260gf SMT high temperature high life | Sensitive | Standing Vertical | W12xD12xH | SMD | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 200000 | 260gf | 10mm | ||
![]() TS-1103S-C-Q XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 1.214 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 12 | White | 12×12×12250gf | Sensitive | Standing Vertical | W12xD12xH | SMD | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 200000 | 260gf | 12mm | ||
![]() TC-FS1212D-C-H XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.004 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.5 | White | 12×12×7.5 waterproof 260gf IP67 | Sensitive | Standing Vertical | W12xD12xH | Insert | IP67 | No | 12mm | 0.35±0.1mm | 12mm | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 7.5mm | ||
![]() TC-FS1212D-C-P XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.12 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 11.5 | White | 12×12×11.5 waterproof 260gf IP67 | Sensitive | Standing Vertical | W12xD12xH | Insert | IP67 | No | 12mm | 0.35±0.1mm | 12mm | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 11.5mm | ||
![]() TC-53HF-C-E XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 14 | White | TC-53HF-C-E | Sensitive | Side operation | W8.5XD4.2XH14 | Insert | - | Yes | 14mm | 0.25±0.05mm | 8.5mm | No | Yes | -25°C~+85°C | Active | 100mΩ | 800000 | 260gf | 8.5mm | ||
![]() TC-53HF-C-I XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 14 | White | TC-53HF-C-I | Sensitive | Side operation | W8.5XD4.2XH14 | Insert | - | Yes | 14mm | 0.25±0.05mm | 8.5mm | No | Yes | -25°C~+85°C | Active | 100mΩ | 800000 | 260gf | 5mm |