- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Cap Shape | Circuit Structure | Contact Current | Height from mounting surface (mm) | Key/Cap Color | Name | Operating Sensation | Operation Mode | Overall Dimension | Package Specifications | Support frame | Switch Length | Switch Travel Type | Switch Width | With Lamp | With Stand | Operating Temperature | Part Status | Insulation Resistance | Mechanical Life | Operating Force | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS-1103US-C-G XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | - | - | - | 6.6 | - | - | Sensitive | Side operation | W7.3xD6.6xH | - | Yes | - | 0.25±0.05mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1928-C XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 0.6 | White | TS-1928-C | Sensitive | Standing Vertical | W2.8xD1.95xH0.6 | SMD | No | 1.95mm | 0.15±0.1mm | 2.8mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 0.6mm | ||
![]() TM-005-D-02 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.308 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | - | White | with light Red light | - | Standing Vertical | W6xD6 | Insert | - | 6.4mm | - | 6.8mm | White | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 7mm | ||
![]() TM-001-D4-01 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Rectangular Pushbutton | Single Pole Single Throw | 20mA | - | White | TM-001-D4-01 | - | Standing Vertical | W6xD6 | Insert | - | 6mm | - | 6mm | White | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 10.2mm | ||
![]() TM-001-D5-03 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Rectangular Pushbutton | Single Pole Single Throw | 20mA | - | White | TM-001-D5-03 | - | Standing Vertical | W6xD6 | Insert | - | 6mm | - | 6mm | Blue | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 10.2mm | ||
![]() TC-1102N-A-O-R XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7 | White | TC-1102N-A-O-R | Sensitive | Side operation | W6.0xD6.0xH | Insert | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 14mm | ||
![]() TC-1102N-A-CL-R XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7 | White | TC-1102N-A-CL-R | Sensitive | Side operation | W6.0xD6.0xH | Insert | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 8.5mm | ||
![]() TC-1102-A-X-R XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.5 | White | TC-1102-A-X-R | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 16mm | ||
![]() TC-1102DE-C-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.5 | White | TC-1102DE-C-B | Sensitive | Side operation | W6.0xD6.0xH3.5 | Insert | No | 6mm | 0.2mm±0.1mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 4.5mm | ||
![]() TM-010-M1-RBL XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | - | - | - | - | - | - | Standing Vertical | W6.0xD7.0 | - | - | - | - | - | - | - | - | Active | - | - | - | - | ||
![]() TM-005-D0-05 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | - | - | - | - | - | - | - | Standing Vertical | W6xD6 | - | - | - | - | - | - | - | - | Active | - | - | - | - | ||
![]() TC-1117D-A XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 5 | Gray | TC-1117D-A | Soft | Standing Vertical | W7.8xD7.8xH5.0 | Insert | No | 8mm | 1.4±0.2mm | 8mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 120gf | 5mm | ||
![]() TC-1102DE-C-A XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.5 | White | 6*6*4.3 side three foot light contact switch260gf | Sensitive | Side operation | W6.0xD6.0xH3.5 | Insert | No | 6mm | 0.2mm±0.1mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 4.3mm | ||
![]() TC-1102N-A-AS-R XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7 | White | TC-1102N-A-AS-R | Sensitive | Side operation | W6.0xD6.0xH | Insert | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 4.5mm | ||
![]() TS-1145-C-A XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.141 | Oval Pushbutton | Single Pole Single Throw | 50mA | 2.5 | White | 4.2*3.2*2.5 PA46 | Sensitive | Standing Vertical | W4.2xD3.2xH2.5 | SMD | No | 4.2mm | 0.2±0.05mm | 3.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 2.5mm | ||
![]() TS-1010B-C-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.065 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 2.7 | White | 2x4 thickened fixed 250gf | Sensitive | Side operation | W4.5XD2.65XH3.5 | SMD | No | 4.5mm | 0.15±0.05mm | 2.65mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 3.5mm | ||
![]() TS-1109TP-B XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0.338 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6.4 | White | 6.3x4.8x3.8 Bracket switch 160gf | Sensitive | Side operation | W6.4xD4.8xH3.15 | SMD | Yes | 6.4mm | 0.25±0.05mm | 4.8mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 3.15mm | ||
![]() TS-1187B-C XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.128 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 0.8 | Gold | SMT ultra-thin 4.8*4.8*0.75 force 260g | Sensitive | Standing Vertical | W5.2xD5.2xH0.8 | SMD | No | 4.8mm | 0.25±0.05mm | 4.8mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 0.75mm | ||
![]() TS-1188A-C-C XKB CONNECTIVITY | In Stock | - | Datasheet | Reclining plug | - | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | - | White | - | - | - | - | Insert | - | 6.4mm | - | 3.5mm | No | No | -30°C~+85°C | - | 100mΩ | 100000 | 260gf | 5mm | ||
![]() TC-1157-C-A XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.211 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 2 | White | 6.2x6.2x2.5 red button four feet 260gf | Sensitive | Standing Vertical | W6.2xD6.2xH | Insert | No | 6.2mm | 0.25±0.05mm | 6.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 2.5mm |