- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Cap Shape | Circuit Structure | Contact Current | Height from mounting surface (mm) | Key/Cap Color | Name | Operating Sensation | Operation Mode | Overall Dimension | Package Specifications | Support frame | Switch Length | Switch Travel Type | Switch Width | With Lamp | With Stand | Operating Temperature | Part Status | Insulation Resistance | Mechanical Life | Operating Force | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS-1103US-B-B XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | - | - | - | 6.6 | - | - | Sensitive | Side operation | W7.3xD6.6xH | - | Yes | - | 0.25±0.05mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1103US-B-F XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | - | - | - | 6.6 | - | - | Sensitive | Side operation | W7.3xD6.6xH | - | Yes | - | 0.25±0.05mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1103US-C-C XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | 6.6 | - | - | Sensitive | Side operation | W7.3xD6.6xH | - | Yes | - | 0.25±0.05mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1157-B-F XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0.511 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 2 | White | 6.2*6.2*5.0 Red button four feet 160gf | Sensitive | Standing Vertical | W6.2xD6.2xH | SMD | No | 6.2mm | 0.25±0.05mm | 6.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 5mm | ||
![]() TS-1010GS-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.165 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 1.6 | White | 1.6*3.9 small side press 160gf with fixed post | Sensitive | Side operation | W3.05xD3.9xH1.6 | SMD | No | 3.9mm | 0.15±0.05mm | 3.05mm | No | No | -25°C~+70°C | Active | 100mΩ | 100000 | 160gf | 1.6mm | ||
![]() TM-006-D1-01 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.656 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | - | White | 6x6x10.7 Tactile One-piece Lighted Switch with Light TM-006-D1-01 | - | Standing Vertical | W11xD11.6 | Insert | - | 11mm | - | 11.6mm | White | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 7.3mm | ||
![]() TM-001-D2-04 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | Silver | 6x6x8.4 with emerald green light 180 degree keycap with power supply | - | Standing Vertical | W6xD6 | Insert | - | 6mm | - | 6mm | Yellow | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 10.2mm | ||
![]() TM-001-D6-01 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Rectangualr Pushbutton | Single Pole Single Throw | 20mA | - | White | TM-001-D6-01 | - | Standing Vertical | W6xD6 | Insert | - | 8mm | - | 8mm | White | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 12mm | ||
![]() TM-001-D1-05 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | Silver | TM-001-D1-05 | - | Standing Vertical | W6xD6 | Insert | - | 6mm | - | 6mm | Yellow | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 8.3mm | ||
![]() TC-1102N-A-KL-R XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7 | White | tc-1102n-a-kl-r | Sensitive | Side operation | W6.0xD6.0xH | Insert | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 11.5mm | ||
![]() TC-1102N-A-QL-R XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7 | White | tc-1102n-a-ql-r | Sensitive | Side operation | W6.0xD6.0xH | Insert | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 6.5mm | ||
![]() TC-1102-A-G-R XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.5 | White | TC-1102-A-G-R | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 7mm | ||
![]() TM-001-D6-05 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Rectangualr Pushbutton | Single Pole Single Throw | 20mA | - | White | TM-001-D6-05 | - | - | - | Insert | - | 8mm | - | 8mm | Yellow | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 12mm | ||
![]() TM-002-M1-02 XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 20mA | - | White | TM-002-M1-02 | - | Standing Vertical | W6XD6 | SMD | - | 6mm | - | 6mm | White | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 10.2mm | ||
![]() TM-001-D3-05 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Rectangular Pushbutton | Single Pole Single Throw | 20mA | - | White | TM-001-D3-05 | - | - | - | Insert | - | 6mm | - | 6mm | Yellow | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 8.2mm | ||
![]() TM-001-D2-02 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | Silver | TM-001-D2-02 | - | Standing Vertical | W6xD6 | Insert | - | 6mm | - | 6mm | White | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 10.2mm | ||
![]() TM-002-M2-05 XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 20mA | - | White | TM-002-M2-05 | - | Standing Vertical | W6XD6 | SMD | - | 6mm | - | 6mm | Yellow | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 9mm | ||
![]() TS-1806FN XKB CONNECTIVITY | In Stock | - | Datasheet | Side Mount | 0.238 | Oval Pushbutton | Single Pole Single Throw | 50mA | - | White | 2x4Countersunk Board 160gf white | - | - | - | SMD | - | 5.5mm | - | 2.85mm | No | No | -25°C~+70°C | Active | 100mΩ | 50000 | 160gf | 1.65mm | ||
![]() TS-2630-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.2 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 0.65 | White | 2.6x3.0x0.65160gf | Sensitive | Standing Vertical | W3.0xD2.6xH0.65 | SMD | No | 2.6mm | 0.15±0.05mm | 3mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 160gf | 0.65mm | ||
![]() TC-1102DE-C-C XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.248 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.5 | White | 6*6*5.0 side three feet 260gf | Sensitive | Side operation | W6.0xD6.0xH3.5 | Insert | No | 6mm | 0.2mm±0.1mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 5mm |