- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Cap Shape | Circuit Structure | Contact Current | Height from mounting surface (mm) | Key/Cap Color | Name | Operating Sensation | Operation Mode | Overall Dimension | Package Specifications | Support frame | Switch Length | Switch Travel Type | Switch Width | With Lamp | With Stand | Operating Temperature | Part Status | Insulation Resistance | Mechanical Life | Operating Force | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC-1102N-A-B-R XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7 | White | TC-1102N-A-B-R | Sensitive | Side operation | W6.0xD6.0xH | Insert | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 7mm | ||
![]() TS-1145-A-B XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | - | - | - | 2.5 | - | - | Sensitive | Standing Vertical | W4.2xD3.2xH2.5 | - | No | - | 0.2±0.05mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1145-C-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.158 | Oval Pushbutton | Single Pole Single Throw | 50mA | 2.5 | Blue | 3.2x4.2x2.5 warped foot 260gf blue silicone button | Sensitive | Standing Vertical | W4.2xD3.2xH2.5 | SMD | No | 4.2mm | 0.2±0.05mm | 3.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 2.5mm | ||
![]() TS-1188A-B-A XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.14 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 3.5 | White | Side press 7.0×3.5 side stand Straight plug 160gf | Sensitive | Side operation | W7.0xD3.5xH | Insert | No | 7mm | 0.15±0.05mm | 3.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 3.55mm | ||
![]() TC-1102HJ-A-C XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.15 | White | TC-1102HJ-A-C | Sensitive | Side operation | W6.0xD6.0xH | Insert | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 5.0mm | ||
![]() TC-1157-C-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.234 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 2 | White | 6.2x6.2x3.1 260gf red button | Sensitive | Standing Vertical | W6.2xD6.2xH | Insert | No | 6.2mm | 0.25±0.05mm | 6.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 3.1mm | ||
![]() TS-1158B-C-C-BL XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 2.5 | Blue | TS-1158B-C-C-BL | Sensitive | Standing Vertical | W6.2xD6.2xH | SMD | No | 6.2mm | 0.25±0.05mm | 6.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 4.3mm | ||
![]() TS-1158B-E-D-BL XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 2.5 | Blue | TS-1158B-E-D-BL | Sensitive | Standing Vertical | W6.2xD6.2xH | SMD | No | 6.2mm | 0.25±0.05mm | 6.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 400gf | 5mm | ||
![]() TC-1102HJ-C-A XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.477 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.15 | White | 6*6*4.3 with bracket H bracket 260gf | Sensitive | Side operation | W6.0xD6.0xH | Insert | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 4.3mm | ||
![]() TS-1102SD-B-I-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | - | - | - | - | Standing Vertical | W6xD6xH | - | - | - | 0.25mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1102SD-B-O-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | - | - | - | - | Standing Vertical | W6xD6xH | - | - | - | 0.25mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1102SD-C-18-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | - | - | - | - | Standing Vertical | W6xD6xH | - | - | - | 0.25mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1102SD-C-L-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | White | TS-1102SD-C-L-B | - | Standing Vertical | W6xD6xH | SMD | - | 6mm | 0.25mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 5mm | ||
![]() TS-1102SD-C-P-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | White | Tactile switch 6x6x11.5 SMD copper cover,260gf,foot pitch 9.3 | - | Standing Vertical | W6xD6xH | SMD | - | 6mm | 0.25mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 11.5mm | ||
![]() TS-1102S-A-B-B XKB CONNECTIVITY | 200000 |
| - | Standing sticker | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | White | - | - | - | - | SMD | - | 6mm | - | 6mm | No | No | -20°C~+70°C | - | 100mΩ | 300000 | 100gf | 4.5mm | ||
![]() TS-1101S-B-B-B-W-A XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.639 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 5 | White | 3x6x5.0 white without column 160gf | Sensitive | Standing Vertical | W6.0xD3.5xH | SMD | No | 6mm | 0.25±0.05mm | 3.5mm | No | No | -20°C~+70°C | Active | 100mΩ | 50000 | 168gf | 5mm | ||
![]() TC-1101DE-C-F XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.16 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 6 | White | 3×6×6.0 260gf side two feet | Sensitive | Side operation | W6.0xD3.5xH | Insert | No | 6.1mm | 0.25±0.05mm | 3.55mm | No | No | -20°C~+70°C | Active | 100mΩ | 50000 | 260gf | 6mm | ||
![]() TS-1101NH-C-B-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.308 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 5 | White | 3x6x5 black warp 260gf | Sensitive | Standing Vertical | W6.0xD3.5xH | SMD | No | 6mm | 0.25±0.05mm | 3.5mm | No | No | -20°C~+70°C | Active | 100mΩ | 50000 | 260gf | 5mm | ||
![]() TC-1109-B-A XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.152 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.8 | White | 4.5*4.5*3.8 160gf Copper cover | Sensitive | Standing Vertical | W4.5xD4.5xH | Insert | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 3.8mm | ||
![]() TS-1010B-B-A XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.2 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 2.7 | White | 2*4 Thickened Fixing Post 160gf | Sensitive | Side operation | W4.5XD2.65XH3.5 | SMD | No | 4.5mm | 0.15±0.05mm | 2.65mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 3.5mm |