- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Cap Shape | Circuit Structure | Contact Current | Height from mounting surface (mm) | Key/Cap Color | Name | Operating Sensation | Operation Mode | Overall Dimension | Package Specifications | Support frame | Switch Length | Switch Travel Type | Switch Width | With Lamp | With Stand | Operating Temperature | Part Status | Insulation Resistance | Mechanical Life | Operating Force | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS-1102SD-B-T-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | - | - | - | - | Standing Vertical | W6xD6xH | - | - | - | 0.25mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1102SD-B-X-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | - | - | - | - | Standing Vertical | W6xD6xH | - | - | - | 0.25mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1102SD-C-E-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | White | Tactile switch 6x6x6 SMD copper cover,260gf,foot pitch 9.2 | - | Standing Vertical | W6xD6xH | SMD | - | 6mm | 0.25mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 6mm | ||
![]() TS-1102SD-C-I-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | White | Light contact switch 6x6x8 SMD copper cover,260gf,foot pitch 9.2 | - | Standing Vertical | W6xD6xH | SMD | - | 6mm | 0.25mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 8mm | ||
![]() TS-1102SD-C-Y-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | - | - | - | - | Standing Vertical | W6xD6xH | - | - | - | 0.25mm | - | - | - | - | Active | - | - | - | - | ||
![]() TC-1101T-C-A-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.154 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 4.3 | White | 6.0*3.5 Black 250gf | Sensitive | Standing Vertical | W6.0xD3.5xH | Insert | No | 6mm | 0.15±0.05mm | 3.5mm | No | No | -20°C~+70°C | Active | 100mΩ | 50000 | 260gf | 4.3mm | ||
![]() TS-1101S-B-A-B-B-A XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.296 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 4.3 | White | 6*3.5*4.3 Black 160gf | Sensitive | Standing Vertical | W6.0xD3.5xH | SMD | No | 6mm | 0.25±0.05mm | 3.5mm | No | No | -20°C~+70°C | Active | 100mΩ | 50000 | 168gf | 4.3mm | ||
![]() TS-1101S-B-C-B-B-A XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.355 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 6 | White | 3*6*6 Black 160gf | Sensitive | Standing Vertical | W6.0xD3.5xH | SMD | No | 6mm | 0.25±0.05mm | 3.5mm | No | No | -20°C~+70°C | Active | 100mΩ | 50000 | 168gf | 6mm | ||
![]() TC-1101DE-B-A XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.15 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 4.3 | White | 6.1×3.55×4.3 160gf side 2-pin | Sensitive | Side operation | W6.0xD3.5xH | Insert | No | 6.1mm | 0.25±0.05mm | 3.55mm | No | No | -20°C~+70°C | Active | 100mΩ | 50000 | 160gf | 4.3mm | ||
![]() TC-1101DE-B-E XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.15 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 5.5 | White | 3×6×5.5 160gf side two feet | Sensitive | Side operation | W6.0xD3.5xH | Insert | No | 6.1mm | 0.25±0.05mm | 3.55mm | No | No | -20°C~+70°C | Active | 100mΩ | 50000 | 160gf | 5.5mm | ||
![]() TS-1101VS-B-A-A XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.25 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 3.5 | White | Large side press 3×6×3.5 fixed post 160g white button | Sensitive | Side operation | W7.0xD2.5xH3.5 | SMD | No | 3mm | 0.25±0.05mm | 6mm | No | No | -25°C~+70°C | Active | 100mΩ | 50000 | 160gf | 3.5mm | ||
![]() TC-1109-B-F XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.164 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6 | White | 4.5*4.5*6.0 160gf copper cover | Sensitive | Standing Vertical | W4.5xD4.5xH | Insert | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 6mm | ||
![]() TC-1109-B-J XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.175 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 8 | White | 4.5*4.5*8.0 160gf copper cover | Sensitive | Standing Vertical | W4.5xD4.5xH | Insert | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 8mm | ||
![]() TC-1102-B-D-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.266 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 5.5 | White | 6*6*5.5 160gf life 300,000 | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 160gf | 5.5mm | ||
![]() TC-1102-B-H-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.281 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.5 | White | 6*6*7.5 160gf life 300,000 | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 160gf | 7.5mm | ||
![]() TC-1102-B-L-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.304 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 9.5 | White | 6*6*9.5 160gf life 300,000 | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 160gf | 9.5mm | ||
![]() TC-1102-C-M-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.314 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 10 | White | 6*6*10 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 10mm | ||
![]() TS-1102S-C-E-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 1 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6 | White | 6*6*6.0 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 6mm | ||
![]() TS-1102S-C-M-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.858 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 10 | White | 6*6*10 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 10mm | ||
![]() TS-1102S-C-U-B XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 14 | White | TS-1102S-C-U-B | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 14mm |