- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Cap Shape | Circuit Structure | Contact Current | Height from mounting surface (mm) | Key/Cap Color | Name | Operating Sensation | Operation Mode | Overall Dimension | Package Specifications | Support frame | Switch Length | Switch Travel Type | Switch Width | With Lamp | With Stand | Operating Temperature | Part Status | Insulation Resistance | Mechanical Life | Operating Force | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS-1102S-B-G-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.744 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7 | White | 6*6*7.0 160gf | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 160gf | 7mm | ||
![]() TS-1102S-B-K-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.846 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 9 | White | 6*6*9.0 160gf Life span 300,000 | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 160gf | 9mm | ||
![]() TS-1102S-C-B-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 1 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.5 | White | 6*6*4.5 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 4.5mm | ||
![]() TS-1102S-C-F-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.553 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6.5 | White | 6x6x6.5 260gf | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 6.5mm | ||
![]() TS-1102S-C-V-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 15 | White | TS-1102S-C-V-B | Sensitive | Standing Vertical | W6.0xD6.0xH | SMD | No | 6mm | 0.25±0.05mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 15mm | ||
![]() TS-CB1102S-D-A XKB CONNECTIVITY | In Stock | - | Datasheet | Standing sticker | - | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | White | - | - | - | - | SMD | - | 6mm | - | 6mm | No | No | -30°C~+85°C | - | 100mΩ | 100000 | 260gf | 4.3mm | ||
![]() TC-1102N-B-AL-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.1 | White | TC-1102N-B-AL-B | Sensitive | Side operation | W6.0xD6.0xH | Insert | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 5.5mm | ||
![]() TC-1102N-C-EL-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.571 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.1 | White | 6*6*7.5 with bracket side button strength 260gf high life span | Sensitive | Side operation | W6.0xD6.0xH | Insert | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 7.5mm | ||
![]() TC-1102N-C-D-B XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.587 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.1 | White | 6*6*9.5 with bracket side button strength 260gf high life span | Sensitive | Side operation | W6.0xD6.0xH | Insert | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 9.5mm | ||
![]() TS-1102US-B-H XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7.5 | White | TS-1102US-B-H | Sensitive | Side operation | W7.3xD7.1xH | SMD | Yes | 7.3mm | 0.25±0.05mm | 7.1mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 7.5mm | ||
![]() TC-1103-C-E XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 2.182 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6 | White | 12x12x6mm 250gf | Sensitive | Standing Vertical | W12xD12xH | Insert | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 6mm | ||
![]() TC-1103-C-M XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.002 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 10 | White | 12×12×10.0 Cylindrical 260gf | Sensitive | Standing Vertical | W12xD12xH | Insert | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 10mm | ||
![]() TC-1103-C-U XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 14 | White | TC-1103-C-U | Sensitive | Standing Vertical | W12xD12xH | Insert | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 14mm | ||
![]() TS-1103S-B-A XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.776 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.3 | White | 12*12*4.3160gf SMT High Temperature High Life | Sensitive | Standing Vertical | W12xD12xH | SMD | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 200000 | 160gf | 4.3mm | ||
![]() TS-1102SD-B-Q-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | - | - | - | - | - | - | - | Standing Vertical | W6xD6xH | - | - | - | 0.25mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1102SD-C-F-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | White | Light contact switch 6x6x6.5 SMD copper cover,260gf,foot pitch 9.2 | - | Standing Vertical | W6xD6xH | SMD | - | 6mm | 0.25mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 6.5mm | ||
![]() TS-1102SD-C-J-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | White | Light contact switch 6x6x8.5 SMD copper cover,260gf,foot pitch 9.2 | - | Standing Vertical | W6xD6xH | SMD | - | 6mm | 0.25mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 8.5mm | ||
![]() TS-1102SD-C-R-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | - | White | Light contact switch 6x6x12.5 SMD copper cover,260gf,foot pitch 9.3 | - | Standing Vertical | W6xD6xH | SMD | - | 6mm | 0.25mm | 6mm | No | No | -20°C~+70°C | Active | 100mΩ | 300000 | 260gf | 12.5mm | ||
![]() TS-1187E-C-I-B XKB CONNECTIVITY | In Stock | - | Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.3 | Gold | TS-1187E-C-I-B | Sensitive | Standing Vertical | W5.2xD5.2xH | SMD | No | 5.2mm | 0.15±0.05mm | 5.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 260gf | 4.3mm | ||
![]() TC-1101T-C-A-W XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | 4.3 | White | TC-1101T-C-A-W | Sensitive | Standing Vertical | W6.0xD3.5xH | Insert | No | 6mm | 0.15±0.05mm | 3.5mm | No | No | -20°C~+70°C | Active | 100mΩ | 50000 | 260gf | 4.3mm |